Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech Z-3 speaker set 2.1 channels 40 W

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z-3
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
970085-2149
Category
Collection of speakers in a home audio system.
Speaker Sets
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byLogitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7693
This statistic is based on the 87775 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 85728 free Open Icecat users.
Info modified on: 19 Apr 2019 10:48:01
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Two-year limited warranty
Long product name Logitech Z-3 speaker set 2.1 channels 40 W :
The short editorial description of Logitech Z-3 speaker set 2.1 channels 40 W

Logitech® Z-3 2.1 40W RMS White f MAC
More>>>
Logitech Z-3 speaker set 2.1 channels 40 W:
The official marketing text of Logitech Z-3 speaker set 2.1 channels 40 W as supplied by the manufacturer

With its brushed aluminium faces and wood grain styling, the Logitech Z-3 speaker system will dress up any workspace, whether it's in your home office, bedroom, or living room. The only thing that's more impressive than the Z-3's great looks is its sound quality. Its two phase plug satellite speakers, which feature removable grilles and durable cast metal stands, deliver crystal clear, room-filling music, dialogue, and sound effects. And thanks to its patented, award-winning pressure driver subwoofer technology, you'll hear all the bass you expect-and depending on how loud you turn up the subwoofer, you'll feel all the bass, too.

Appreciate the innovative home audio-inspired design featuring brushed aluminium, wood grain styling, removable grilles, and cast metal stands
Conveniently control volume and power with the equally elegant wired remote, which also features a headphone jack for private listening
Enjoy the full, rich bass from the patented pressure driver subwoofer, complete with its own volume control
Set up the speakers easily with the help of colour-coded audio cables

Short summary description Logitech Z-3 speaker set 2.1 channels 40 W:
This short summary of the Logitech Z-3 speaker set 2.1 channels 40 W data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech Z-3, 2.1 channels, 40 W, 92 dB, 17 W, 23 W, 95 x 79 x 197 mm

Long summary description Logitech Z-3 speaker set 2.1 channels 40 W:
This is an auto-generated long summary of Logitech Z-3 speaker set 2.1 channels 40 W based on the first three specs of the first five spec groups.

Logitech Z-3. Audio output channels: 2.1 channels, RMS rated power: 40 W. Signal-to-Noise Ratio (SNR): 92 dB. Satellite speakers RMS power: 17 W. Subwoofer RMS power: 23 W. Dimensions (WxDxH): 95 x 79 x 197 mm

Performance
Audio output channels *
An audio output channel is an electric circuit which acts as a path for a signal produced by a device. A device may have several audio output channels.
2.1 channels
RMS rated power *
RMS (Root mean square) is a measure of the continuous power required by a device, in particular audio amplifiers and loudspeakers.
40 W
Mac compatibility
Product can be used with Apple Mac software and/or hardware.
Yes
Amplifier
Signal-to-Noise Ratio (SNR)
This is the ratio of signal intensity to noise intensity.
92 dB
Satellite speakers
Satellite speakers RMS power *
This is a measure of the continuous power (RMS power) produced by a satellite speaker.
17 W
Subwoofer
Subwoofer RMS power
This is a measure of the continuous power (RMS power) produced by a subwoofer.
23 W
Weight & dimensions
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
95 x 79 x 197 mm
Technical details
Frequency range
The lowest and the hightest frequencies that can be inputted/produced.
35 - 20 Hz
Peak Music Power Output (PMPO)
80 W
Customer service details
X