location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech Z-3e speaker set 40 W Black 2.1 channels 17 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z-3e
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
970085-1914 show
Show alternative article codes used in the online market place
Category:
Collection of speakers in a home audio system.
Speaker Sets Check ‘Logitech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 172419
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 24 Apr 2019 14:10:30
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Mar 2019
Product end of life date
Bullet Points Logitech Z-3e speaker set 40 W Black 2.1 channels 17 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 40 W 2.1 channels
  • - Number of satellite speakers: 2 17 W
  • - Wired
  • - Black
Warranty: 2-year limited warranty
Long product name Logitech Z-3e speaker set 40 W Black 2.1 channels 17 W :
The long product name of Logitech Z-3e speaker set 40 W Black 2.1 channels 17 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Z-3 speakers, 2.1, 40W RMS, black
More>>>
Logitech Z-3e speaker set 40 W Black 2.1 channels 17 W:
The official description of Logitech Z-3e speaker set 40 W Black 2.1 channels 17 W as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Listen to crisp stereo sound with distortion-free bass on your PC, digital music player, or entertainment system. Brushed aluminum faces and ebony styling make the Logitech Z-3e speaker system a stylish addition to your workspace, whether in your home office, bedroom, or living room.

Style
Home audio-inspired design: Enhance your decor with brushed aluminum, ebony styling, removable grilles, and cast metal stands.

Sound Quality
Phase plug satellite speakers: Dual drivers project superb high-end and rich mid-range tones for balanced sound.
Award-winning pressure-driver subwoofer: Patented Logitech technology delivers unparalleled, distortion-free bass. Includes its own volume control.

Convenience
Elegant wired remote: Conveniently control volume and power. Includes a headphone jack for private listening.
Colour-coded audio cables: Make system setup easy and quick.

Short summary description Logitech Z-3e speaker set 40 W Black 2.1 channels 17 W:
This short summary of the Logitech Z-3e speaker set 40 W Black 2.1 channels 17 W data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech Z-3e, 2.1 channels, 40 W, Black, 80 W, 92 dB, 17 W

Long summary description Logitech Z-3e speaker set 40 W Black 2.1 channels 17 W:
This is an auto-generated long summary of Logitech Z-3e speaker set 40 W Black 2.1 channels 17 W based on the first three specs of the first five spec groups.

Logitech Z-3e. Audio output channels: 2.1 channels, RMS rated power: 40 W, Product colour: Black. Signal-to-Noise Ratio (SNR): 92 dB. Satellite speakers RMS power: 17 W. Subwoofer RMS power: 23 W, Subwoofer driver diameter (imperial): 20.3 cm (8"), Subwoofer dimensions (WxHxD): 225 x 231 x 229 mm. Connectivity technology: Wired

Performance
RMS rated power *
40 W
Peak Music Power Output (PMPO)
80 W
Product colour *
Black
Audio output channels *
2.1 channels
Amplifier
Signal-to-Noise Ratio (SNR)
92 dB
Satellite speakers
Number of satellite speakers *
2
Satellite speakers RMS power *
17 W
Subwoofer
Subwoofer RMS power
23 W
Subwoofer driver diameter (imperial)
20.3 cm (8")
Subwoofer dimensions (WxHxD)
225 x 231 x 229 mm
Technical details
Frequency range
35 - 20 Hz
Satellite speaker driver diameter
5.08 cm (2")
Ports & interfaces
Connectivity technology *
Wired
Other features
Mac compatibility
Yes
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 23:36:24
Uk has collected 9 expert reviews for Logitech Z-3e speaker set 40 W Black 2.1 channels 17 W and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
pocket-lint.com
Updated:
2011-10-03 23:36:24
The Z3 set is Bassy and Stylish and can’t be ignored if you’re in the market for new speakers.
80%
computingondemand.com
Updated:
2011-10-03 23:36:24
While PC system manufacturers have routinely included speakers as part of the package, the quality and reliability of the provided audio units has been spotty at best. Those who desire a more robust, fulfilling sound and those of us in the DIY sector f...
0%
3dxtreme.net
Updated:
2011-10-03 23:36:24
Introduction:Today 3DXtreme has the great pleasure of reviewing one of the latest products in the Logitech arsenal of PC speakers, the Z-3. A computer system without speakers just seems like a suit without a tie, you could make due without them, but it...
0%
v3.co.uk
Updated:
2011-10-03 23:36:24
A set of standard speakers that dont opt out on style.
0%
trustedreviews.com
Updated:
2011-10-03 23:36:24
It seems that speakers, like most things in the PC arena, have fallen foul of the numbers game. Unless you have multi-channel surround sound speakers hooked up to your PC, you should feel inadequate in some way. I find this situation very strange...
90%
Digitaltrends.com
Updated:
2011-10-03 23:36:24
Priced at around $80, the Logitech Z3 speaker system offers exceptional sound and a unique design...
70%
virtual-hideout.net
Updated:
2014-01-30 01:29:22
There certainly are a lot of options nowadays when it comes to speakers for computers. From the lowly two-piece setups all the way to 7.1 systems, and from budget speakers to expensive THX-certified rigs, looking for the right setup to suit your...
Bottom line While the Z-3s had a few minor annoyances such as the situation with the control pods wires being attached to those of the satellites, I was very impressed with this system overall. Ill admit that I wasnt expecting this level of sound quality, an...
0%
Brand Image Product code Product Stock Price from
iRhythms

iRhythms 3 Piece Subwoofer & Satellite Speaker System, Black speaker set 133 W 2.1 channels 2 W
(show image)
A-211 3 Piece Subwoofer & Satellite Speaker System, Black 0.00
(excl. VAT)
0 (incl. VAT)
iRhythms

iRhythms 3 Piece Subwoofer & Satellite Speaker System, White speaker set 133 W 2.1 channels 2 W
(show image)
A-210 3 Piece Subwoofer & Satellite Speaker System, White 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)