location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech Classic 200 US keyboard USB Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Classic Keyboard 200 US
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
968019-0403
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘Logitech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 19437
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 08:00:12
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3 Year
Long product name Logitech Classic 200 US keyboard USB Black :
The long product name of Logitech Classic 200 US keyboard USB Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Classic Keyboard 200 US
More>>>
Logitech Classic 200 US keyboard USB Black:
The official description of Logitech Classic 200 US keyboard USB Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Classic Keyboard 200 offers an easy setup and is ready to use right from the box with no software to install. Experience exceptional comfort with responsive, low profile keys that work quietly and feel great. Enjoy a compact profile with a reduced footprint that fits on most desk keyboard trays. The spill-resistant design provides protection for small spills by letting liquid drain out of the keyboard. Get enhanced durability through solid keyboard construction and long lasting printing all in a stylishly and contemporary, black glossy look that compliments any desktop. USB only, for PC and Mac.

Short summary description Logitech Classic 200 US keyboard USB Black:
This short summary of the Logitech Classic 200 US keyboard USB Black data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech Classic Keyboard 200 US, Wired, USB, Black

Long summary description Logitech Classic 200 US keyboard USB Black:
This is an auto-generated long summary of Logitech Classic 200 US keyboard USB Black based on the first three specs of the first five spec groups.

Logitech Classic Keyboard 200 US. Connectivity technology: Wired, Device interface: USB. Product colour: Black

Keyboard
Connectivity technology *
Wired
Device interface *
USB
Design
Product colour *
Black
Mouse
Mouse included *
No
Weight & dimensions
Keyboard dimensions (WxDxH)
475 x 197 x 35 mm
Keyboard weight
760 g
Other features
Compatible operating systems
Windows 98, NT 4.0, 2000, ME XP, Vista
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 23:43:45
Uk has collected 4 expert reviews for Logitech Classic 200 US keyboard USB Black and the average expert rating is 87 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
87%
Source Review comments Score
brighthub.com
Updated:
2011-10-03 23:43:45
Why pay big money for an overpriced gaming keyboard, or even a wireless one that never leaves the desk? This keyboard from Logitech is simple and performs just the way youd expect it to. Keyboard ShoppingA while back, my beloved Beagle dog chewed m...
100%