Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech G11 Gaming keyboard USB

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
G11 Gaming Keyboard
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
967929-0403
Category
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types:- USB is the most modern. You can recognize it by the rectangular connector.- PS/2 connectors are round. This type of connection is fairly commonly used by PC's.- Bluetooth is another modern (wireless) connection method.
Keyboards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6547
This statistic is based on the 85005 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 83051 free Open Icecat users.
Info modified on: 04 Apr 2019 08:00:13
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1-year warranty.
Long product name Logitech G11 Gaming keyboard USB :
The short editorial description of Logitech G11 Gaming keyboard USB

G11 Gaming Keyboard
More>>>
Logitech G11 Gaming keyboard USB:
The official marketing text of Logitech G11 Gaming keyboard USB as supplied by the manufacturer

Stay on top of your game with the responsive keyboard that lets you create macros on the fly. Maintain quick access with 18 programmable “G” keys, and enjoy a full-size ten-keypad. With illuminated characters, you can even play in the dark.

Control
18 Programmable G Keys: Create 54 possible custom macros per game—even on the fly.
Full-size 10-Key: Get full use of your keyboard and your number pad at the same time.

Convenience
Backlit Keyboard: Play through low lights and late nights with your choice of three brightness levels.
Media Keys: Manage your audio and video playback right from the keyboard.

Comfort
Ergonomics: Enjoy the ultra-comfortable design you’ve come to expect from Logitech.
Cord Channels: Route your mouse, headset and other cables under the keyboard and out of your way.
Media Keys: Manage your audio and video playback right from the keyboard.

Short summary description Logitech G11 Gaming keyboard USB:
This short summary of the Logitech G11 Gaming keyboard USB data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech G11 Gaming Keyboard, Wired, USB

Long summary description Logitech G11 Gaming keyboard USB:
This is an auto-generated long summary of Logitech G11 Gaming keyboard USB based on the first three specs of the first five spec groups.

Logitech G11 Gaming Keyboard. Connectivity technology: Wired, Device interface: USB

Keyboard
Device interface *
The ports (sockets) where the device connects with other devices.
USB
Connectivity technology
Wired
Mouse
Mouse included *
A mouse is included with this product.
No
System requirements
Minimum RAM
The lowest RAM (memory) required to run a computer program or operating system.
256 MB
Minimum storage drive space
The minimum hard disk space required to store or run a computer program or operating system.
20 MB
Other features
Minimum system requirements
CD-ROM 1 x USB
Internal
The product is built in.
No
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Windows XP / Windows Vista
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 23:46:30
Testseek has collected 13 expert reviews for Logitech G11 Gaming keyboard USB and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
83%
Source Review comments Score
techradar.com
Updated:
2011-10-03 23:46:30
We'd like the matte finish, please, Verdict, A decent keyboard that cuts down on some bells and whistles to achieve an attractive price...
Good Useful gaming mode, Good price...
Bad Wed like the matte finish, please...
Bottom line The G11 is basically the same as the companys G15, but without the LCD panel. Its also roughly £30 cheaper if you shop around. It features the same suite of 56 bindable macro keys, Soho-grade electric blue Lighting, and a gaming mode which locks ou...
80%
Tweakup.dk
Updated:
2011-10-03 23:46:30
Logitech har som bekendt sendt 2 gamer tastaturer på markede, G15 som vi tidligere har kigget på og G11 som vi skal se nærmer på denne gang. Der er egenlig ikke den helt store forskel. G15 har display hvor man kan følge med i divers oplysninger. Det...
0%
brighthub.com
Updated:
2011-10-03 23:46:29
If youre looking for a great gaming keyboard but dont need all the bells and whistles, like an LCD HUD, then the Logitech G11 keyboard is the one for you: with quick, responsive keys, and excellent gamer-friendly features - not to mention epic durab...
100%
about.com
Updated:
2011-10-03 23:46:29
Good Good design, Keys placed efficiently, 18 macro keys...
Bad Backlight too dim, G keys dont work well, Features, Smooth, Customizable Typing Action, If there has been a keyboard created with almost perfect keys, this is it. They dont click, they dont clack, they are not too soft, and theyre not too stiff. Typ...
Bottom line Features Smooth, Customizable Typing Action If there has been a keyboard created with almost perfect keys, this is it. They dont click, they dont clack, they are not too soft, and theyre not too stiff. Typing is quiet, smooth, and very comfortable...
90%
Digitaltrends.com
Updated:
2011-10-03 23:46:30
Video Review: The Logitech G11 Gaming keyboard is made for gamers. With 18 programmable "G" keys, a full-size ten-keypad, backlit keys with three different brightness settings, media keys and more, youll be able to frag with the lights off!...
0%
fusionmods.net
Updated:
2011-10-03 23:46:30
Alright so I have a Logitech G11 gaming keyboard here, I was quite excited upon receiving the e-mail from Logitech asking me if I would like to review the G11. I finally got it on Tuesday and I gotta say the my first thought when I opened it up the bo...
100%
planetx64.com
Updated:
2011-10-03 23:46:30
All of the combos tested provide excellent performance. What it really boils down to is personal preference and taste. If you are in the market for an illuminated keyboard, I recommend the G-Series or the Reclusa. The BattleLight option is not out yet...
0%
MotherBoards.org
Updated:
2011-10-03 23:46:30
Logitech is an extremely well known name when it comes to peripherals such as keyboards, mice, joysticks and PC speaker systems. They seem to be constantly striving to improve their product lines in each area, as they never rest on their laurels and pa...
Bottom line The Logitech G11 is an overall outstanding keyboard that is very feature rich. That said, I am not sure if I would have named it a Gaming keyboard exactly. It's almost what I would consider a full gaming keyboard. While the Windows Key switch and the a...
0%
extremetech.com
Updated:
2011-10-03 23:46:30
Today were looking at the G11 Gaming Keyboard ($69.99 list, $59), a close relative of but sans the LCD readout. The hallmark of the G11 is its slew of "G" keys at the left of the main keyboard for recording and playing keyboard macros. With 18 keys a...
Good 54 macro options; backlit keys, familiar keyboard layout.
Bad Nothing special about the keyboard for FPS gamers; extra keys can be a bit confusing when you place fingers on the typing area; $70 a bit pricy for a keyboard.
Bottom line The G11 is comfortable as a normal keyboard, but theres nothing especially appealing in its design for gamers. Its macro keys are an added bonus, but many of us will be stuck with crowded keys during those long-gaming sessions. And the Logitech G15 ke...
60%
techgage.com
Updated:
2011-10-03 23:46:30
Logitech made quite a splash last year with the release of their G15 gamers keyboard. Though most companies will label their products for "gamers", this one actually did cater specifically to the hardcore crowd. The most notable feature on the G15 tha...
Bottom line More often than not when I review a new keyboard, I will continue to use it until a new one rolls in. That said, I didnt give this keyboard as much attention as I have previous ones... its just not for me. Its far from being a bad board, but the la...
80%
modders-inc.com
Updated:
2014-01-23 01:16:38
As always Logitech does everything with style and for a reasons. The Logitech G11 is the newest gaming keyboard from Logitech and it is no exception to their rule. The color scheme is perfect, key layout is dead on and the "G" Series keys on the bo...
Good Easy install, Easy to use software, Marco keys, Multi Media control, Anti "Window Keys" lock...
Bad Would be nice if the software could record mouse clicks...
Bottom line The Logitech G11 is a nice well rounded keyboard with a few extra added features. The G11 keyboard has all the awesome features of the G15. Yes, it doesnt have the LCD screen like its bigger brother the G15, but for me that was a "wow" factor anywa...
80%
itpro.no
Updated:
2011-10-03 23:46:30
Logitech G11 er et nydelig tastatur som virkelig setter spor innenfor spillingen din. Med nyttige funksjoner som G-knappene, neonlys, musikkkontroll og in-game-knappen er dette et 100% gjennomført spilltastatur som virkelig fortjener din oppmerksomhet...
83%
Show all
Customer service details