location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech G11 keyboard USB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
G11
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
967929-0112
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘Logitech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 27908
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2 year
Long product name Logitech G11 keyboard USB :
The long product name of Logitech G11 keyboard USB. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

G11 Gaming Keyboard
More>>>
Logitech G11 keyboard USB:
The official description of Logitech G11 keyboard USB as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Stay on top of your game with the Logitech® G11 keyboard. Illuminated characters on every key will help you play all night - perfect for high-end raids or marathon flag defense sessions. Easily program any of the 18 G keys to perform useful functions on the fly - included Profiler software lets you create new macros without leaving the game. You can even use the game mode switch to disable the Windows® key, so you'll never get dumped to the desktop again! Features two full-speed USB ports for your headset or mouse, cable routing channels and media control keys. USB only. For Windows® XP and Vista.

Short summary description Logitech G11 keyboard USB:
This short summary of the Logitech G11 keyboard USB data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech G11, Wired, USB

Long summary description Logitech G11 keyboard USB:
This is an auto-generated long summary of Logitech G11 keyboard USB based on the first three specs of the first five spec groups.

Logitech G11. Connectivity technology: Wired, Device interface: USB

Keyboard
Connectivity technology *
Wired
Device interface *
USB
Mouse
Mouse included *
No
System requirements
Mac operating systems supported
No
System requirements
Minimum processor
Pentium
Minimum RAM
256 MB
Minimum storage drive space
20 MB
Weight & dimensions
Keyboard dimensions (WxDxH)
565 x 235 x 48 mm
Keyboard weight
1.81 kg
Other features
Compatible operating systems
Windows XP & Vista
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 23:46:29
Uk has collected 13 expert reviews for Logitech G11 keyboard USB and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
83%
Source Review comments Score
techradar.com
Updated:
2011-10-03 23:46:29
We'd like the matte finish, please, Verdict, A decent keyboard that cuts down on some bells and whistles to achieve an attractive price...
Good Useful gaming mode, Good price...
Bad Wed like the matte finish, please...
Bottom line The G11 is basically the same as the companys G15, but without the LCD panel. Its also roughly £30 cheaper if you shop around. It features the same suite of 56 bindable macro keys, Soho-grade electric blue Lighting, and a gaming mode which locks ou...
80%
brighthub.com
Updated:
2011-10-03 23:46:29
If youre looking for a great gaming keyboard but dont need all the bells and whistles, like an LCD HUD, then the Logitech G11 keyboard is the one for you: with quick, responsive keys, and excellent gamer-friendly features - not to mention epic durab...
100%
Digitaltrends.com
Updated:
2011-10-03 23:46:29
Video Review: The Logitech G11 Gaming keyboard is made for gamers. With 18 programmable "G" keys, a full-size ten-keypad, backlit keys with three different brightness settings, media keys and more, youll be able to frag with the lights off!...
0%
fusionmods.net
Updated:
2011-10-03 23:46:29
Alright so I have a Logitech G11 gaming keyboard here, I was quite excited upon receiving the e-mail from Logitech asking me if I would like to review the G11. I finally got it on Tuesday and I gotta say the my first thought when I opened it up the bo...
100%
planetx64.com
Updated:
2011-10-03 23:46:29
All of the combos tested provide excellent performance. What it really boils down to is personal preference and taste. If you are in the market for an illuminated keyboard, I recommend the G-Series or the Reclusa. The BattleLight option is not out yet...
0%
MotherBoards.org
Updated:
2011-10-03 23:46:29
Logitech is an extremely well known name when it comes to peripherals such as keyboards, mice, joysticks and PC speaker systems. They seem to be constantly striving to improve their product lines in each area, as they never rest on their laurels and pa...
Bottom line The Logitech G11 is an overall outstanding keyboard that is very feature rich. That said, I am not sure if I would have named it a Gaming keyboard exactly. It's almost what I would consider a full gaming keyboard. While the Windows Key switch and the a...
0%
extremetech.com
Updated:
2011-10-03 23:46:29
Today were looking at the G11 Gaming Keyboard ($69.99 list, $59), a close relative of but sans the LCD readout. The hallmark of the G11 is its slew of "G" keys at the left of the main keyboard for recording and playing keyboard macros. With 18 keys a...
Good 54 macro options; backlit keys, familiar keyboard layout.
Bad Nothing special about the keyboard for FPS gamers; extra keys can be a bit confusing when you place fingers on the typing area; $70 a bit pricy for a keyboard.
Bottom line The G11 is comfortable as a normal keyboard, but theres nothing especially appealing in its design for gamers. Its macro keys are an added bonus, but many of us will be stuck with crowded keys during those long-gaming sessions. And the Logitech G15 ke...
60%
techgage.com
Updated:
2011-10-03 23:46:29
Logitech made quite a splash last year with the release of their G15 gamers keyboard. Though most companies will label their products for "gamers", this one actually did cater specifically to the hardcore crowd. The most notable feature on the G15 tha...
Bottom line More often than not when I review a new keyboard, I will continue to use it until a new one rolls in. That said, I didnt give this keyboard as much attention as I have previous ones... its just not for me. Its far from being a bad board, but the la...
80%
modders-inc.com
Updated:
2014-01-23 01:16:37
As always Logitech does everything with style and for a reasons. The Logitech G11 is the newest gaming keyboard from Logitech and it is no exception to their rule. The color scheme is perfect, key layout is dead on and the "G" Series keys on the bo...
Good Easy install, Easy to use software, Marco keys, Multi Media control, Anti "Window Keys" lock...
Bad Would be nice if the software could record mouse clicks...
Bottom line The Logitech G11 is a nice well rounded keyboard with a few extra added features. The G11 keyboard has all the awesome features of the G15. Yes, it doesnt have the LCD screen like its bigger brother the G15, but for me that was a "wow" factor anywa...
80%