location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech Pro 2400 Cordless Desktop keyboard Mouse included RF Wireless

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pro 2400 Cordless Desktop
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
967744-0403
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘Logitech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13908
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 08:00:13
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3-year
Long product name Logitech Pro 2400 Cordless Desktop keyboard Mouse included RF Wireless :
The long product name of Logitech Pro 2400 Cordless Desktop keyboard Mouse included RF Wireless. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Pro 2400 Cordless Desktop
More>>>
Logitech Pro 2400 Cordless Desktop keyboard Mouse included RF Wireless:
The official description of Logitech Pro 2400 Cordless Desktop keyboard Mouse included RF Wireless as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Logitech® Pro 2400 Cordless Desktop with advanced 2.4GHz cordless technology delivers interference-free cordless performance in any multi-user environment. Designed with the professional user in mind, the Pro 2400 Cordless Desktop allows up to 78 users to work without any interruption in performance within a 10 m range.

Intelligent Battery Management to track power consumption; both keyboard and mouse have an "ON/OFF" switch and LED notifications for battery status information.

Driver-free keyboard works out-of-the-box with easy set-up; hot keys do not require additional software.

Microsoft Vista-ready.

Full-sized ambidextrous cordless mouse for enhanced user comfort. Tilt & Zoom™ enables 4-way navigation control—excellent for use in detailed documents.

Short summary description Logitech Pro 2400 Cordless Desktop keyboard Mouse included RF Wireless:
This short summary of the Logitech Pro 2400 Cordless Desktop keyboard Mouse included RF Wireless data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech Pro 2400 Cordless Desktop, Wireless, RF Wireless, Mouse included

Long summary description Logitech Pro 2400 Cordless Desktop keyboard Mouse included RF Wireless:
This is an auto-generated long summary of Logitech Pro 2400 Cordless Desktop keyboard Mouse included RF Wireless based on the first three specs of the first five spec groups.

Logitech Pro 2400 Cordless Desktop. Connectivity technology: Wireless, Device interface: RF Wireless. Mouse included

Keyboard
Connectivity technology *
Wireless
Device interface *
RF Wireless
Frequency band
2.4 GHz
Features
Wireless range
10 m
Power
Battery type
AA
Number of batteries supported
2
Mouse
Mouse included *
Yes
Other features
Compatible operating systems
Windows 2000, XP, Vista