Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech Internet 1500 Cordless Laser Desktop keyboard RF Wireless Black

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Internet 1500 Cordless Laser Desktop
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
967743-0403
Category
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types:- USB is the most modern. You can recognize it by the rectangular connector.- PS/2 connectors are round. This type of connection is fairly commonly used by PC's.- Bluetooth is another modern (wireless) connection method.
Keyboards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5722
This statistic is based on the 85005 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 83051 free Open Icecat users.
Info modified on: 16 Apr 2019 17:06:10
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3-year
Long product name Logitech Internet 1500 Cordless Laser Desktop keyboard RF Wireless Black :
The short editorial description of Logitech Internet 1500 Cordless Laser Desktop keyboard RF Wireless Black

Internet 1500 Cordless Laser Desktop
More>>>
Logitech Internet 1500 Cordless Laser Desktop keyboard RF Wireless Black:
The official marketing text of Logitech Internet 1500 Cordless Laser Desktop keyboard RF Wireless Black as supplied by the manufacturer

Expert control with contemporary design

The Internet 1500 Laser Cordless Desktop delivers expert control in a beautifully-designed package. The keyboard is equipped with an array of convenient productivity features, including dedicated buttons for "Calculator", "E-mail", "Media" and "Internet". The hotkeys work without additional drivers for easy, plug and play installation. The 1000 dpi cordless laser mouse delivers enhanced precision and superior tracking on more surfaces, along with essential power management: just turn the mouse off while away from your desk, and extend battery life to 9 months or more.

Short summary description Logitech Internet 1500 Cordless Laser Desktop keyboard RF Wireless Black:
This short summary of the Logitech Internet 1500 Cordless Laser Desktop keyboard RF Wireless Black data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech Internet 1500 Cordless Laser Desktop, Wireless, RF Wireless, Black, Mouse included

Long summary description Logitech Internet 1500 Cordless Laser Desktop keyboard RF Wireless Black:
This is an auto-generated long summary of Logitech Internet 1500 Cordless Laser Desktop keyboard RF Wireless Black based on the first three specs of the first five spec groups.

Logitech Internet 1500 Cordless Laser Desktop. Connectivity technology: Wireless, Device interface: RF Wireless, Keyboard number of keys: 105. Cable length: 1.8 m. Product colour: Black. Mouse included

Keyboard
Device interface *
The ports (sockets) where the device connects with other devices.
RF Wireless
Keyboard number of keys
105
Connectivity technology
Wireless
Design
Product colour *
The colour e.g. red, blue, green, black, white.
Black
Ergonomics
Cable length
How long the cable is.
1.8 m
Mouse
Mouse included *
A mouse is included with this product.
Yes
Movement detection technology
Laser
Movement resolution
1000 DPI
Other features
Minimum system requirements
PC
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Windows 2000, XP
Keyboard function keys
Microsoft Windows Start Key
Customer service details