location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech Internet 350 USB keyboard Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Internet 350 USB Keyboard
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
967740-0403
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘Logitech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 28690
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3-Year
Long product name Logitech Internet 350 USB keyboard Black :
The long product name of Logitech Internet 350 USB keyboard Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Internet 350 USB Keyboard Black
More>>>
Logitech Internet 350 USB keyboard Black:
The official description of Logitech Internet 350 USB keyboard Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

With its striking design featuring contemporary high gloss accents, the new Internet 350 Keyboard series adds instant style and productivity to the PC. Simple to install; it’s fully functional without having to load any additional drivers. Eight sleek hot-keys deliver one-touch access to calculator, web, e-mail and more. Its spill-resistant design can cope with minor accidents. Its commercial brown-box package makes it ideal for system builders who wish to bundle an enhanced Internet keyboard, or for use as a replacement product in a corporate environment.

Short summary description Logitech Internet 350 USB keyboard Black:
This short summary of the Logitech Internet 350 USB keyboard Black data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech Internet 350 USB Keyboard, Wired, USB, Black

Long summary description Logitech Internet 350 USB keyboard Black:
This is an auto-generated long summary of Logitech Internet 350 USB keyboard Black based on the first three specs of the first five spec groups.

Logitech Internet 350 USB Keyboard. Connectivity technology: Wired, Device interface: USB. Product colour: Black

Keyboard
Device interface *
USB
Connectivity technology
Wired
Design
Product colour *
Black
Features
Plug and Play
Yes
Mouse
Mouse included *
No
System requirements
Mac operating systems supported
No
Other features
Compatible operating systems
Windows XP/Vista
I/O ports
USB