Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech Deluxe 250 USB keyboard Black

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Deluxe 250 USB Keyboard
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
967738-0403
Category
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types:- USB is the most modern. You can recognize it by the rectangular connector.- PS/2 connectors are round. This type of connection is fairly commonly used by PC's.- Bluetooth is another modern (wireless) connection method.
Keyboards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6135
This statistic is based on the 85112 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 83156 free Open Icecat users.
Info modified on: 04 Apr 2019 08:00:14
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3-Year
Long product name Logitech Deluxe 250 USB keyboard Black :
The short editorial description of Logitech Deluxe 250 USB keyboard Black

Deluxe 250 USB Keyboard
More>>>
Logitech Deluxe 250 USB keyboard Black:
The official marketing text of Logitech Deluxe 250 USB keyboard Black as supplied by the manufacturer

The Deluxe 250 Keyboard series is the best in its class; combining cost-effectiveness with sturdy and durable construction. It features an industry standard key layout with spill-resistant design. Full-size F-keys make it ideal for businesses whose operations require the use of keyboard templates. Simple to install; it’s fully functional without having to load any additional drivers. A choice of either PS/2 or USB versions means flexibility to suit system requirements. Its commercial brown-box package makes it ideal for system builders who wish to bundle a durable entry-level keyboard, or for use as a replacement product in a corporate environment.

Short summary description Logitech Deluxe 250 USB keyboard Black:
This short summary of the Logitech Deluxe 250 USB keyboard Black data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech Deluxe 250 USB Keyboard, Wired, USB, Black

Long summary description Logitech Deluxe 250 USB keyboard Black:
This is an auto-generated long summary of Logitech Deluxe 250 USB keyboard Black based on the first three specs of the first five spec groups.

Logitech Deluxe 250 USB Keyboard. Connectivity technology: Wired, Device interface: USB, Keyboard number of keys: 104. Cable length: 1.8 m. Product colour: Black

Keyboard
Device interface *
The ports (sockets) where the device connects with other devices.
USB
Keyboard number of keys
104
Connectivity technology
Wired
Design
Product colour *
The colour e.g. red, blue, green, black, white.
Black
Ergonomics
Cable length
How long the cable is.
1.8 m
Plug and Play
Indicates whether this product supports is "plug and play". Plug and play is hardware or software that, after being installed ("plugged in"), can immediately be used ("played with"), as opposed to hardware or software which requires configuration.
Yes
Mouse
Mouse included *
A mouse is included with this product.
No
System requirements
Mac operating systems supported
Mac operating systems e.g. OS X can be used with the device.
No
Weight & dimensions
Keyboard dimensions (WxDxH)
494 x 194 x 38 mm
Keyboard weight
910 g
Other features
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Windows 2000, XP, Vista
I/O ports
An interface on a device to which you can connect another device.
USB
Customer service details