Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech Internet 350 , German keyboard PS/2 White

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Internet 350 Keyboard, German
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
967718-0102
Category
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types:- USB is the most modern. You can recognize it by the rectangular connector.- PS/2 connectors are round. This type of connection is fairly commonly used by PC's.- Bluetooth is another modern (wireless) connection method.
Keyboards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13544
This statistic is based on the 86402 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84425 free Open Icecat users.
Info modified on: 04 Apr 2019 07:26:40
The date of the most recent change of this product data-sheet in Icecat.
Long product name Logitech Internet 350 , German keyboard PS/2 White :
The short editorial description of Logitech Internet 350 , German keyboard PS/2 White

Internet 350 Keyboard
More>>>
Logitech Internet 350 , German keyboard PS/2 White:
The official marketing text of Logitech Internet 350 , German keyboard PS/2 White as supplied by the manufacturer

With its striking design featuring contemporary high gloss accents, the new Internet 350 Keyboard series adds instant style and productivity to the PC. Simple to install; it’s fully functional without having to load any additional drivers. Eight sleek hot-keys deliver one-touch access to calculator, web, e-mail and more. Its spill-resistant design can cope with minor accidents. A choice of either PS/2 or USB versions means flexibility to suit system requirements. Its commercial brown-box package makes it ideal for system builders who wish to bundle an enhanced Internet keyboard, or for use as a replacement product in a corporate environment

Short summary description Logitech Internet 350 , German keyboard PS/2 White:
This short summary of the Logitech Internet 350 , German keyboard PS/2 White data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech Internet 350 Keyboard, German, Wired, PS/2, White

Long summary description Logitech Internet 350 , German keyboard PS/2 White:
This is an auto-generated long summary of Logitech Internet 350 , German keyboard PS/2 White based on the first three specs of the first five spec groups.

Logitech Internet 350 Keyboard, German. Connectivity technology: Wired, Device interface: PS/2. Cable length: 1.8 m. Product colour: White

Keyboard
Device interface *
The ports (sockets) where the device connects with other devices.
PS/2
Connectivity technology
The technology that enables connectivity of the device, e.g. wired or wireless.
Wired
Design
Product colour *
The colour e.g. red, blue, green, black, white.
White
Ergonomics
Cable length
How long the cable is.
1.8 m
Mouse
Mouse included *
A mouse is included with this product.
No
Other features
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Windows 2000, Windows XP, Windows Vista
Country Distributor
Österreich 1 distributor(s)
Customer service details
X