location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech EX100 keyboard Mouse included RF Wireless Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EX100
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
967713-0112
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘Logitech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 34095
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Jun 2018 23:45:51
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Logitech EX100 keyboard Mouse included RF Wireless Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - RF Wireless
  • - Mouse included
  • - Black
Warranty: 5-year limited hardware warranty
Long product name Logitech EX100 keyboard Mouse included RF Wireless Black :
The long product name of Logitech EX100 keyboard Mouse included RF Wireless Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Cordless Desktop EX 100
More>>>
Logitech EX100 keyboard Mouse included RF Wireless Black:
The official description of Logitech EX100 keyboard Mouse included RF Wireless Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Style meets control.
Space-saving design: Saves space without sacrificing a bit of comfort. Features glossy-black highlights that complement any desktop.
Media controls: Quickly play, adjust or mute your music.
Programmable hot keys: Instantly take you to your favourite applications, folders, and Web pages. Customisable so you can have it the way you want it.
High-performance cordless optical mouse: 1000 dpi cordless optical mouse responds instantly and tracks precisely. And because it’s cordless, you’ll enjoy greater freedom of movement.
Scroll wheel: Makes moving through Web pages and documents easier.

Unmatched convenience.
Cordless Freedom™: Feel confident with a reliable wireless connection.
Easy USB connectivity: Connects quickly and easily to any PC or notebook.
Easy setup: Use right out of the box—no software installation required.
Spill-resistant keyboard*: Eliminates worry about accidents.
Improved durability: Solid construction features long-lasting, UV-coated key printing.

Short summary description Logitech EX100 keyboard Mouse included RF Wireless Black:
This short summary of the Logitech EX100 keyboard Mouse included RF Wireless Black data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech EX100, Wireless, RF Wireless, Black, Mouse included

Long summary description Logitech EX100 keyboard Mouse included RF Wireless Black:
This is an auto-generated long summary of Logitech EX100 keyboard Mouse included RF Wireless Black based on the first three specs of the first five spec groups.

Logitech EX100. Connectivity technology: Wireless, Device interface: RF Wireless. Product colour: Black. Mouse included

Keyboard
Connectivity technology *
Wireless
Device interface *
RF Wireless
Design
Product colour *
Black
Power
Battery type
AA / AAA
Number of batteries supported
2
Mouse
Mouse included *
Yes
System requirements
Mac operating systems supported
No
Minimum system requirements
CD-ROM USB
Other features
Internal
No
Compatible operating systems
Windows XP, Windows Vista
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 23:41:07
Uk has collected 4 expert reviews for Logitech EX100 keyboard Mouse included RF Wireless Black and the average expert rating is 60 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
60%
Source Review comments Score
vortez.net
Updated:
2011-10-03 23:41:07
Over the past few years, computers dedicated to multimedia have been on the rise and Logitech have been on the forefront of providing consumers with the latest accessories. However this has always come at a price but today, well be looking at an affo...
Good Excellent build quality, Wireless but responsive and accurate, Large range, Keyboard is highly comfortable to use, Very cheap...
Bad Mouse can be jerky at times...
Bottom line When I was first told, I would be reviewing a wireless keyboard and mouse I was sceptical as to whether I would like it, seeing as I owned a Logitech G15 and a Razer Diamondback 3G. By the end of it, I found myself constantly going to the Cordless Des...
0%
digitalversus.com
Updated:
2011-10-03 23:41:07
This entry-level cordless keyboard with a cordless mouse boasts splashproof features.The keys are quite high here and the surface large. Logitech describes its product as silent; let us say it is “quite” silent. At such an entry-level price, it is cert...
Good Spillproof, Price of the set, Cordless, OneTouch Controls and Programmable FKeys, Ambidextrous mouse with definition of 1000 dpi...
Bad Keys could be less noisy, Modest mouse (no laser, 125 Hz...), Ergonomics could be better, No light indicator for battery life...
60%