Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech Cordless Desktop® Comfort Laser keyboard RF Wireless Black

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Cordless Desktop® Comfort Laser
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
967692-0403
Category
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types:- USB is the most modern. You can recognize it by the rectangular connector.- PS/2 connectors are round. This type of connection is fairly commonly used by PC's.- Bluetooth is another modern (wireless) connection method.
Keyboards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6914
This statistic is based on the 85005 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 83051 free Open Icecat users.
Info modified on: 14 Apr 2019 02:28:29
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 5-year warranty.
Long product name Logitech Cordless Desktop® Comfort Laser keyboard RF Wireless Black :
The short editorial description of Logitech Cordless Desktop® Comfort Laser keyboard RF Wireless Black

Cordless Desktop® Comfort Laser
More>>>
Logitech Cordless Desktop® Comfort Laser keyboard RF Wireless Black:
The official marketing text of Logitech Cordless Desktop® Comfort Laser keyboard RF Wireless Black as supplied by the manufacturer

Get total comfort for long days of developing, transcribing or just chatting, while you enjoy the freedom of a wireless keyboard and wireless laser mouse.

Extreme Comfort
Take it easy.

Ergonomic Split-key Design: Enjoy more comfortable typing experience.
Detachable Soft-touch Palm Rest: Get extra support for your wrists.
3-Way Adjustable Tilt Legs: Customize your keyboard angle.
Zero-Degree Tilt™: Reduce fatigue with a remarkably natural typing feel.
Sculpted Laser Mouse: Rest your hand on gently contoured sides and soft rubber grips.

Convenience
Simplify life.

One-Touch Controls: Access music, video, volume, email, internet and more.
Connectivity: Easily connect your keyboard to 1 USB or 2 PS/2 ports.

Mouse Precision
Go exactly where you want to go.

Laser Engine: Get accuracy in all applications on virtually any surface.
Tilt Wheel plus Zoom™: Go side to side or in and out on photos and spreadsheets alike.

Short summary description Logitech Cordless Desktop® Comfort Laser keyboard RF Wireless Black:
This short summary of the Logitech Cordless Desktop® Comfort Laser keyboard RF Wireless Black data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech Cordless Desktop® Comfort Laser, Wireless, RF Wireless, Black, Mouse included

Long summary description Logitech Cordless Desktop® Comfort Laser keyboard RF Wireless Black:
This is an auto-generated long summary of Logitech Cordless Desktop® Comfort Laser keyboard RF Wireless Black based on the first three specs of the first five spec groups.

Logitech Cordless Desktop® Comfort Laser. Connectivity technology: Wireless, Device interface: RF Wireless. Product colour: Black. Mouse included

Keyboard
Device interface *
The ports (sockets) where the device connects with other devices.
RF Wireless
Connectivity technology
Wireless
Design
Product colour *
The colour e.g. red, blue, green, black, white.
Black
Power
Battery type
Description of battery supplied with the product, such battery form factor (e.g. AA/AAA).
AA
Mouse
Mouse included *
A mouse is included with this product.
Yes
Mouse
Movement detection technology
Laser
Scroll
Move displayed text or graphics in a particular direction on a computer screen in order to view different parts of them.
Yes
System requirements
Mac operating systems supported
Mac operating systems e.g. OS X can be used with the device.
No
Other features
Internal
The product is built in.
No
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Windows 2000, XP, Vista
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 23:26:09
Testseek has collected 2 expert reviews for Logitech Cordless Desktop® Comfort Laser keyboard RF Wireless Black and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
80%
Source Review comments Score
v3.co.uk
Updated:
2011-10-03 23:26:09
A decent desktop mouse and keyboard set for the masses...
80%
hardwaregeeks.com
Updated:
2011-10-03 23:26:09
OverviewWhen the original Logitech Cordless Desktop comfort was released, Ipounced on it. I wanted something to replace the original MicrosoftNatural Keyboard. I was quite happy with Logitechs take on ergonomicinput devices, However I found myself fr...
80%
Customer service details