Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech EasyCall Desktop keyboard USB Black

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EasyCall Desktop
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
967689-0403
Category
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types:- USB is the most modern. You can recognize it by the rectangular connector.- PS/2 connectors are round. This type of connection is fairly commonly used by PC's.- Bluetooth is another modern (wireless) connection method.
Keyboards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6621
This statistic is based on the 85112 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 83156 free Open Icecat users.
Info modified on: 04 Apr 2019 08:00:14
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 5-year
Long product name Logitech EasyCall Desktop keyboard USB Black :
The short editorial description of Logitech EasyCall Desktop keyboard USB Black

EasyCall Desktop
More>>>
Logitech EasyCall Desktop keyboard USB Black:
The official marketing text of Logitech EasyCall Desktop keyboard USB Black as supplied by the manufacturer

The Logitech® EasyCall™ Desktop® has everything you need for clear and comfortable Skype™ calls. It includes a cordless keyboard, cordless laser mouse, speakerphone and stereo headset. The advanced, full-duplex speakerphone includes RightSound™ technology that cancels echoes and ambient noise for clearer calls, while the headset ensures call privacy. The keyboard and speakerphone feature convenient one-touch controls for starting and ending Skype calls, and for adjusting volume. You can also control your media player or instantly access favourite applications from the comfortable and elegant cordless keyboard. State-of-the-art cordless laser mouse with comfortable rubber grips makes working with documents and digital photos ultra precise.

Short summary description Logitech EasyCall Desktop keyboard USB Black:
This short summary of the Logitech EasyCall Desktop keyboard USB Black data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech EasyCall Desktop, Wired, USB, Black, Mouse included

Long summary description Logitech EasyCall Desktop keyboard USB Black:
This is an auto-generated long summary of Logitech EasyCall Desktop keyboard USB Black based on the first three specs of the first five spec groups.

Logitech EasyCall Desktop. Connectivity technology: Wired, Device interface: USB. Product colour: Black. Mouse included

Keyboard
Device interface *
The ports (sockets) where the device connects with other devices.
USB
Connectivity technology
Wired
Design
Product colour *
The colour e.g. red, blue, green, black, white.
Black
Power
Battery type
Description of battery supplied with the product, such battery form factor (e.g. AA/AAA).
AA
Power
Number of batteries supported
The number of batteries that can be used with the product.
4
Mouse
Mouse included *
A mouse is included with this product.
Yes
Movement detection technology
Laser
Other features
Minimum system requirements
CD-ROM
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Windows XP & Vista
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 23:22:53
Testseek has collected 7 expert reviews for Logitech EasyCall Desktop keyboard USB Black and the average expert rating is 84 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
84%
Source Review comments Score
expertreviews.co.uk
Updated:
2011-10-03 23:22:53
The EasyCall Desktop has a comfortable-to-use keyboard, a sleek speaker and a well-sculpted mouse. There are dedicated buttons on the keyboard and speaker, which acts as a speakerphone for making and answering Skype calls. Other buttons handle media...
100%
hwt.dk
Updated:
2011-10-03 23:22:53
Her har vi så endnu et af Logitechs tastatursæt, her er der dog noget mere med end der plejer at være. Sættet er optimeret til brugere af IP-telefoni, fx. Skype, hvorfor det kaldes Logitech Easycall Desktop. Der medfølger, udover lasermus og tastatu...
Bottom line Her efter et par uger har jeg vænnet mig til musen, der nu føles som den skal og tastaturet fungerer ligeledes efter vanlig Logitech-standard, så der er ikke, som sådan, noget at bemærke til den basale brug af sættet. Men lad os kaste os ud i den alv...
0%
Tweakup.dk
Updated:
2011-10-03 23:22:53
Endnu et produkt fra Logitech har ramt redaktionen. Vi skal denne gang kigge nærmere på et af deres disiderede kontor udstyr som har fået navnet EasyCall Desktop. Som navnet antyder så skulle det gøre hverdagen nemmere når man sidder foran skærmen...
0%
Howstuffworks.com
Updated:
2011-10-03 23:22:53
If theres a class of peripherals even more at the center of your computing experience than your monitor, its your input devices. Companies such as Logitech are making this even more the case with products like the EasyCall Desktop. In addition to bei...
Good Full-duplex speakerphone, cordless mouse and keyboard...
Bad Right-handed mouse, small Escape and Function keys...
Bottom line If theres a class of peripherals even more at the center of your computing experience than your monitor, its your input devices. Companies such as Logitech are making this even more the case with products like the EasyCall Desktop. In addition to be...
80%
gadgetspeak.com
Updated:
2011-10-03 23:22:53
Continuing to push the boundaries of keyboard/mouse functionality, Logitech has come up with a VoIP enhancement.
80%
pcfoster.pl
Updated:
2014-06-18 13:56:09
Ostatnio usłyszałem, że kolega kupuje „zestaw do rozmów przez Internet”. Trochę mnie to stwierdzenie rozbawiło, jednak również zaciekawiło. Myślicie, że warto wydać prawie 500zł, żeby mieć komfort użytkowania komputera oraz rozmów w sieci ? Na to i wiele...
0%
Show all
Customer service details
X