location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech Cordless Desktop® MX™ 3200 Laser keyboard Mouse included RF Wireless Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Cordless Desktop® MX™ 3200 Laser
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
967688-0403
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘Logitech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17466
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Logitech Cordless Desktop® MX™ 3200 Laser keyboard Mouse included RF Wireless Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - RF Wireless
  • - Mouse included
  • - Black
Warranty: 5-year limited hardware warranty.
Long product name Logitech Cordless Desktop® MX™ 3200 Laser keyboard Mouse included RF Wireless Black :
The long product name of Logitech Cordless Desktop® MX™ 3200 Laser keyboard Mouse included RF Wireless Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Cordless Desktop® MX™ 3200 Laser
More>>>
Logitech Cordless Desktop® MX™ 3200 Laser keyboard Mouse included RF Wireless Black:
The official description of Logitech Cordless Desktop® MX™ 3200 Laser keyboard Mouse included RF Wireless Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Command your Windows Vista™ PC with laser precision. Access all your multimedia and internet communications instantly, and join the Windows Vista™ party with DocFlip and dynamic search that finds anything, anywhere, anytime.

Comfort
Take it easy.
Integrated Soft-touch Palm Rest: Get extra support for your wrists.
Zero-Degree Tilt™: Reduce fatigue with a remarkably natural typing feel.
Sculpted Laser Mouse: Relax your hand on gently contoured sides and soft rubber grips.

Convenience
Simplify life.
Hassle-free Wireless: Plug and play right out of the box with the USB mini receiver.
One-Touch Controls: Access search, internet calling, music, video, email, and more.
Programmable Hotkeys: Easily set them to open favorite apps, sites or files.
Windows Vista™ Ready: Make the most of the Start key and handy DocFlip controls - also great with Windows®XP.
Power Management: Go longer with a low-battery light and auto-off.

Mouse Precision
Go exactly where you want to go.
Laser Engine: Get exceptional control in all applications on virtually any surface.
Tilt Wheel plus DocFlip™: Go side to side or in and out on photos and spreadsheets alike.

Short summary description Logitech Cordless Desktop® MX™ 3200 Laser keyboard Mouse included RF Wireless Black:
This short summary of the Logitech Cordless Desktop® MX™ 3200 Laser keyboard Mouse included RF Wireless Black data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech Cordless Desktop® MX™ 3200 Laser, Wireless, RF Wireless, Black, Mouse included

Long summary description Logitech Cordless Desktop® MX™ 3200 Laser keyboard Mouse included RF Wireless Black:
This is an auto-generated long summary of Logitech Cordless Desktop® MX™ 3200 Laser keyboard Mouse included RF Wireless Black based on the first three specs of the first five spec groups.

Logitech Cordless Desktop® MX™ 3200 Laser. Connectivity technology: Wireless, Device interface: RF Wireless. Product colour: Black. Mouse included

Keyboard
Connectivity technology *
Wireless
Device interface *
RF Wireless
Design
Product colour *
Black
Power
Battery type
AA
Mouse
Mouse included *
Yes
Mouse
Movement detection technology
Laser
Scroll
Yes
System requirements
Mac operating systems supported
No
Minimum system requirements
1 x USB
Other features
Internal
No
Compatible operating systems
Windows XP, Windows Vista
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 23:23:10
Uk has collected 13 expert reviews for Logitech Cordless Desktop® MX™ 3200 Laser keyboard Mouse included RF Wireless Black and the average expert rating is 82 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
82%
Source Review comments Score
pcauthority.com.au
Updated:
2011-11-05 13:27:14
A fine, fully-featured, high-end desktop set which is decent value at $130.
83%
atomicmpc.com.au
Updated:
2011-11-05 13:27:15
How do you improve a keyboard? According to some, keyboards reached their peak decades ago, when they were built like tanks. But manufacturers are still surprising us by adding extras you may or may not need.The MX 3200 is wireless, and transmits to a...
80%
Digitaltrends.com
Updated:
2011-10-03 23:23:10
The MX 3200 is Logitech’s latest wireless mouse and keyboard innovation, and like any Logitech device, has more buttons than an airplane cockpit. Don’t let that frighten you, though. The MX 3200, priced at $99, sports a lot of great features...
Good Easy installation No shortage of shortcuts Comfortable mouse...
Bad Keyboard feels mushy Most shortcuts are useless Mouse lags...
Bottom line There is no way around it: The MX 3200 was disappointing, plain and simple. We’ve fawned over the company’s products in the past, but this one fell short of our expectations for many reasons. From the squishy keyboard to the lagging mouse and...
60%
Howstuffworks.com
Updated:
2011-10-03 23:23:10
If you have made the transition to Windows Vista, you may want to pick up some peripherals that take advantage of the operating systems features. One example is Logitechs new combination, the Cordless Desktop MX 3200. With a cordless mouse and keyboa...
Good Cordless, Vista features, antimicrobial...
Bad Right-handed mouse, picks up dust and fingerprints quickly and easily...
Bottom line If you have made the transition to Windows Vista, you may want to pick up some peripherals that take advantage of the operating systems features. One example is Logitechs new combination, the Cordless Desktop MX 3200. With a cordless mouse and keybo...
80%
hardwarecentral.com
Updated:
2011-10-03 23:23:10
Its next to never that we give a product 15 of a possible 15 points in our HardwareCentral Intelligence score. It basically...
100%
legitreviews.com
Updated:
2011-10-03 23:23:10
With the advent of Windows Vista coming to a computer near you in the next few months, enthusiasts are preparing to upgrade their machines with “Vista Capable” hardware. Our friends at Logitech sent us one of their latest products, the Cordless Des...
Bottom line Being able to fully customize your mouse and keyboard is great, when you are able to do it with a solid wireless combo that has great gaming and multimedia performance for , it’s much, much better. Designed with Microsoft Windows Vista in mind, the...
0%