Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech Alto™ keyboard USB Black

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Alto™
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
967684-0403
Category
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types:- USB is the most modern. You can recognize it by the rectangular connector.- PS/2 connectors are round. This type of connection is fairly commonly used by PC's.- Bluetooth is another modern (wireless) connection method.
Keyboards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6442
This statistic is based on the 85032 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 83078 free Open Icecat users.
Info modified on: 24 Apr 2019 14:17:21
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 5-year
Long product name Logitech Alto™ keyboard USB Black :
The short editorial description of Logitech Alto™ keyboard USB Black

Alto™
More>>>
Logitech Alto™ keyboard USB Black:
The official marketing text of Logitech Alto™ keyboard USB Black as supplied by the manufacturer

Easy to set up, easy to store.
The Alto™ flips open for instant use on almost any flat surface, and folds down to a compact size for easy transport and storage. Also, the keyboard folds up over your notebook when in the stand to free up space.
One-touch hot keys
The easy-to-use media and volume controls give you instant access to your digital music. Additional hot keys provide quick access to your favorite applications, folders, and web pages.
Notebook display riser
Elevates and extends your notebook´s display to an optimal height and distance for viewing comfort. Helps you relax while making you more productive.
Multipurpose USB hub
Three high-speed USB 2.0 ports add instant connectivity for your favorite peripherals—including cordless mice, webcams, printers, and external drives.

Short summary description Logitech Alto™ keyboard USB Black:
This short summary of the Logitech Alto™ keyboard USB Black data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech Alto™, Wired, USB, Black

Long summary description Logitech Alto™ keyboard USB Black:
This is an auto-generated long summary of Logitech Alto™ keyboard USB Black based on the first three specs of the first five spec groups.

Logitech Alto™. Connectivity technology: Wired, Device interface: USB. Product colour: Black

Keyboard
Device interface *
The ports (sockets) where the device connects with other devices.
USB
Connectivity technology
Wired
Design
Product colour *
The colour e.g. red, blue, green, black, white.
Black
Mouse
Mouse included *
A mouse is included with this product.
No
Weight & dimensions
Keyboard dimensions (WxDxH)
427.8 x 486.1 x 22.2 mm
Other features
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Windows 2000, XP / Vista
Customer service details
X