Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech Cordless Desktop® LX 710 Laser keyboard RF Wireless Black

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Cordless Desktop® LX 710 Laser
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
967670-0403
Category
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types:- USB is the most modern. You can recognize it by the rectangular connector.- PS/2 connectors are round. This type of connection is fairly commonly used by PC's.- Bluetooth is another modern (wireless) connection method.
Keyboards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6293
This statistic is based on the 85540 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 83591 free Open Icecat users.
Info modified on: 22 Apr 2019 15:04:43
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 5-year warranty.
Long product name Logitech Cordless Desktop® LX 710 Laser keyboard RF Wireless Black :
The short editorial description of Logitech Cordless Desktop® LX 710 Laser keyboard RF Wireless Black

Cordless Desktop® LX 710 Laser
More>>>
Logitech Cordless Desktop® LX 710 Laser keyboard RF Wireless Black:
The official marketing text of Logitech Cordless Desktop® LX 710 Laser keyboard RF Wireless Black as supplied by the manufacturer

Focus on the fun. Edit photos precisely, access music quickly and set it all up easily. Enjoy it all with superior comfort and without wires.

Comfort
Take it easy.

Soft-Touch Surfaces: Reduce fatigue with support that’s smooth to the touch.
3-Way Adjustable Tilt Legs: Customize your keyboard angle.

Convenience
Simplify life.

Reliable Wireless: Enjoy fast 27 MHz wireless performance.
One-Touch Controls: Access music, video, volume, email, IM and more.
Programmable F-Keys: Easily set them to open favorite apps, sites or files.
Windows Vista™ Ready: Make the most of the Start key and handy DocFlip controls—also great with Windows® XP.

Mouse Precision
Go exactly where you want to go.

Laser Engine: Get accuracy in all applications on virtually any surface.
Tilt Wheel plus Zoom™: Go side to side or in and out on photos and spreadsheets alike.

Short summary description Logitech Cordless Desktop® LX 710 Laser keyboard RF Wireless Black:
This short summary of the Logitech Cordless Desktop® LX 710 Laser keyboard RF Wireless Black data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech Cordless Desktop® LX 710 Laser, Wireless, RF Wireless, Black, Mouse included

Long summary description Logitech Cordless Desktop® LX 710 Laser keyboard RF Wireless Black:
This is an auto-generated long summary of Logitech Cordless Desktop® LX 710 Laser keyboard RF Wireless Black based on the first three specs of the first five spec groups.

Logitech Cordless Desktop® LX 710 Laser. Connectivity technology: Wireless, Device interface: RF Wireless. Product colour: Black. Mouse included

Keyboard
Device interface *
The ports (sockets) where the device connects with other devices.
RF Wireless
Connectivity technology
Wireless
Design
Product colour *
The colour e.g. red, blue, green, black, white.
Black
Power
Battery type
Description of battery supplied with the product, such battery form factor (e.g. AA/AAA).
AA
Mouse
Mouse included *
A mouse is included with this product.
Yes
Mouse
Movement detection technology
Laser
Scroll
Move displayed text or graphics in a particular direction on a computer screen in order to view different parts of them.
Yes
System requirements
Mac operating systems supported
Mac operating systems e.g. OS X can be used with the device.
No
Other features
Internal
The product is built in.
No
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Windows XP / Windows Vista
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 23:22:12
Testseek has collected 8 expert reviews for Logitech Cordless Desktop® LX 710 Laser keyboard RF Wireless Black and the average expert rating is 84 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
84%
Source Review comments Score
expertreviews.co.uk
Updated:
2011-10-03 23:22:12
The LX710 is one of the four cheapest sets here, but it looks and feels more expensive. The wireless keyboard has a stiff base and textured rubber surround, which is comfortable to rest your wrists on. There are dedicated zoom and volume controls bu...
100%
gamezoom.net
Updated:
2011-10-03 23:22:12
Das bekannte Unternehmen Logitech präsentiert mit dem Cordless Desktop LX 710 Laser ein weiteres Maus-Tastatur-Kombi für den Office-Bereich. Eine ausgereifte Stromspartechnik, elegante Bauweise und hochwertige Verarbeitung zeichnen dieses Produkt aus...
Bottom line Mit dem Cordless Desktop LX 710 Laser Set präsentiert Logitech ein weiteres ausgereiftes Produkt für den Office-Bereich.Die elegante und umfangreiche Tastatur wurde solide verarbeitet und überzeugt darüber hinaus durch einen geringen Stromverbrauch.De...
80%
Tweakup.dk
Updated:
2011-10-03 23:22:12
Logitech har mange ting på programmet og der kommer hele tiden nyt fra dem. Vi har her på redaktionen modtaget dette allround tastatur med mus som er med deres laserteknologi. Sættet er fuldendt til billeder og musik og lasermusen skulle være...
0%
hwt.dk
Updated:
2011-10-03 23:22:12
Logitech Cordless Desktop LX710 Laser Logitech er en af de helt store producenter af tilbehør til computere, og de fleste af os har nok mindst ét produkt fra Logitech koblet til computeren, enten mus, tastatur, højttalere, webcam, headset eller noget...
Bottom line Det har generelt været en god oplevelse at have haft Logitech Cordless Desktop LX710 Laser til test. Det har været behageligt at bruge, og kvaliteten lever op til Logitechs sædvanlige standard. Det er et rimelig anonymt sæt uden at være kedeligt, det...
0%
gamepyre.com
Updated:
2011-10-03 23:22:12
Logitech is famous for its many varieties and types of PC peripherals, including keyboards, mice, speakers and many others products. Most of the time these folks make some pretty decent products and many people have flocked to the Logitech brand d...
Bottom line After the end of a month of using the Logitech LX710 Cordless Laser keyboard/Mouse combo, I think I have a very good grasp as to how well the product does or does not function, and my feeling are a mixed bag. On one hand the keyboard and the mouse bo...
0%
benchmarkreviews.com
Updated:
2011-10-03 23:22:12
Very few computer users can say that they do not have a personal preference when it comes to peripheral equipment. No matter what the circumstance, every person who has ever sat behind a computer decides within seconds if they either like or dislike t...
93%
modders-inc.com
Updated:
2011-10-03 23:22:12
Logitech has a wide variety of keyboard/mouse combos to choose from. They offer two Cordless Bluetooth versions and nine Cordless versions. Not long ago I looked at the MX 5000 Laser and Sheldog just took the diNovo Edge for a ride. Today we are g...
Good Slim Design, Great Look, Light Weight, Keys Action is Good, Easy to Install, Wireless Response is Good, Windows Vista™ Ready, Good Bang for the Buck...
Bad NonRechargeable Batteries, Forward and Back button location.
Bottom line The Logitech LX 710 Cordless Desktop is one of the better affordable combinations I have used. It offers several great features like the programmable function keys, slim design, light weight, and is Windows Vista™ ready. I seen no issues with...
80%
Show all
Customer service details
X