Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech Cordless Desktop® S 530 Laser for Mac® keyboard RF Wireless White

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Cordless Desktop® S 530 Laser for Mac®
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
967664-0403
Category
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types:- USB is the most modern. You can recognize it by the rectangular connector.- PS/2 connectors are round. This type of connection is fairly commonly used by PC's.- Bluetooth is another modern (wireless) connection method.
Keyboards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6958
This statistic is based on the 85082 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 83123 free Open Icecat users.
Info modified on: 04 May 2019 17:41:56
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 5-year warranty.
Long product name Logitech Cordless Desktop® S 530 Laser for Mac® keyboard RF Wireless White :
The short editorial description of Logitech Cordless Desktop® S 530 Laser for Mac® keyboard RF Wireless White

Cordless Desktop® S 530 Laser for Mac®
More>>>
Logitech Cordless Desktop® S 530 Laser for Mac® keyboard RF Wireless White:
The official marketing text of Logitech Cordless Desktop® S 530 Laser for Mac® keyboard RF Wireless White as supplied by the manufacturer

Expect the caliber of design and usability that perfectly complements your Mac. Enjoy incredible compatibility, comfort and control.

Convenience
Simplify Life.

One-Touch Mac Controls: Instantly access iTunes®, iPhoto®, Safari™, Mail and more.
USB Mini-receiver: Get reliable wireless in an instant, and remove the clutter of wires.
Power Management: Go longer with a low-battery light and auto-off.

Style
Because it matters.

Flatter Keyboard Design: Be slim, sleek and comfortable.
Silver and White Styling: Designed specifically for your Mac.
Integrated Controls: Instantly access iTunes® and iPhoto®.

Comfort
Take it easy.

Zero-Degree Tilt™: Reduce fatigue with a remarkably natural typing feel.
Sculpted Laser Mouse: Rest your hand on gently contoured sides and soft rubber grips.

Mouse Precision
Go exactly where you want to go.

Laser Engine: Get exceptional mouse control in all applications on virtually any surface.
Tilt Wheel plus Zoom™: Go side to side or in and out on photos and spreadsheets alike.

Short summary description Logitech Cordless Desktop® S 530 Laser for Mac® keyboard RF Wireless White:
This short summary of the Logitech Cordless Desktop® S 530 Laser for Mac® keyboard RF Wireless White data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech Cordless Desktop® S 530 Laser for Mac®, Wireless, RF Wireless, White, Mouse included

Long summary description Logitech Cordless Desktop® S 530 Laser for Mac® keyboard RF Wireless White:
This is an auto-generated long summary of Logitech Cordless Desktop® S 530 Laser for Mac® keyboard RF Wireless White based on the first three specs of the first five spec groups.

Logitech Cordless Desktop® S 530 Laser for Mac®. Connectivity technology: Wireless, Device interface: RF Wireless. Product colour: White. Mouse included

Keyboard
Device interface *
The ports (sockets) where the device connects with other devices.
RF Wireless
Connectivity technology
Wireless
Design
Product colour *
The colour e.g. red, blue, green, black, white.
White
Power
Battery type
Description of battery supplied with the product, such battery form factor (e.g. AA/AAA).
AA, AAA
Mouse
Mouse included *
A mouse is included with this product.
Yes
Mouse
Movement detection technology
Laser
Scroll
Move displayed text or graphics in a particular direction on a computer screen in order to view different parts of them.
Yes
System requirements
Mac operating systems supported
Mac operating systems e.g. OS X can be used with the device.
Yes
Other features
Minimum system requirements
1 x USB
Internal
The product is built in.
No
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Mac OS X 10.2.8
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 23:38:42
Testseek has collected 18 expert reviews for Logitech Cordless Desktop® S 530 Laser for Mac® keyboard RF Wireless White and the average expert rating is 81 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
81%
Source Review comments Score
macworld.co.uk
Updated:
2011-10-03 23:38:41
Logitech’s S530 is one of the more stylish keyboard and mouse combos, and its gleaming white-and-silver design will look good sitting alongside your Mac. It’s got all the usual features you’d expect – 12 programmable Function butto...
Good Stylish design...
Bad Expensive, unhelpful Help files...
Bottom line The S530 offers a design that compliments your Mac well, and it performs very well, but it does come at a price...
80%
expertreviews.co.uk
Updated:
2011-10-03 23:38:42
Logitechs S 530 is a Mac-compatible cordless keyboard and mouse set. The mouse is comfortable, but its tracking is occasionally slow and jerky, its designed for right-handed users and the volume control buttons are hard to press. The keyboard is r...
60%
techradar.com
Updated:
2011-10-03 23:38:42
No applicationspecific programming, Mouse is righthand only, Software doesn't yet support Intel Macs, Verdict, A great wireless solution with Macfocused shortcut buttons. Responsive and accurate.
Good Easy to set up, Very responsive, Great battery life...
Bad No application-specific programming, Mouse is right-hand only , Software doesnt yet support Intel Macs...
Bottom line Logitech hasnt just added the word Mac to its reasonably priced keyboard and mouse set; it has also delivered a true Apple-focused product. It has even put an Apple logo on the C key. The many shortcut buttons also relate directly to commonly used App...
80%
digitalartsonline.co.uk
Updated:
2011-10-03 23:38:42
The Cordless Desktop S530 is the first keyboard-&-mouse combo we’ve seen that’s aimed squarely at Mac-based designers, video editors, and animators. The bundle features a sleek keyboard with a stylish laser mouse, which both connect wirelessly...
90%
ukgamer.com
Updated:
2011-10-03 23:38:42
When thinking of accessories for your Macintosh, the keyboard and mouse doesnt really come high on the list, but here?s one that might change all that. After all, if youre a touch typist you dont even look at your keyboard and no one really looks at...
0%
pocket-lint.com
Updated:
2011-10-03 23:38:42
The Logitech keyboard is a very good edition to any Apple set up and will increase productivity for most users...
Good Comfortable to use, plenty of features, wireless...
Bad Not much...
Bottom line The Logitech keyboard is a very good edition to any Apple set up and will increase productivity for most users...
90%
theregister.co.uk
Updated:
2011-10-03 23:38:42
It's been some years since I used a desktop Mac so as a PowerBook user, I've grown accustomed to working on a flat keyboard without the benefits of a numeric pad and a full array of function keys. Having used Logitech's new wireless S530 keyboard and m...
Bottom line Logitech's Cordless Desktop S530 for Mac isn't the best looking keyboard and mouse set I've seen, and some elements - such as the nonetheless useful special-function keys - make it look cheaper than it is. But it works well, and Logitech's software ma...
75%
macgeneration.com
Updated:
2011-10-03 23:38:42
L'ère est au sans-fil. Fini ces câbles disgracieux qui courent du téléphone portable ou du Palm vers les Mac, l'heure est au Bluetooth. Surtout, on ne veut plus avoir ce geste agaçant à faire qui consiste à dégager le fil de la souris pris dans les pag...
Good Le design, L'ergonomie des deux accessoires, Les touches dédiées, L'autonomie...
Bad Pas de témoin lumineux pour les majuscules, Implique la "perte" d'un port USB...
90%
i4u.com
Updated:
2011-10-03 23:38:41
I recently upgraded my notebook to a MacBook and started the search for accessories to make working with the MacBook easier and more efficient. One of the items that caught my eye was the Logitech Cordless Desktop S 530 Laser for Mac. I like the keyboa...
Good Good typing feel, Shortcut keys to major Mac programs, Good wireless range...
Bad Full size design not ideal for life on the road...
Bottom line If you are looking for a full size keyboard and mouse combo for your MacBook or MacBook Pro for use at your desk, the Logitech Cordless Desktop S 530 Laser for Mac is fantastic. If you are looking for a keyboard to take with you on the road, the Logite...
85%
Techloop.net
Updated:
2011-10-03 23:38:41
The Logitech Coreless Desktop for Mac is a desktop designed with style in mind. The combo consists of a MX600 mouse and an S 530 keyboard redesigned to fit the style of the modern Macs.One of the first things you will notice is the amount of multimedi...
90%
macenstein.com
Updated:
2011-10-03 23:38:42
The Cordless Desktop S530 Laser for Mac is a solid and stylish wireless keyboard and mouse set loaded with many extras that should make it a strong contender for any Mac user in the market for such devices. As the two main links between you and your co...
0%
insidemacgames.com
Updated:
2011-10-03 23:38:42
Logitechs newest made-for-Mac wireless keyboard, the Cordless Desktop S 530 Laser, arrived at my office a few days ago. Excited at the prospect of lazing in my chair several meters from my MacBook Pro, effectively escaping the intense heat it creates...
70%
Howstuffworks.com
Updated:
2011-10-03 23:38:42
Macintosh owners dont often find input devices specifically designed for their systems. Usually, theyre plugging in USB mice and keyboards made for Windows machines and are forced to track down a Macintosh driver. Mac users can now rejoice. The styli...
Good Stylish design, comfortable, can take mouse on the road...
Bad Mouse for right-handers only...
Bottom line Macintosh owners dont often find input devices specifically designed for their systems. Usually, theyre plugging in USB mice and keyboards made for Windows machines and are forced to track down a Macintosh driver. Mac users can now rejoice. The styl...
80%
macnn.com
Updated:
2011-10-03 23:38:42
I’m a sucker for products that work as advertised. The beauty is that you know what to expect going in, and there are no nasty surprises or “gotchas.” Logitech’s Cordless Desktop S530 Laser is one of those products. And I’m pleased to say it’s earned a...
Good easy installation, cordless operation, one-button access to multiple functions, multi-function mouse...
Bad no keyboard USB ports, mouse does not configure for lefthanded mouse users, levered keyboard can present users with wrist pain...
Bottom line I’m a sucker for products that work as advertised. The beauty is that you know what to expect going in, and there are no nasty surprises or “gotchas.” Logitech’s Cordless Desktop S530 Laser is one of those products. And I’m p...
80%
macnews.com
Updated:
2011-10-03 23:38:42
Logitech’s Cordless Desktop S 530 Laser, though awkwardly named, is an elegant wireless mouse-and-keyboard combo made specifically for Macs. In fact, the US$99.99 combo (which will henceforth be known simply as the Laser Combo in this review) is the...
90%
v3.co.uk
Updated:
2011-10-03 23:38:42
A good-value Mac wireless keyboard and mouse set thats on the button...
80%
mobilemag.com
Updated:
2011-10-03 23:38:42
I really don?t know what they were thinking when Logitech released the Cordless Desktop S 530 Laser for Mac. Sure it looks slim and sleek, matches your other mac white gear, even with some mini silver in it...
59%
mobilemag.com
Updated:
2016-12-29 19:56:16
I really don't know what they were thinking when Logitech released the Cordless Desktop S 530 Laser for Mac. Sure it looks slim and sleek, matches your other mac white gear, even with some mini silver in it. But the performance and functionality clearly m...
0%
Show all
Customer service details
X