location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech Value , black keyboard PS/2

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Value Keyboard, black
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
967648-0100
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘Logitech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 86769
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 05:35:24
The date of the most recent change of this product data-sheet in Icecat.
Long product name Logitech Value , black keyboard PS/2 :
The long product name of Logitech Value , black keyboard PS/2. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Logitech Value Keyboard, black, 104 keys
More>>>
Logitech Value , black keyboard PS/2:
The official description of Logitech Value , black keyboard PS/2 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Value Keyboard from Logitech has everything necessary to get the job done right the first time around. This 104 key model is very durable, and has a spill-proof and shock resistant design that is guaranteed to add years of life to this product. The extra secure key caps ensure maximum durability, and the convenient plug and play feature makes it ready to use just minutes after having it out of the box.

Short summary description Logitech Value , black keyboard PS/2:
This short summary of the Logitech Value , black keyboard PS/2 data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech Value Keyboard, black, Wired, PS/2, Black

Long summary description Logitech Value , black keyboard PS/2:
This is an auto-generated long summary of Logitech Value , black keyboard PS/2 based on the first three specs of the first five spec groups.

Logitech Value Keyboard, black. Connectivity technology: Wired, Device interface: PS/2, Keyboard number of keys: 104. Product colour: Black

Keyboard
Connectivity technology *
Wired
Device interface *
PS/2
Keyboard number of keys
104
Design
Product colour *
Black
System requirements
Mac operating systems supported
No
Minimum system requirements
IBM PS/2
Other features
Compatibility
PC
Internal
No
Compatible operating systems
Windows 3.1, 95, 98, NT, 4.0, XP
I/O ports
6 pin mini-DIN (PS/2)
Brand Image Product code Product Stock Price from
Logitech Deluxe USB Black keyboard QWERTY Logitech Deluxe USB Black keyboard QWERTY
(show image)
967647-0100 Deluxe USB Keyboard Black 0.00
(excl. VAT)
0 (incl. VAT)
Logitech Internet Pro keyboard USB + PS/2 QWERTY Black Logitech Internet Pro keyboard USB + PS/2 QWERTY Black
(show image)
967450-1123 Internet Pro Keyboard 0.00
(excl. VAT)
0 (incl. VAT)
Logitech Deluxe keyboard PS/2 QWERTY Black Logitech Deluxe keyboard PS/2 QWERTY Black
(show image)
967447-1100 Deluxe Keyboard 0.00
(excl. VAT)
0 (incl. VAT)
Logitech UltraX Media Desktop Cordless Mice & , BE, 5pk keyboard RF Wireless Logitech UltraX Media Desktop Cordless Mice & , BE, 5pk keyboard RF Wireless
(show image)
967498-0123?KIT UltraX Media Desktop Cordless Mice & Keyboard, BE, 5pk 0.00
(excl. VAT)
0 (incl. VAT)