location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech Deluxe 250 keyboard PS/2 White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Deluxe 250 Keyboard
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
967641-0102
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘Logitech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 43463
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Mar 2019
Product end of life date
Long product name Logitech Deluxe 250 keyboard PS/2 White :
The long product name of Logitech Deluxe 250 keyboard PS/2 White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Deluxe 250 Keyboard
More>>>
Logitech Deluxe 250 keyboard PS/2 White:
The official description of Logitech Deluxe 250 keyboard PS/2 White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Deluxe 250 Keyboard series is the best in its class; combining cost-effectiveness with sturdy and durable construction. It features an industry standard key layout with spill-resistant design. Full-size F-keys make it ideal for businesses whose operations require the use of keyboard templates. Simple to install; it’s fully functional without having to load any additional drivers. A choice of either PS/2 or USB versions means flexibility to suit system requirements. Its commercial brown-box package makes it ideal for system builders who wish to bundle a durable entry-level keyboard, or for use as a replacement product in a corporate environment.

Short summary description Logitech Deluxe 250 keyboard PS/2 White:
This short summary of the Logitech Deluxe 250 keyboard PS/2 White data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech Deluxe 250 Keyboard, Wired, PS/2, White

Long summary description Logitech Deluxe 250 keyboard PS/2 White:
This is an auto-generated long summary of Logitech Deluxe 250 keyboard PS/2 White based on the first three specs of the first five spec groups.

Logitech Deluxe 250 Keyboard. Connectivity technology: Wired, Device interface: PS/2. Cable length: 1.8 m. Product colour: White

Keyboard
Connectivity technology *
Wired
Device interface *
PS/2
Certification
RoHS
Design
Product colour *
White
Features
Cable length
1.8 m
Mouse
Mouse included *
No
Packaging data
Package length
3.8 cm
Package width
194 mm
Package height
494 mm
Other features
Compatible operating systems
Windows 2000, Windows XP, Windows Vista
Packaging tare weight
0.910 kg