location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech UltraX Media keyboard RF Wireless QWERTY

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
UltraX Media Keyboard
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
967568-0403
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘Logitech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 28676
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name Logitech UltraX Media keyboard RF Wireless QWERTY :
The long product name of Logitech UltraX Media keyboard RF Wireless QWERTY. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

UltraX Media Keyboard
More>>>
Logitech UltraX Media keyboard RF Wireless QWERTY:
The official description of Logitech UltraX Media keyboard RF Wireless QWERTY as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Now available in a fresh design, the Ultra-X™ Media Keyboard delivers the ultimate look, feel, and design to any personal computer system. The keyboard works seamlessly with Windows® XP and includes all the standard keys and just the most commonly-used hot keys for extra simplicity; just connect the keyboard to the PC and all the hot key features work instantly! It's that simple!

A flat profile and flat notebook-style keys provide an exceptional typing experience and comfort for prolonged daily use.

Short summary description Logitech UltraX Media keyboard RF Wireless QWERTY:
This short summary of the Logitech UltraX Media keyboard RF Wireless QWERTY data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech UltraX Media Keyboard, Wireless, RF Wireless, QWERTY

Long summary description Logitech UltraX Media keyboard RF Wireless QWERTY:
This is an auto-generated long summary of Logitech UltraX Media keyboard RF Wireless QWERTY based on the first three specs of the first five spec groups.

Logitech UltraX Media Keyboard. Connectivity technology: Wireless, Device interface: RF Wireless, Keyboard layout: QWERTY. Cable length: 1.85 m

Keyboard
Connectivity technology *
Wireless
Device interface *
RF Wireless
Keyboard layout *
QWERTY
Features
Cable length
1.85 m
Plug and Play
Yes
Mouse
Mouse included *
No
System requirements
Mac operating systems supported
No
Minimum system requirements
USB
Weight & dimensions
Keyboard dimensions (WxDxH)
475 x 195 x 30 mm
Keyboard weight
1.03 kg
Other features
Compatible operating systems
Windows 2000, XP
I/O ports
USB
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 23:21:02
Uk has collected 2 expert reviews for Logitech UltraX Media keyboard RF Wireless QWERTY but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%