Logitech logo

Logitech UltraX Media Layout Belgian keyboard USB AZERTY Silver

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
41529
Info modified on:
24 Apr 2019, 14:13:14
End of life date:
31 Mar 2019
Long product name Logitech UltraX Media Layout Belgian keyboard USB AZERTY Silver:

Logitech® UltraX™ Media Keyboard, BE Layout

Logitech UltraX Media Layout Belgian keyboard USB AZERTY Silver:

Maximum productivity without extra software
Now available in a fresh design, the Ultra-X™ Media Keyboard delivers the ultimate look, feel, and design to any personal computer system. The keyboard works seamlessly with Windows® XP and includes all the standard keys and just the most commonly-used hot keys for extra simplicity; just connect the keyboard to the PC and all the hot key features work instantly! It's that simple!

A flat profile and flat notebook-style keys provide an exceptional typing experience and comfort for prolonged daily use.

Short summary description Logitech UltraX Media Layout Belgian keyboard USB AZERTY Silver:

Logitech UltraX Media Keyboard Layout Belgian, Wired, USB, AZERTY, Silver

Long summary description Logitech UltraX Media Layout Belgian keyboard USB AZERTY Silver:

Logitech UltraX Media Keyboard Layout Belgian. Connectivity technology: Wired, Device interface: USB, Keyboard layout: AZERTY. Cable length: 1.85 m. Product colour: Silver

Specs
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.