Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech Value , BE keyboard PS/2 Gray

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Value Keyboard, BE
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
967567-1123
Category
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types:- USB is the most modern. You can recognize it by the rectangular connector.- PS/2 connectors are round. This type of connection is fairly commonly used by PC's.- Bluetooth is another modern (wireless) connection method.
Keyboards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byLogitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9635
This statistic is based on the 90357 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88327 free Open Icecat users.
Info modified on: 24 Apr 2019 14:13:50
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3-years limited hardware warranty
Long product name Logitech Value , BE keyboard PS/2 Gray :
The short editorial description of Logitech Value , BE keyboard PS/2 Gray

Value Keyboard, BE
More>>>
Logitech Value , BE keyboard PS/2 Gray:
The official marketing text of Logitech Value , BE keyboard PS/2 Gray as supplied by the manufacturer

The Value Keyboard series is the best in its class, combining cost-effectiveness with robust construction, making it ideal for high activity environments. The spill-resistant design copes easily with minor spillages. Industry standard layout means full compatibilty, and a high degree of user familiarity. The keyboard comes with no logo on the top case, ideal for generic PC needs, but is fully backed up by Logitech's 3-year OEM warranty. Simple to install; it’s fully functional without having to load any additional drivers. OEM pack available in black or white colour versions, with PS/2 connector.

Short summary description Logitech Value , BE keyboard PS/2 Gray:
This short summary of the Logitech Value , BE keyboard PS/2 Gray data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech Value Keyboard, BE, Wired, PS/2, Gray

Long summary description Logitech Value , BE keyboard PS/2 Gray:
This is an auto-generated long summary of Logitech Value , BE keyboard PS/2 Gray based on the first three specs of the first five spec groups.

Logitech Value Keyboard, BE. Connectivity technology: Wired, Device interface: PS/2, Keyboard number of keys: 104. Cable length: 1.8 m. Product colour: Gray

Keyboard
Device interface *
The ports (sockets) where the device connects with other devices.
PS/2
Keyboard number of keys
104
Connectivity technology
The technology that enables connectivity of the device, e.g. wired or wireless.
Wired
Design
Product colour *
The colour e.g. red, blue, green, black, white.
Gray
Ergonomics
Cable length
How long the cable is.
1.8 m
Mouse
Mouse included *
A mouse is included with this product.
No
System requirements
Mac operating systems supported
Mac operating systems e.g. OS X can be used with the device.
No
Weight & dimensions
Keyboard dimensions (WxDxH)
488 x 212 x 5 mm
Keyboard weight
970 g
Other features
Internal
The product is built in.
No
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Windows 3.1, 95, 98, NT, 4.0, XP
Customer service details
X