location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech diNovo™ Media Desktop® Laser keyboard Mouse included Bluetooth

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
diNovo™ Media Desktop® Laser
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
967562
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘Logitech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10619
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3-year warranty
Long product name Logitech diNovo™ Media Desktop® Laser keyboard Mouse included Bluetooth :
The long product name of Logitech diNovo™ Media Desktop® Laser keyboard Mouse included Bluetooth. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

diNovo™ Media Desktop® Laser
More>>>
Logitech diNovo™ Media Desktop® Laser keyboard Mouse included Bluetooth:
The official description of Logitech diNovo™ Media Desktop® Laser keyboard Mouse included Bluetooth as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Add some sophistication to your surroundings with this award-winning design, and experience a performance revolution with the rechargeable MX Laser Mouse. Enjoy Bluetooth® Wireless Technology compatibility to bring all your favorite components together.

Convenience

Simplify life.

- Detached Customizable MediaPad™: Use as a remote control for PC images, video, music, websites and more.
- Rechargeable Laser Mouse: Always be ready to work or play, and go longer between charges.
- Customizable Hotkeys: Instantly access your favorite games, sites or files.
- Dedicated Search Buttons: Dive right into your files or favorite search engine.

Comfort

Reduce the fatigue and discomfort associated with repetitive motion.

- Unique, Ultra-flat Keyboard: Enjoy smooth, super-quiet performance while reducing stress.
- Sculpted Mouse: Settle into gently contoured sides and soft rubber grips.

Control

Go exactly where you want to go.

- State-of-the-Art Laser: Experience exceptional precision.
- Tilt Wheel Plus Zoom™: Go where you want to. Scroll side-to-side, and zoom in and out.
- Application Switch: Seamlessly switch, compare or cut and paste between programs.

Compatibility

Play well with others.

- Bluetooth® Wireless Technology: Synch up with your Bluetooth-enabled computer and phone.
- Windows Vista™ Ready: Enjoy Windows Vista™ Start key and Flip3D.

Short summary description Logitech diNovo™ Media Desktop® Laser keyboard Mouse included Bluetooth:
This short summary of the Logitech diNovo™ Media Desktop® Laser keyboard Mouse included Bluetooth data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech diNovo™ Media Desktop® Laser, Wireless, Bluetooth, Mouse included

Long summary description Logitech diNovo™ Media Desktop® Laser keyboard Mouse included Bluetooth:
This is an auto-generated long summary of Logitech diNovo™ Media Desktop® Laser keyboard Mouse included Bluetooth based on the first three specs of the first five spec groups.

Logitech diNovo™ Media Desktop® Laser. Connectivity technology: Wireless, Device interface: Bluetooth. Mouse included

Keyboard
Connectivity technology *
Wireless
Device interface *
Bluetooth
Bluetooth version
2.0+EDR
Power
Battery technology
Alkaline
Battery type
AA
Number of batteries supported
6
Mouse
Mouse included *
Yes
Mouse
Movement detection technology
Laser
Scroll
Yes
System requirements
Mac operating systems supported
No
Other features
Internal
No
Compatible operating systems
Windows XP (Home, Pro, Tablet, Media Center Edition), Vista
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 23:30:43
Uk has collected 7 expert reviews for Logitech diNovo™ Media Desktop® Laser keyboard Mouse included Bluetooth and the average expert rating is 72 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
72%
Source Review comments Score
ultimatepc-reviews.co.uk
Updated:
2011-10-03 23:30:42
PDF-file...
0%
pcadvisor.co.uk
Updated:
2011-10-03 23:30:43
The looks of the ultra-thin, angular keyboard and detached MediaPad, though stunning, are not what makes this combo irresistible. Neither is it the MX Laser mouse, though capable of capturing 5.8Mp (megapixels) of detail per second and tracking faste...
Bottom line The diNovo Media Desktop Laser is a marvellous invention. Never have we seen such a fully featured digital media set embedded in a keyboard for quick access. Prepare to splash serious cash, though - and buy some backup batteries because this will drai...
80%
goodgearguide.com.au
Updated:
2011-11-05 12:44:59
The diNovo Media Desktop Laser is one of the most feature packed keyboard and mouse packages on the market, but its not worth the asking price. If you want the best of the best, it is worth a look, but there are plenty of cheaper alternatives.
Good Design, comfort, looks, Bluetooth receiver acts as hub, MediaPad doubles as remote control...
Bad Price, software, setup, no caps lock light The Final Word The diNovo Media Desktop Laser is one of the most feature packed keyboard and mouse packages on the market, but its not worth the asking price. If you want the best of the best, it is worth a l...
Bottom line The diNovo Media Desktop Laser is one of the most feature packed keyboard and mouse packages on the market, but its not worth the asking price. If you want the best of the best, it is worth a look, but there are plenty of cheaper alternatives.
60%
about.com/compute
Updated:
2011-10-03 23:30:42
Features of the Logitech diNovo Media Desktop LaserMedia PadLogitech gave the diNovo a separate media pad to keep the keyboard dimensions small. However, to allow for full keyboard functionality and more they included a separate number pad that also ac...
70%
gadgetnutz.com
Updated:
2011-10-03 23:30:42
Logitech is known for its mice and keyboard combos and I recently got the chance to try the Logitech diNovo Media Desktop laser. Logitechs latest and greatest is a Bluetooth set that consists of 5 pieces and includes: The Media Pad, the diNovo keyboar...
0%
gadgetspeak.com
Updated:
2011-10-03 23:30:42
This Bluetooth keyboard and mouse set is stylish and offers that bit more for those who want the best on their desks.
76%
tweaknews.net
Updated:
2011-10-03 23:30:42
LOGITECH DINOVO BLUETOOTH LASER WIRELESS DESKTOP (29-12-2005) With the new diNovo, Logitech has taken an already great product and made it even better. Whether on an executive desk or the coffee table, the diNovos classic looks and outstanding feature...
Good Bluetooth (and hub), Great looks, Rich feature set, Remote media control, Easy setup, Good gaming performance, Comfortable and responsive, LCD info screen...
Bad Expensive...
Bottom line With the new diNovo, Logitech has taken an already great product and made it even better. Whether on an executive desk or the coffee table, the diNovos classic looks and outstanding feature set make it a good choice for the demanding user who wants...
0%