Logitech logo

Logitech diNovo Media Desktop Laser, Swiss keyboard Mouse included Bluetooth

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14780
Info modified on:
04 Apr 2019, 05:14:23
Warranty:
3-year
Long product name Logitech diNovo Media Desktop Laser, Swiss keyboard Mouse included Bluetooth:

diNovo Media Desktop Laser

Logitech diNovo Media Desktop Laser, Swiss keyboard Mouse included Bluetooth:

The diNovo Media Desktop™ Laser is the most advanced desktop for today’s digital world. Its award-winning ultra-flat keyboard maximises comfort and quietness, while a matching MediaPad™ provides remote control of music or images on your PC. The MediaPad™ also acts as a numeric pad for easy data entry and integrates a calculator. Results can be pasted into any PC application. Ultra-fast Bluetooth® 2.0 provides an extended range of up to 20 m. It turns your PC into a wireless hub, enabling VoIP with a Bluetooth® headset, transfer of pictures from a Bluetooth® mobile phone, synchronisation of your Bluetooth® devices and more. A rechargeable MX Laser mouse delivers stunning performance and comfort and smart power management monitors battery levels.

Short summary description Logitech diNovo Media Desktop Laser, Swiss keyboard Mouse included Bluetooth:

Logitech diNovo Media Desktop Laser, Swiss, Wireless, Bluetooth, Mouse included

Long summary description Logitech diNovo Media Desktop Laser, Swiss keyboard Mouse included Bluetooth:

Logitech diNovo Media Desktop Laser, Swiss. Connectivity technology: Wireless, Device interface: Bluetooth. Mouse included

Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.