Logitech logo

Logitech diNovo™ Media Desktop™ Laser keyboard Bluetooth

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
30384
Info modified on:
04 Apr 2019, 05:14:23
Long product name Logitech diNovo™ Media Desktop™ Laser keyboard Bluetooth:

Logitech® diNovo™ Media Desktop™ Laser

Logitech diNovo™ Media Desktop™ Laser keyboard Bluetooth:

The Logitech® diNovo™ Media Desktop™ Laser is today's most advanced desktop for the digital world, with a sleek design that personalizes your workspace and transforms your whole computing experience.

Bluetooth® connectivity turns your PC into a wireless hub, making it easy to share data with other devices enabled with Bluetooth® technology, such as your mobile phone. The matching MediaPad™ gives you remote control over your entire media library, allowing you to enjoy music and images on your PC using the included Logitech Media Life™ software or Windows® XP Media Center Edition.

- Personalize your desk space with award-winning visual styling.
- Increase comfort and reduce stress on your wrists. Ultra-flat keyboard delivers smooth, super-quiet performance.
- Place your mouse closer to your keyboard for additional comfort and convenience.MediaPad™ remote commander can rest anywhere.
- Enjoy an ideal hand-fit with the MX™ Laser mouse's sculpted design. Storing your mouse in the rapid-charging base keeps it fresh and ready to go.
- Experience a performance revolution with the rechargeable MX Laser mouse. With 20x the tracking power of standard optical, the MX Laser mouse delivers record-setting performance on virtually any surface. The combination of 800-dpi resolution and 5.8-Megapixel image processing delivers phenomenal precision and speed.
- Turn your PC into a Bluetooth hub. Connecting the Bluetooth Mini-Receiver to your PC lets you do voice over IP with a headset, transfer pictures from a mobile phone, listen to music through Bluetooth headphones and much more.
- Bring together your digital pictures, video clips and music playlists in a single interface. MediaPad Long Range Bluetooth remote commander serves as a numeric pad, a calculator or a PC remote control. It can be used to control media on your PC from anywhere in the room. Enjoy it with the included Logitech Media Life software.

Smart power management
An LED indicator lets you know when your mouse needs recharging. Storing the rechargeable MX Laser mouse in its rapid-charging base station helps keep the mouse fresh and ready to go.

Bluetooth® 2.0 Wireless technology
Now with Enhanced Data Rate, to provide three times the speed of previous Bluetooth revisions. Extended range of up to 60 feet means virtually no interference from other devices.

Short summary description Logitech diNovo™ Media Desktop™ Laser keyboard Bluetooth:

Logitech diNovo™ Media Desktop™ Laser, Wireless, Bluetooth

Long summary description Logitech diNovo™ Media Desktop™ Laser keyboard Bluetooth:

Logitech diNovo™ Media Desktop™ Laser. Connectivity technology: Wireless, Device interface: Bluetooth

Specs
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.