Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech Media keyboard PS/2 Black

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Media Keyboard
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
967560-0111
Category
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types:- USB is the most modern. You can recognize it by the rectangular connector.- PS/2 connectors are round. This type of connection is fairly commonly used by PC's.- Bluetooth is another modern (wireless) connection method.
Keyboards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5685
This statistic is based on the 85112 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 83156 free Open Icecat users.
Info modified on: 04 Apr 2019 08:00:14
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 5-year limited warranty.
Long product name Logitech Media keyboard PS/2 Black :
The short editorial description of Logitech Media keyboard PS/2 Black

Media Keyboard
More>>>
Logitech Media keyboard PS/2 Black:
The official marketing text of Logitech Media keyboard PS/2 Black as supplied by the manufacturer

Accomplish your everyday tasks and special projects with enjoyment and ease. Access music, internet and navigation directly from this stylish, streamlined design.

Comfort
Take it easy.

Zero-Degree Tilt™: Enjoy a remarkably natural typing feel.
Flush Controls: Reach elegant one-touch controls without lifting a finger.

Convenience
Fit it into real life.

One-Touch Controls: Access music, video, volume, email, internet, and more.
Programmable F-Keys: Easily set them to open favorite apps, sites or files.

Short summary description Logitech Media keyboard PS/2 Black:
This short summary of the Logitech Media keyboard PS/2 Black data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech Media Keyboard, Wired, PS/2, Black

Long summary description Logitech Media keyboard PS/2 Black:
This is an auto-generated long summary of Logitech Media keyboard PS/2 Black based on the first three specs of the first five spec groups.

Logitech Media Keyboard. Connectivity technology: Wired, Device interface: PS/2, Keyboard number of keys: 104. Product colour: Black

Keyboard
Device interface *
The ports (sockets) where the device connects with other devices.
PS/2
Keyboard number of keys
104
Connectivity technology
Wired
Design
Product colour *
The colour e.g. red, blue, green, black, white.
Black
Ergonomics
Plug and Play
Indicates whether this product supports is "plug and play". Plug and play is hardware or software that, after being installed ("plugged in"), can immediately be used ("played with"), as opposed to hardware or software which requires configuration.
Yes
Mouse
Mouse included *
A mouse is included with this product.
No
System requirements
Mac operating systems supported
Mac operating systems e.g. OS X can be used with the device.
No
Other features
Compatibility
The other products, software and hardware this product can be used with.
PC
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Windows 98, 98SE, 2000, Me, XP, Vista
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 10:11:10
Testseek has collected 1 expert review for Logitech Media keyboard PS/2 Black but no overall score was given. Click below and use Testseek to find all ratings, product awards and conclusions.
0%
Source Review comments Score
hardwarecentral.com
Updated:
2017-03-01 10:11:10
You change your toothbrush. You change your tires. You even retire a favorite easy chair when one too many springs poke through the stuffing. But have you changed your PCs keyboard? You know, that battered old thing with years worth of crumbs and cof...
0%
Customer service details
X