location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech Cordless Desktop® MX™ 5000 Laser keyboard Mouse included Bluetooth Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Cordless Desktop® MX™ 5000 Laser
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
967558-0403
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘Logitech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9904
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Logitech Cordless Desktop® MX™ 5000 Laser keyboard Mouse included Bluetooth Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Bluetooth
  • - Mouse included
  • - Black
Warranty: 3-year warranty.
Long product name Logitech Cordless Desktop® MX™ 5000 Laser keyboard Mouse included Bluetooth Black :
The long product name of Logitech Cordless Desktop® MX™ 5000 Laser keyboard Mouse included Bluetooth Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Cordless Desktop® MX™ 5000 Laser
More>>>
Logitech Cordless Desktop® MX™ 5000 Laser keyboard Mouse included Bluetooth Black:
The official description of Logitech Cordless Desktop® MX™ 5000 Laser keyboard Mouse included Bluetooth Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Save your smarts for your work and let this set do the rest. Have your PC send info back to you through the LCD keyboard display, and customize it to your needs with one-touch controls.

Ultimate Convenience
Simplify life.

Secure, Hassle-free Wireless: Plug and play right out of the box with SecureConnect™ technology.
Wireless Mini-Receiver: Use this hub featuring Bluetooth® technology for connecting VoIP headsets, mobile phone cameras, headphones and more.
One-Touch Media: Control music, video, internet and images.
LCD Keyboard Display: Get email notification, date, time and more at a glance.
Rechargeable Mouse: Go longer with a rapid-charging station and battery indicator light.

Extreme Precision
Go exactly where you want to go.

MX™ Laser Engine: Get record-setting mouse performance on virtually any surface.
Tilt Wheel plus Zoom™: Go side to side, plus zoom in and out from both the mouse and the keyboard.

Total Comfort
Take it easy.

Detachable Palm Rest: Get extra support for your wrists.
Zero-Degree Tilt™: Reduce fatigue with a remarkably natural typing feel.
Sculpted Laser Mouse: Relax your hand on gently contoured sides and soft rubber grips.

Short summary description Logitech Cordless Desktop® MX™ 5000 Laser keyboard Mouse included Bluetooth Black:
This short summary of the Logitech Cordless Desktop® MX™ 5000 Laser keyboard Mouse included Bluetooth Black data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech Cordless Desktop® MX™ 5000 Laser, Wireless, Bluetooth, Black, Mouse included

Long summary description Logitech Cordless Desktop® MX™ 5000 Laser keyboard Mouse included Bluetooth Black:
This is an auto-generated long summary of Logitech Cordless Desktop® MX™ 5000 Laser keyboard Mouse included Bluetooth Black based on the first three specs of the first five spec groups.

Logitech Cordless Desktop® MX™ 5000 Laser. Connectivity technology: Wireless, Device interface: Bluetooth. Product colour: Black. Mouse included

Keyboard
Connectivity technology *
Wireless
Device interface *
Bluetooth
Design
Product colour *
Black
Power
Battery technology
Lithium-Ion (Li-Ion)
Battery type
AA
Mouse
Mouse included *
Yes
Mouse
Movement detection technology
Laser
Scroll
Yes
System requirements
Mac operating systems supported
No
Minimum processor
Pentium
Minimum system requirements
1 x USB
Other features
Internal
No
Compatible operating systems
Windows XP
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 10:11:45
Uk has collected 20 expert reviews for Logitech Cordless Desktop® MX™ 5000 Laser keyboard Mouse included Bluetooth Black and the average expert rating is 71 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
71%
Source Review comments Score
expertreviews.co.uk
Updated:
2017-03-01 10:11:42
The Bluetooth MX5000 keyboard lacks the short key travel of Logitechs diNovo Media Desktop keyboard, but it is responsive. The touch-sensitive buttons and sliders for controlling your media player application are slick but easy to trigger by accide...
60%
goodgearguide.com.au
Updated:
2017-03-01 10:11:45
Wireless peripherals are all the rage these days. The last few generations of mice have been released in both wired and wireless versions, helping to foster the growing wireless consumer base for the time the shift to complete wireless technology is ev...
70%
about.com/compute
Updated:
2017-03-01 10:11:41
Features of the Logitech Cordless Desktop MX 5000 Laser LCD displayThe Logitech Cordless Desktop MX 5000 Laser keyboard has a cool LCD display that allows users to get information about things like IM notifications, email received, view application inf...
60%
bluetomorrow.com
Updated:
2017-03-01 10:11:42
LOGITECH CORDLESS DESKTOP® MX? 5000 LASER REVIEW Logitech, the industry leader in computer peripherals, offers a diverse selection of desktop keyboard and mouse combinations. As with most keyboard and mouse combinations these days, Logitechs selection...
0%
gadgetspeak.com
Updated:
2017-03-01 10:11:42
This is a cordless keyboard and mouse set from Logitech, however it contains a number of extras within the box.
76%
fastlanehw.com
Updated:
2017-03-01 10:11:42
In early April, we took a look at...
0%
Computerpoweruser.com
Updated:
2017-03-01 10:11:42
Cordless Desktop MX 5000 Laser $149 Logitech (510) 795-8500 www.logitech.com CPU Rating: 3.5 Specs: Bluetooth 2.0 receiver; rechargeable mouse; laser tracking technology; touch-sensitive multimedia controls; tilting scroll wheel; LCD keyboard display;...
70%
hardwarecentral.com
Updated:
2017-03-01 10:11:42
Logitechs Cordless Desktop MX5000 Laser ($150) bundles a Bluetooth wireless keyboard and mouse with a thumb-sized transceiver that plugs into a USB port. The latter gadget turns the keyboard into a Bluetooth 2.0 hub for swapping data with compatible d...
0%
Overclockersonline.net
Updated:
2017-03-01 10:11:42
$149.99 / 172.49 CAD (MSRP) Logitech is a 25-year old company that has been a major player in the input device market since 1981. To me, the name Logitech brings back nostalgic memories of gamepads and joysticks, and of course, keyboards and mice. Apart f...
Good Latest technology, Bluetooth 2.0EDR wireless with great range, Welldesigned keyboard layout, Keyboard features touchsensitive "media sliders" and builtin multifunctional LCD screen, Rechargeable, ergonomicallyadvanced laser mouse...
Bad Mouse is for righthanded users only...
Bottom line Coming from a regular, generic PS/2 keyboard and Microsoft basic USB optical mouse, I was amazed by the Logitech Cordless Desktop MX5000 Laser. It is such a big improvement that it is mind-boggling. The Bluetooth wireless technology coupled with amazin...
0%
bonafidereviews.com
Updated:
2017-03-01 10:11:44
Back in November of 2005 we reviewed the then top-of-the-line wireless keyboard and mouse set available from Logitech. We found the MX 3100 Keyboard and Mouse Duo, which features RF wireless technology, to be an overall great product. Today we are goi...
0%
virtual-hideout.net
Updated:
2017-03-01 10:11:44
Logitech has quite the selection of keyboard and mouse combinations, from those providing the most basic needs to those providing a dazzling array of features and functionality. An increasing majority of their line up is becoming cordless, and as this...
Bottom line The MX 5000 does not disappoint. While aimed at a business/professional market, it will work well with anyone who wants Bluetooth functionality and a great keyboard/mouse combination all in one package. The many extra features offered, such as the LCD...
0%
tweaknews.net
Updated:
2017-03-01 10:11:44
LOGITECH MX5000 LASER CORDLESS DESKTOP (28-11-2005) The recently released MX5000 laser cordless desktop were going to take a look at this time is the latest in a long list of Logitechs desktop products. With impressive specifications and an extensive...
Good Bluetooth (and hub), Great looks, Feature rich, Easy setup, Good gaming performance, Comfortable and responsive, LCD info screen, Touch pad volume and zoom...
Bottom line Logitech has done a good job with the MX5000. Availability is quite good at online retailers and the MX5000 can be had for as little as $110US. While not cheap, this is a pretty good value for this combo, considering its Bluetooth capabilities and r...
0%
thinkcomputers.org
Updated:
2017-03-01 10:11:44
The last time I took a look at a mouse / keyboard combo from Logitech was the MX 3000 Laser. Today we will be looking at an upgrade to the MX 3000, the MX 50000. The MX 5000 has a better mouse, better keyboard with more features, and something that I h...
Good Great Keyboard and Mouse, Battery Indicator on Mouse, Lots of function buttons, TouchSensitive Keys, Great software Included, Easy Installation, Rechargeable Mouse...
Bad LCD Not backlit...
Bottom line Overall this is a great combo. I love the feel of both the mouse and keyboard, which you do not find that often. Usually you like either the mouse or the keyboard, not both. Both the mouse and keyboard have added functions that you normally do not hav...
90%
HardCOREware.net
Updated:
2017-03-01 10:11:44
Introduction When we last looked at the MX3100 combo released but a few months ago, it represented a huge leap in performance from its predecessor, the MX Duo due to the introduction of the MX1000 Laser Mouse which at the time, had one of the highest r...
0%
modders-inc.com
Updated:
2017-03-01 10:11:45
A few months ago American Freak had the pleasure of taking a look at the Logitech Cordless Desktop MX 3100. Today Logitech has sent us one of their newest combos, the Logitech Cordless Desktop MX 5000. Two of the main things you will quickly notic...
Good Cordless design, Comfort and Size, Long List of Features, Easy Setup and Installation, LCD Display, HTPC Software Included.
Bad Occasional Lag (varied in tests), Software did not update to the latest.
Bottom line Overall I would say that the MX 5000 does what it is suppose to do. Every once in a while you might experience some minor lag issues with the response. As noted though, the different computer setups I tested with resulted in different outcomes. Th...
80%