Logitech logo

Logitech Cordless Desktop MX 5000 Laser BE keyboard RF Wireless AZERTY

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15139
Info modified on:
24 Apr 2019, 14:12:01
End of life date:
31 Mar 2019
Long product name Logitech Cordless Desktop MX 5000 Laser BE keyboard RF Wireless AZERTY:

Cordless Desktop MX 5000 Laser BE

Logitech Cordless Desktop MX 5000 Laser BE keyboard RF Wireless AZERTY:

Ordinary keyboards and mice only send information to your PC; the Logitech® Cordless Desktop® MX™ 5000 Laser, the world´s first intelligent desktop, also sends information back to you.

LCD keyboard display
Receive notification of new IM or email messages, view application information, check the date and time, or see caps lock status at a glance.

Touch-sensitive media controls
Glide to the desired volume or image size. Programmable smart keys launch your favorite applications, websites or folders.

Ready for Windows Media Center Edition 2005
The MX™ 5000 Laser works seamlessly with your Windows Media Center PC, allowing you to control your computer from up to 60 feet away.


One-touch synchronization with Bluetooth® phones
Synchronize your PC calendar and address book with your mobile phone or PDA.

Rechargeable MX™ Laser mouse
The rapid-charging base station ensures that your MX™ Laser mouse is always ready to go. The extended battery life enables you to work and play longer between charges.

Smart power management
Illuminated battery indicators on both the keyboard and mouse let you know when it's time to recharge.

Bluetooth® 2.0 Wireless technology with SecureConnect™ technology
Bluetooth® 2.0 with Enhanced Data Rate provides three times the speed of previous versions of Bluetooth® technology and an extended range of up to 60 feet — with virtually no interference from other devices.


It's the smart desktop that combines an LCD keyboard display, a high-speed Bluetooth® wireless hub with SecureConnect™ technology, the precision of a MX™ Laser mouse, and innovative touch-sensitive media controls. It keeps you connected, saves you time, and simplifies your life in ways you've never imagined.

- Experience a performance revolution with the rechargeable MX™ Laser mouse. With 20x the tracking power of standard optical, the MX™ Laser mouse delivers record-setting performance on virtually any surface.
- Turn your PC into a Bluetooth Hub. Connecting the Bluetooth® Mini-Receiver to your PC lets you do voice over IP with a headset, transfer pictures from a mobile phone, listen to music through Bluetooth® headphones and much more.
- Set it up quickly and easily. With Logitech´s new SecureConnect™ technology, your keyboard and mouse have been pre-paired to the wireless mini-receiver, providing a secure link with your computer so you can use everything right out of the box without hassle.

Short summary description Logitech Cordless Desktop MX 5000 Laser BE keyboard RF Wireless AZERTY:

Logitech Cordless Desktop MX 5000 Laser BE, Wireless, RF Wireless, AZERTY

Long summary description Logitech Cordless Desktop MX 5000 Laser BE keyboard RF Wireless AZERTY:

Logitech Cordless Desktop MX 5000 Laser BE. Connectivity technology: Wireless, Device interface: RF Wireless, Keyboard layout: AZERTY

Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.