Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech Cordless Desktop MX 5000 Laser, UK keyboard Bluetooth

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Cordless Desktop MX 5000 Laser, UK
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
967558-0120
Category
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types:- USB is the most modern. You can recognize it by the rectangular connector.- PS/2 connectors are round. This type of connection is fairly commonly used by PC's.- Bluetooth is another modern (wireless) connection method.
Keyboards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byLogitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10483
This statistic is based on the 90193 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88132 free Open Icecat users.
Info modified on: 24 Apr 2019 14:14:42
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3-year
Long product name Logitech Cordless Desktop MX 5000 Laser, UK keyboard Bluetooth :
The short editorial description of Logitech Cordless Desktop MX 5000 Laser, UK keyboard Bluetooth

Cordless Desktop MX 5000 Laser UK
More>>>
Logitech Cordless Desktop MX 5000 Laser, UK keyboard Bluetooth:
The official marketing text of Logitech Cordless Desktop MX 5000 Laser, UK keyboard Bluetooth as supplied by the manufacturer

The Cordless Desktop® MX 5000 Laser is the world’s first smart desktop. The keyboard's LCD lets you navigate media playlists or online radio stations, view time/date and more while awesome touch-sensitive media controls let you glide to exactly the desired volume or image size. Smart power management includes battery-level monitor and rechargeable mouse. This desktop makes your PC Bluetooth, letting you synchronise phone or PDA with your PC, enjoy VoIP with a Bluetooth headset and more. SecureConnect™ technology enables an instant secure link with your computer letting you use everything right out of the box without any hassles. Full product support.

Short summary description Logitech Cordless Desktop MX 5000 Laser, UK keyboard Bluetooth:
This short summary of the Logitech Cordless Desktop MX 5000 Laser, UK keyboard Bluetooth data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech Cordless Desktop MX 5000 Laser, UK, Wireless, Bluetooth, Mouse included

Long summary description Logitech Cordless Desktop MX 5000 Laser, UK keyboard Bluetooth:
This is an auto-generated long summary of Logitech Cordless Desktop MX 5000 Laser, UK keyboard Bluetooth based on the first three specs of the first five spec groups.

Logitech Cordless Desktop MX 5000 Laser, UK. Connectivity technology: Wireless, Device interface: Bluetooth. Mouse included

Keyboard
Device interface *
The ports (sockets) where the device connects with other devices.
Bluetooth
Connectivity technology
The technology that enables connectivity of the device, e.g. wired or wireless.
Wireless
Bluetooth version
The type of bluetooth technology in the product e.g. Bluetooth Smart (v4.0).
2.0+EDR
Ergonomics
Wireless range
20 m
Mouse
Mouse included *
A mouse is included with this product.
Yes
Movement detection technology
Laser
Other features
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Windows XP
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 23:35:12
Uk has collected 20 expert reviews for Logitech Cordless Desktop MX 5000 Laser, UK keyboard Bluetooth and the average expert rating is 71 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
71%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 23:35:12
Nl heeft 20 proffesionele recensies verzameld voor Logitech Cordless Desktop MX 5000 Laser, UK toetsenbord Bluetooth. Het gemiddelde van deze proffesionele recensies is 71 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
71%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 23:35:12
Fr a recueilli 20 avis d’experts pour Logitech Cordless Desktop MX 5000 Laser, UK clavier Bluetooth et la note moyenne est de 71 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
71%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 23:35:12
De hat 20 Expertenmeinungen über Logitech Cordless Desktop MX 5000 Laser, UK Tastatur Bluetooth eingeholt. Das duchschnittliche Epertenrating ist 71 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
71%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 23:35:12
Testseek ha raccolto 20 recensioni da parte di esperti per Logitech Cordless Desktop MX 5000 Laser, UK tastiera Bluetooth e la valutazione media da parte degli esperti è di 71 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
71%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 23:35:12
Es ha coleccionado 20 opiniones de expertos para Logitech Cordless Desktop MX 5000 Laser, UK teclado Bluetooth y la calificación media es 71 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
71%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 23:35:12
Dk har samlet 20 ekspertanmeldelser for Logitech Cordless Desktop MX 5000 Laser, UK tastatur Bluetooth og den gennemsnitlige ekspertbedømmelse er 71 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
71%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 23:35:12
Se har samlat in 20 experttester för Logitech Cordless Desktop MX 5000 Laser, UK tangentbord Bluetooth och det genomsnittliga betyget är 71 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
71%
Source Review comments Score
expertreviews.co.uk
Updated:
2011-10-03 23:34:53
The Bluetooth MX5000 keyboard lacks the short key travel of Logitechs diNovo Media Desktop keyboard, but it is responsive. The touch-sensitive buttons and sliders for controlling your media player application are slick but easy to trigger by accide...
60%
goodgearguide.com.au
Updated:
2011-11-05 13:44:09
Wireless peripherals are all the rage these days. The last few generations of mice have been released in both wired and wireless versions, helping to foster the growing wireless consumer base for the time the shift to complete wireless technology is ev...
70%
hwt.dk
Updated:
2011-10-03 23:34:57
Logitech er en storleverandør indenfor for smarte og brugbare ting til vores kære computere. De er meget kendte for deres mus, og selvfølgelig også tastatur. Dette kombineres mange gange i såkaldte kombisæt, og det er netop hvad Logitech Desktop MX500...
Bottom line Efter at have arbejdet med MX5000 sættet i 14 dages tid, så må jeg sige, at det er et super sæt. Det ligger prismæssigt under diNovo, som jo er topmodellen. Men MX5000 må være sættet lige under. Og den klarer opgaven ganske godt. Som nævnt i testen så...
76%
about.com/compute
Updated:
2011-10-03 23:34:49
Features of the Logitech Cordless Desktop MX 5000 Laser LCD displayThe Logitech Cordless Desktop MX 5000 Laser keyboard has a cool LCD display that allows users to get information about things like IM notifications, email received, view application inf...
60%
bluetomorrow.com
Updated:
2011-10-03 23:34:50
LOGITECH CORDLESS DESKTOP® MX? 5000 LASER REVIEW Logitech, the industry leader in computer peripherals, offers a diverse selection of desktop keyboard and mouse combinations. As with most keyboard and mouse combinations these days, Logitechs selection...
0%
gadgetspeak.com
Updated:
2011-10-03 23:34:51
This is a cordless keyboard and mouse set from Logitech, however it contains a number of extras within the box.
76%
fastlanehw.com
Updated:
2011-10-03 23:34:52
In early April, we took a look at...
0%
Computerpoweruser.com
Updated:
2011-10-03 23:34:54
Cordless Desktop MX 5000 Laser $149 Logitech (510) 795-8500 www.logitech.com CPU Rating: 3.5 Specs: Bluetooth 2.0 receiver; rechargeable mouse; laser tracking technology; touch-sensitive multimedia controls; tilting scroll wheel; LCD keyboard display;...
70%
hardwarecentral.com
Updated:
2011-10-03 23:34:55
Logitechs Cordless Desktop MX5000 Laser ($150) bundles a Bluetooth wireless keyboard and mouse with a thumb-sized transceiver that plugs into a USB port. The latter gadget turns the keyboard into a Bluetooth 2.0 hub for swapping data with compatible d...
0%
Overclockersonline.net
Updated:
2011-10-03 23:34:56
$149.99 / 172.49 CAD (MSRP) Logitech is a 25-year old company that has been a major player in the input device market since 1981. To me, the name Logitech brings back nostalgic memories of gamepads and joysticks, and of course, keyboards and mice. Apart f...
Good Latest technology, Bluetooth 2.0EDR wireless with great range, Welldesigned keyboard layout, Keyboard features touchsensitive "media sliders" and builtin multifunctional LCD screen, Rechargeable, ergonomicallyadvanced laser mouse...
Bad Mouse is for righthanded users only...
Bottom line Coming from a regular, generic PS/2 keyboard and Microsoft basic USB optical mouse, I was amazed by the Logitech Cordless Desktop MX5000 Laser. It is such a big improvement that it is mind-boggling. The Bluetooth wireless technology coupled with amazin...
0%
bonafidereviews.com
Updated:
2011-10-03 23:34:59
Back in November of 2005 we reviewed the then top-of-the-line wireless keyboard and mouse set available from Logitech. We found the MX 3100 Keyboard and Mouse Duo, which features RF wireless technology, to be an overall great product. Today we are goi...
0%
tweaknews.net
Updated:
2011-10-03 23:35:03
LOGITECH MX5000 LASER CORDLESS DESKTOP (28-11-2005) The recently released MX5000 laser cordless desktop were going to take a look at this time is the latest in a long list of Logitechs desktop products. With impressive specifications and an extensive...
Good Bluetooth (and hub), Great looks, Feature rich, Easy setup, Good gaming performance, Comfortable and responsive, LCD info screen, Touch pad volume and zoom...
Bottom line Logitech has done a good job with the MX5000. Availability is quite good at online retailers and the MX5000 can be had for as little as $110US. While not cheap, this is a pretty good value for this combo, considering its Bluetooth capabilities and r...
0%
thinkcomputers.org
Updated:
2011-10-03 23:35:07
The last time I took a look at a mouse / keyboard combo from Logitech was the MX 3000 Laser. Today we will be looking at an upgrade to the MX 3000, the MX 50000. The MX 5000 has a better mouse, better keyboard with more features, and something that I h...
Good Great Keyboard and Mouse, Battery Indicator on Mouse, Lots of function buttons, TouchSensitive Keys, Great software Included, Easy Installation, Rechargeable Mouse...
Bad LCD Not backlit...
Bottom line Overall this is a great combo. I love the feel of both the mouse and keyboard, which you do not find that often. Usually you like either the mouse or the keyboard, not both. Both the mouse and keyboard have added functions that you normally do not hav...
90%
HardCOREware.net
Updated:
2011-10-03 23:35:08
Introduction When we last looked at the MX3100 combo released but a few months ago, it represented a huge leap in performance from its predecessor, the MX Duo due to the introduction of the MX1000 Laser Mouse which at the time, had one of the highest r...
0%
virtual-hideout.net
Updated:
2014-03-31 04:46:55
Logitech has quite the selection of keyboard and mouse combinations, from those providing the most basic needs to those providing a dazzling array of features and functionality. An increasing majority of their line up is becoming cordless, and as this...
Bottom line The MX 5000 does not disappoint. While aimed at a business/professional market, it will work well with anyone who wants Bluetooth functionality and a great keyboard/mouse combination all in one package. The many extra features offered, such as the LCD...
0%
modders-inc.com
Updated:
2014-03-31 04:46:55
A few months ago American Freak had the pleasure of taking a look at the Logitech Cordless Desktop MX 3100. Today Logitech has sent us one of their newest combos, the Logitech Cordless Desktop MX 5000. Two of the main things you will quickly notic...
Good Cordless design, Comfort and Size, Long List of Features, Easy Setup and Installation, LCD Display, HTPC Software Included.
Bad Occasional Lag (varied in tests), Software did not update to the latest.
Bottom line Overall I would say that the MX 5000 does what it is suppose to do. Every once in a while you might experience some minor lag issues with the response. As noted though, the different computer setups I tested with resulted in different outcomes. Th...
80%
fz.se
Updated:
2011-10-03 23:35:09
Det ska vara Bluetooth nu för tiden - prylar som kommunicerar via radiovågor eller (flämt!) IR är gammal skåpmat och nu har varje mus- och tangentbordstillverkare av rang (bägge två, alltså) trådlösa paket att sälja. FZ har tagit en titt på lo...
0%
tek.no
Updated:
2011-10-03 23:34:58
Logitech setter sin ære i å ligge et hakk foran konkurrentene når det gjelder innovative produkter. Vi har sett mange nyvinninger fra Logitech de siste årene. Spesielt på musefronten har mange av disse endt opp som salgsuksesser. Dette er rett og slet...
Good God ergonomi, Praktisk med skjerm...
Bad Medieknappene og glidebryterne er vonde å bruke, Forsinkelse i bluetoothoverføring, Utradisjonell layout på en del knapper...
Bottom line Tastaturprodusentene av i dag ser ut til å ha skjønt ergonomi – men det er den stadige skiftende endringen av ekstrafunksjoner som ikke alltid er like vellykket. På MX5000 er det spesielt glidebryterne som rett og slett ikke fungerer tilfredsstillen...
0%
Show all
Customer service details
X