location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech Cordless Desktop® S 510 keyboard Mouse included RF Wireless

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Cordless Desktop® S 510
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
967557-0403
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘Logitech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 65200
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 08:00:14
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 5-year warranty.
Long product name Logitech Cordless Desktop® S 510 keyboard Mouse included RF Wireless :
The long product name of Logitech Cordless Desktop® S 510 keyboard Mouse included RF Wireless. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Cordless Desktop® S 510
More>>>
Logitech Cordless Desktop® S 510 keyboard Mouse included RF Wireless:
The official description of Logitech Cordless Desktop® S 510 keyboard Mouse included RF Wireless as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Fall even more in love with your flat screen. Enhance it with this stylish wireless set that provides optical accuracy and remarkable comfort.

Style
Because it matters.

Flatter Keyboard Design: Be slim, sleek and comfortable.
Silver and Black Styling: Complement your home or office.
Integrated Controls: Maintain that put-together look.

Convenience
Simplify life.
Reliable Wireless: Enjoy fast 27 MHz wireless performance.
One-Touch Controls: Access music, video, volume, email, internet and more.
Programmable F-Keys: Easily set them to open favorite apps, sites or files.
Power Management: Go longer with a low-battery light and auto-off.

Comfort
Take it easy.
Integrated Palm Rest: Get extra support for your wrists.
Zero-Degree Tilt™: Reduce fatigue with a remarkably natural typing feel.
Sculpted Mouse: Rest your hand on gently contoured sides and soft rubber grips.

Mouse Precision
Go exactly where you want to go.
Optical Engine: Enjoy smooth, precise accuracy.
Tilt Wheel plus Zoom™: Go side to side or in and out on photos and spreadsheets alike.

Short summary description Logitech Cordless Desktop® S 510 keyboard Mouse included RF Wireless:
This short summary of the Logitech Cordless Desktop® S 510 keyboard Mouse included RF Wireless data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech Cordless Desktop® S 510, Wireless, RF Wireless, Mouse included

Long summary description Logitech Cordless Desktop® S 510 keyboard Mouse included RF Wireless:
This is an auto-generated long summary of Logitech Cordless Desktop® S 510 keyboard Mouse included RF Wireless based on the first three specs of the first five spec groups.

Logitech Cordless Desktop® S 510. Connectivity technology: Wireless, Device interface: RF Wireless. Mouse included

Keyboard
Connectivity technology *
Wireless
Device interface *
RF Wireless
Power
Battery type
AA, AAA
Mouse
Mouse included *
Yes
Movement detection technology
Laser
Mouse
Scroll
Yes
System requirements
Mac operating systems supported
No
Minimum processor
Pentium
Other features
Internal
No
Compatible operating systems
Windows 98, 2000, ME, XP, Vista
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 23:25:44
Uk has collected 12 expert reviews for Logitech Cordless Desktop® S 510 keyboard Mouse included RF Wireless and the average expert rating is 81 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
81%
Source Review comments Score
overclockersclub.com
Updated:
2014-12-18 02:44:20
Logitech is one of the best known companies when it comes to computer peripherals such as keyboards and mice. Founded in 1981 and being in business for over 25 years, it comes as no surprise that their products are well built. The Logitech Cordless Des...
Good Keyboard and remote of excellent quality, Ambidextrous mouse design, Wireless, Batteries included, Batteries last up to months, Sleek, light and great looking, MediaLife and SetPoint software is excellent...
Bad Horrible mouse design in terms of comfort, Average mouse performance...
Bottom line The Logitech Cordless Desktop S 510 Media Remote was designed with HTPCs in mind. As a whole, it stood up to its promises quite well. The Media Remote and the S 510 cordless keyboard are very well designed, aesthetically pleasing and fully functional...
0%
techtree.com
Updated:
2011-10-03 23:25:43
Just two weeks ago, we had configured a low-end HTPC. Though, we had included a very expensive input device, the Logitech Cordless Desktop S510 Media Remote in it. Today, lets take a look at why we included this particular device in the HTPC configura...
Good Sleek and sexy looks, Feature-rich, MediaLife Software...
Bad Expensive, Not a high-end mouse...
Bottom line The Medialife software bundled along, is a good media center software. It is nowhere near BeyondTV, but good enough for basic users. Here are some screenshots.
80%
techgage.com
Updated:
2011-10-03 23:25:43
Logitech is a name I have personally come to trust over recent years. I have used many products by them, and have never had anything terrible to say about any of them. Its evident that they make sure that their products meet high standards, because t...
Good Sleek design and comfortable, Remote is intuitive and easy to use, Everythings cordless!, Great price-point (SRP $99US)...
Bad Mouse design could be better, Keyboard has no scroll wheel, Have something you want to say on the review? We know you have an opinion, so please feel free to post your thoughts in our related review thread. You do not have to register to post, but it is e...
Bottom line To be straight to the point... this is a fantastic set. I didnt originally expect that Id like it so much, especially since I do not run an HTPC. After using the set though, it almost inspires me to get one, because this is a perfect addition. The ke...
90%
pcmag.com
Updated:
2011-10-03 23:25:43
Getting equally high marks for usefulness and style is the Logitech Cordless Desktop S510 Media Remote. The keyboard has a built-in wrist rest, a comfortable flat shape (with a satisfying 3.2mm key travel), and media keys on the left and right sides, w...
70%
v3.co.uk
Updated:
2011-10-03 23:25:43
Stylish keyboard set that?s loaded with multimedia features...
100%