Cordless Desktop S 510
Fall even more in love with your flat screen. Enhance it with this stylish wireless set that provides optical accuracy and remarkable comfort.
Style
Because it matters.
Flatter Keyboard Design: Be slim, sleek and comfortable.
Silver and Black Styling: Complement your home or office.
Integrated Controls: Maintain that put-together look.
Convenience
Simplify life.
Reliable Wireless: Enjoy fast 27 MHz wireless performance.
One-Touch Controls: Access music, video, volume, email, internet and more.
Programmable F-Keys: Easily set them to open favorite apps, sites or files.
Power Management: Go longer with a low-battery light and auto-off.
Comfort
Take it easy.
Integrated Palm Rest: Get extra support for your wrists.
Zero-Degree Tilt™: Reduce fatigue with a remarkably natural typing feel.
Sculpted Mouse: Rest your hand on gently contoured sides and soft rubber grips.
Mouse Precision
Go exactly where you want to go.
Optical Engine: Enjoy smooth, precise accuracy.
Tilt Wheel plus Zoom™: Go side to side or in and out on photos and spreadsheets alike.
Logitech Cordless Desktop S 510, Wireless, RF Wireless, Mouse included
Logitech Cordless Desktop S 510. Connectivity technology: Wireless, Device interface: RF Wireless. Mouse included