location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech Cordless Desktop MX 3000 Laser keyboard Mouse included RF Wireless

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Cordless Desktop MX 3000 Laser
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
967530-0403
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘Logitech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 56148
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 08:00:14
The date of the most recent change of this product data-sheet in Icecat.
Long product name Logitech Cordless Desktop MX 3000 Laser keyboard Mouse included RF Wireless :
The long product name of Logitech Cordless Desktop MX 3000 Laser keyboard Mouse included RF Wireless. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Cordless Desktop MX 3000 Laser
More>>>
Logitech Cordless Desktop MX 3000 Laser keyboard Mouse included RF Wireless:
The official description of Logitech Cordless Desktop MX 3000 Laser keyboard Mouse included RF Wireless as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Control music or video playback, including playlist shuffle, right from your keyboard with the one-touch media buttons, or use the two-handed navigation controls to scroll and zoom spreadsheets, images and large documents.

SecureConnect™ Technology
Pre-connected keyboard and mouse for hassle-free set-up and enhanced security, letting you use everything right out of the box without any worry or hassle.

State-of-the-art laser technology
Provides unmatched precision and control on surfaces where ordinary optical mice can't go. The unique tilt wheel allows vertical and horizontal scrolling, and CruiseControl™ lets you scroll long lists quickly.

Music controls
Control music or video playback, including playlist shuffle, right from your keyboard. Convenient Internet Back and Close Application buttons make navigating the Web easy.

Advanced media and navigation controls
Zoom in and out easily, and return to 100% with a single touch. The Zero-Degree Tilt keyboard design delivers a superior level of comfort without changing the way you work.

Enjoy cordless freedom and laser performance. The Cordless Desktop® MX3000 Laser offers unmatched precision and comfort on surfaces where ordinary optical mice can't go. SecureConnect™ wireless technology and extended battery life add the finishing touches to a desktop that will make using your computer more personal and more exciting.

Enjoy world-class comfort featuring a Zero-Degree Tilt™ keyboard design.
- Experience powerful two-handed navigation. With scroll and zoom controls on both keyboard and mouse, your right and left hands can work together to make using your computer more convenient, more efficient, and more comfortable. For example, you can zoom into an image with one hand, while simultaneously scrolling with the other— in any direction.
- Bring your music, photos and videos together in a single interface with Logitech Media Life™ software
- Know when it's time to replace your batteries. Sophisticated battery management technologies mean that your batteries will last up to 6 months. The keyboard and mouse both include convenient LED battery level indicators that give approximately ten days notice before your batteries need changing.
- Enjoy horizontal and vertical scrolling and full zoom control. Use the forward/back buttons to quickly browse web sites and large documents, or customize the controls to fit your needs.
- Use everything right out of the box without any worry or hassle. With Logitech's new SecureConnect™ technology, your wireless keyboard and mouse have been pre-connected to the receiver, providing a secure link with your computer.

Short summary description Logitech Cordless Desktop MX 3000 Laser keyboard Mouse included RF Wireless:
This short summary of the Logitech Cordless Desktop MX 3000 Laser keyboard Mouse included RF Wireless data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech Cordless Desktop MX 3000 Laser, Wireless, RF Wireless, Mouse included

Long summary description Logitech Cordless Desktop MX 3000 Laser keyboard Mouse included RF Wireless:
This is an auto-generated long summary of Logitech Cordless Desktop MX 3000 Laser keyboard Mouse included RF Wireless based on the first three specs of the first five spec groups.

Logitech Cordless Desktop MX 3000 Laser. Connectivity technology: Wireless, Device interface: RF Wireless. Mouse included

Keyboard
Connectivity technology *
Wireless
Device interface *
RF Wireless
Power
Battery type
AA
Number of batteries supported
4
Mouse
Mouse included *
Yes
Mouse
Movement detection technology
Laser
Scroll
Yes
System requirements
Mac operating systems supported
No
Minimum processor
Pentium
Minimum system requirements
1xUSB / 2xPS/2 CD-ROM
Other features
Compatible operating systems
Windows 98, 2000, Me, XP