location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech Standard Plus keyboard PS/2 QWERTY Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Standard Keyboard Plus
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
967529-0403
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘Logitech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 19237
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Logitech Standard Plus keyboard PS/2 QWERTY Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PS/2
  • - QWERTY
  • - Black
Warranty: 2-year limited warranty.
Long product name Logitech Standard Plus keyboard PS/2 QWERTY Black :
The long product name of Logitech Standard Plus keyboard PS/2 QWERTY Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Standard Keyboard Plus
More>>>
Logitech Standard Plus keyboard PS/2 QWERTY Black:
The official description of Logitech Standard Plus keyboard PS/2 QWERTY Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Labtec® Standard Keyboard Plus is the essential keyboard that´s ready to go right out of the box. Just plug in and start working in style. Here´s a keyboard with sleek, contemporary design that complements today´s PCs, and looks great on almost any desktop. Quiet, soft-touch keys provide comfortable feel, and an excellent typing experience. It´s durable too, with a spill-resistant* design that ensures little accidents won´t cause worries. With so many benefits at such a smart price, this keyboard offers incredible value.

Features:

- Sleek, contemporary design at a great price.
- Quiet, soft-touch keys for a comfortable typing experience.
- Durable, spill-resistant design* lets liquid pass through.

*Tested under limited conditions (max. 60ml liquid spillage). Do not immerse keyboard in liquid.

Short summary description Logitech Standard Plus keyboard PS/2 QWERTY Black:
This short summary of the Logitech Standard Plus keyboard PS/2 QWERTY Black data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech Standard Keyboard Plus, Wired, PS/2, QWERTY, Black

Long summary description Logitech Standard Plus keyboard PS/2 QWERTY Black:
This is an auto-generated long summary of Logitech Standard Plus keyboard PS/2 QWERTY Black based on the first three specs of the first five spec groups.

Logitech Standard Keyboard Plus. Connectivity technology: Wired, Device interface: PS/2, Keyboard layout: QWERTY. Product colour: Black

Keyboard
Connectivity technology *
Wired
Device interface *
PS/2
Keyboard layout *
QWERTY
Design
Product colour *
Black
Mouse
Mouse included *
No
System requirements
Mac operating systems supported
No
Weight & dimensions
Keyboard dimensions (WxDxH)
472 x 207 x 45 mm
Keyboard weight
575 g
Other features
Compatible operating systems
Windows 95, 98, NT 4.0, 2000, ME, XP