Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech Cordless Rechargeable Desktop, black, FR keyboard RF Wireless QWERTY

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Cordless Rechargeable Desktop, black, FR
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
967496-0101
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
5099206976924
Category
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types:- USB is the most modern. You can recognize it by the rectangular connector.- PS/2 connectors are round. This type of connection is fairly commonly used by PC's.- Bluetooth is another modern (wireless) connection method.
Keyboards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byLogitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7796
This statistic is based on the 90193 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88132 free Open Icecat users.
Info modified on: 04 Apr 2019 05:55:41
The date of the most recent change of this product data-sheet in Icecat.
Long product name Logitech Cordless Rechargeable Desktop, black, FR keyboard RF Wireless QWERTY :
The short editorial description of Logitech Cordless Rechargeable Desktop, black, FR keyboard RF Wireless QWERTY

OEM Cordless Rechargeable Desktop, black
More>>>
Logitech Cordless Rechargeable Desktop, black, FR keyboard RF Wireless QWERTY:
The official marketing text of Logitech Cordless Rechargeable Desktop, black, FR keyboard RF Wireless QWERTY as supplied by the manufacturer

Designed especially for system integration, the Cordless Rechargeable Desktop offers a premium combination of attractive design and comprehensive functionality. This stylish desktop is available in a black or white color scheme, and delivers superb cordless freedom and energy-saving optical performance to your PC. It also offers Logitech's patented, encrypted dual channel and Fast RF™ cordless technology, ensuring a smooth cordless response with no lag.
The ultra-comfortable, low profile cordless keyboard has plug-and-play Internet and multi-media controls with Windows XP right out of the box—there's no need to load additional drivers for immediate use. Users can also do more with productivity-enhancing commands assigned to the F-keys.
The cordless mouse's 3-D tilt wheel helps navigate quickly through large documents and files. FastRF™ cordless technology assures a smooth cursor response with none of the delay sometimes associated with cordless products.
The Cordless Rechargeable Desktop is designed to match your PC's color scheme, with Quick Silver accents for a premium look. Complete your PC with this desktop and offer your users the consumer's number one choice for cordless peripherals.

Features
-Enhanced F-key functions;
-Plug & Play hot-keys for internet access and media control;
-FastRFTM Cordless optical mouse with rechargeable lithium-ion batteries;
-Rechargeable mouse features tilt-wheel, zoom and Internet navigation buttons;
-Rapid charge base unit incorporates 27MHz RF receiver;
-USB / PS/2 Connector;
-Dual-channel transmission and secure data encryption;

Short summary description Logitech Cordless Rechargeable Desktop, black, FR keyboard RF Wireless QWERTY:
This short summary of the Logitech Cordless Rechargeable Desktop, black, FR keyboard RF Wireless QWERTY data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech Cordless Rechargeable Desktop, black, FR, Wireless, RF Wireless, QWERTY, Black, Mouse included

Long summary description Logitech Cordless Rechargeable Desktop, black, FR keyboard RF Wireless QWERTY:
This is an auto-generated long summary of Logitech Cordless Rechargeable Desktop, black, FR keyboard RF Wireless QWERTY based on the first three specs of the first five spec groups.

Logitech Cordless Rechargeable Desktop, black, FR. Connectivity technology: Wireless, Device interface: RF Wireless, Keyboard layout: QWERTY. Product colour: Black. Mouse included

Keyboard
Device interface *
The ports (sockets) where the device connects with other devices.
RF Wireless
Keyboard layout *
The type of keys on a keyboard, and their position on the keyboard. This can differ from country to country.
QWERTY
Connectivity technology
The technology that enables connectivity of the device, e.g. wired or wireless.
Wireless
Design
Product colour *
The colour e.g. red, blue, green, black, white.
Black
Ergonomics
Plug and Play
Indicates whether this product supports is "plug and play". Plug and play is hardware or software that, after being installed ("plugged in"), can immediately be used ("played with"), as opposed to hardware or software which requires configuration.
Yes
Power
Battery type
Description of battery supplied with the product, such battery form factor (e.g. AA/AAA).
AA
Power
Number of batteries supported
The number of batteries that can be used with the product.
4
Mouse
Mouse included *
A mouse is included with this product.
Yes
Movement detection technology
Optical
Scroll
Move displayed text or graphics in a particular direction on a computer screen in order to view different parts of them.
Yes
Other features
Minimum system requirements
CD-ROM
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Windows 95, 98, NT 4.0, 2000, Me / XP
Customer service details
X