Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech Internet Pro keyboard PS/2 QWERTY Grey

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Internet Pro Keyboard
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
967448-0100
Category
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types:- USB is the most modern. You can recognize it by the rectangular connector.- PS/2 connectors are round. This type of connection is fairly commonly used by PC's.- Bluetooth is another modern (wireless) connection method.
Keyboards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byLogitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10070
This statistic is based on the 87805 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 85806 free Open Icecat users.
Info modified on: 04 Apr 2019 04:32:21
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3-year guarantee
Long product name Logitech Internet Pro keyboard PS/2 QWERTY Grey :
The short editorial description of Logitech Internet Pro keyboard PS/2 QWERTY Grey

Internet Pro Keyboard
More>>>
Logitech Internet Pro keyboard PS/2 QWERTY Grey:
The official marketing text of Logitech Internet Pro keyboard PS/2 QWERTY Grey as supplied by the manufacturer

Full-featured keyboard simplifies media and Internet control
The new, slim Internet Pro Keyboard is and ideal and cost-effective way to add the control your media- and Internet- savvy customers crave. Eight silver-accented productivity keys provide one-touch access to their frequent Internet tasks such as email, visiting web pages, and music. And, XP native hot keys make almost all functions available on XP systems without software drivers.

Comfort and long life This is one of Logitech´s most successful keyboard designs. Soft touch keys provide a superior typing experience, the palm rest increases comfort, and the spill proof design extends keyboard life.

- Plug & Play Hot Keys for One-touch Internet connectivity, Multi-media and other common tasks
- Polished Hot Key Panel
- 111 key layout to work smarter and communicate better
- Detachable wrist rest is designed for added comfort

Short summary description Logitech Internet Pro keyboard PS/2 QWERTY Grey:
This short summary of the Logitech Internet Pro keyboard PS/2 QWERTY Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech Internet Pro Keyboard, Wired, PS/2, QWERTY, Grey

Long summary description Logitech Internet Pro keyboard PS/2 QWERTY Grey:
This is an auto-generated long summary of Logitech Internet Pro keyboard PS/2 QWERTY Grey based on the first three specs of the first five spec groups.

Logitech Internet Pro Keyboard. Connectivity technology: Wired, Device interface: PS/2, Keyboard layout: QWERTY, Keyboard number of keys: 111. Product colour: Grey

Keyboard
Device interface *
The ports (sockets) where the device connects with other devices.
PS/2
Keyboard layout *
The type of keys on a keyboard, and their position on the keyboard. This can differ from country to country.
QWERTY
Keyboard number of keys
111
Connectivity technology
The technology that enables connectivity of the device, e.g. wired or wireless.
Wired
Design
Product colour *
The colour e.g. red, blue, green, black, white.
Grey
System requirements
Mac operating systems supported
Mac operating systems e.g. OS X can be used with the device.
No
Other features
Compatibility
The other products, software and hardware this product can be used with.
PC
Minimum system requirements
PS/2 CD-ROM
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Windows 95, 98, Me, NT 4.0, 2000, XP
I/O ports
An interface on a device to which you can connect another device.
PS/2
Customer service details
X