Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech DELUXE PS2 keyboard RF Wireless

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KEYBOARD DELUXE PS2
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
967447-0250
Category
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types:- USB is the most modern. You can recognize it by the rectangular connector.- PS/2 connectors are round. This type of connection is fairly commonly used by PC's.- Bluetooth is another modern (wireless) connection method.
Keyboards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byLogitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7351
This statistic is based on the 87840 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 85841 free Open Icecat users.
Info modified on: 04 Apr 2019 04:35:22
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3-year guarantee.
Long product name Logitech DELUXE PS2 keyboard RF Wireless :
The short editorial description of Logitech DELUXE PS2 keyboard RF Wireless

KEYBOARD DELUXE PS2 BLACK SG (NMS)
More>>>
Logitech DELUXE PS2 keyboard RF Wireless:
The official marketing text of Logitech DELUXE PS2 keyboard RF Wireless as supplied by the manufacturer

The newly-designed, refresh Deluxe Keyboard from Logitech is the best in its class; combining cost-effectiveness with rugged construction.
The Logitech logo is your assurance of quality from the world's leading manufacturer of computer mice. Ships in a multi-pack containing 10 units ideal for system integration. All OEM products come with a 3-year warranty.
- Detachable palm rest.
- No software required.
- PS/2 connector.
-Multi-pack containing 10 units.

Short summary description Logitech DELUXE PS2 keyboard RF Wireless:
This short summary of the Logitech DELUXE PS2 keyboard RF Wireless data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech KEYBOARD DELUXE PS2, Wireless, RF Wireless

Long summary description Logitech DELUXE PS2 keyboard RF Wireless:
This is an auto-generated long summary of Logitech DELUXE PS2 keyboard RF Wireless based on the first three specs of the first five spec groups.

Logitech KEYBOARD DELUXE PS2. Connectivity technology: Wireless, Device interface: RF Wireless, Keyboard number of keys: 2. Cable length: 1.5 m

Keyboard
Device interface *
The ports (sockets) where the device connects with other devices.
RF Wireless
Keyboard number of keys
2
Connectivity technology
The technology that enables connectivity of the device, e.g. wired or wireless.
Wireless
Ergonomics
Cable length
How long the cable is.
1.5 m
Power
Battery type
Description of battery supplied with the product, such battery form factor (e.g. AA/AAA).
Typ AA
Mouse
Movement detection technology
Optical
System requirements
Mac operating systems supported
Mac operating systems e.g. OS X can be used with the device.
No
Minimum processor
The lowest speed that the computer processor can run at, or the minimum amount of processing capacity that can be used, for the computer and particular program(s) to function.
IBM or compatible PC system
Weight & dimensions
Keyboard weight
670 g
Other features
Compatibility
The other products, software and hardware this product can be used with.
PC
Minimum system requirements
IBM or compatible PC system Compatible with Windows 95, 98, Me, NT 4.0, 2000, XP Available PS/2 port
Internal
The product is built in.
No
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Windows 95, 98, Me, NT 4.0, 2000, XP
Keyboard function keys
105
I/O ports
An interface on a device to which you can connect another device.
PS/2 port
Customer service details
X