location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech diNovo Cordless Desktop for Notebooks(German) keyboard Mouse included RF Wireless

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
diNovo Cordless Desktop for Notebooks(German)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
967428-0102
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘Logitech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 67636
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Mar 2019
Product end of life date
Warranty: 5-year
Long product name Logitech diNovo Cordless Desktop for Notebooks(German) keyboard Mouse included RF Wireless :
The long product name of Logitech diNovo Cordless Desktop for Notebooks(German) keyboard Mouse included RF Wireless. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

diNovo Cordless Desktop for Notebooks
More>>>
Logitech diNovo Cordless Desktop for Notebooks(German) keyboard Mouse included RF Wireless:
The official description of Logitech diNovo Cordless Desktop for Notebooks(German) keyboard Mouse included RF Wireless as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Logitech® diNovo™ Cordless Desktop® for Notebooks is the first complete desktop solution designed for those using a notebook PC as a primary computer. At your desk enjoy a trim and sleek, yet full-sized, ultra-flat keyboard with one-touch access to e-mail, Internet, audio / video controls and more. A premier cordless mouse with battery-saving on/off switch. To allow flexibility, there’s a separate numeric pad and a convenient USB desktop stand for use when at your desk. All components can easily go mobile. An innovative wireless mini-receiver plugs directly into any USB port. You can set up without wires - anywhere and in no time!EU PROPOSALThe Logitech® diNovo™ Cordless Desktop® for Notebooks is the first complete desktop solution designed for those using a notebook PC as a primary computer. At your desk enjoy a trim and sleek, yet full-sized, ultra-flat keyboard with one-touch access to e-mail, Internet, audio / video controls and more. The complement premium cordless mouse comes with battery-saving on/off switch. To allow flexibility, a separate numeric pad and a convenient USB desktop stand can be used when at your desk. All components can easily go mobile, especially the innovative wireless mini-receiver that plugs directly into any USB port. You can set up without wires - anywhere and in no time!

Short summary description Logitech diNovo Cordless Desktop for Notebooks(German) keyboard Mouse included RF Wireless:
This short summary of the Logitech diNovo Cordless Desktop for Notebooks(German) keyboard Mouse included RF Wireless data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech diNovo Cordless Desktop for Notebooks(German), Wireless, RF Wireless, Mouse included

Long summary description Logitech diNovo Cordless Desktop for Notebooks(German) keyboard Mouse included RF Wireless:
This is an auto-generated long summary of Logitech diNovo Cordless Desktop for Notebooks(German) keyboard Mouse included RF Wireless based on the first three specs of the first five spec groups.

Logitech diNovo Cordless Desktop for Notebooks(German). Connectivity technology: Wireless, Device interface: RF Wireless. Mouse included

Keyboard
Connectivity technology *
Wireless
Device interface *
RF Wireless
Power
Battery type
AA
Number of batteries supported
6
Mouse
Mouse included *
Yes
Mouse
Movement detection technology
Optical
System requirements
Minimum system requirements
CD-ROM
Packaging data
Bundled software
Logitech MediaLife
Other features
Compatible operating systems
Windows 2000 / XP
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 23:29:42
Uk has collected 9 expert reviews for Logitech diNovo Cordless Desktop for Notebooks(German) keyboard Mouse included RF Wireless and the average expert rating is 81 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
81%
Source Review comments Score
techradar.com
Updated:
2011-10-03 23:29:42
One thing even the most ardent PC fan has to give to Apple is its unfailing eye for a cool shape. Its computers wouldnt have been nearly as successful if they didnt look stylish enough to sit comfortably in a museum of design (which one or two actual...
Good Product Summary diNovo Cordless Desktop Best Price £55.89 from Afasystems.biz See more prices For...
Bottom line One thing even the most ardent PC fan has to give to Apple is its unfailing eye for a cool shape. Its computers wouldnt have been nearly as successful if they didnt look stylish enough to sit comfortably in a museum of design (which one or two actual...
90%
laptopgamers.com
Updated:
2011-10-03 23:29:42
The Logitech diNovo Cordless Desktop is designed for desktop use as well as for people on the move, who carry their notebooks with them everywhere they go, whether from city-to-city, office-to-home, or simply room-to-room. The new diNovo is a lower-pri...
0%
xbitlabs.com
Updated:
2011-10-03 23:29:42
When you are getting ready for a real or virtual trip, do not forget to get a comfortable hotel room, a functional and reliable laptop and take good care of your hands: they need to enjoy this trip as much as you will, no matter if you are traveling fo...
Bottom line In my humble opinion, the best test for a portable keyboard like that is real practice. So, I can assure you that from my own experience it is an extremely convenient and easy to use solution. This particular review was written using the Logitech diNov...
0%
HardCOREware.net
Updated:
2011-10-03 23:29:42
Multi-Purpose Desktop Its clear that peripheral companies are always looking for ways to separate themselves from the competition. One way of doing that is having a robust product, with a lot of high end features. We saw this with the MX 3100 Cordless...
0%
v3.co.uk
Updated:
2011-10-03 23:29:42
A fancy wireless keyboard and mouse for portable computers...
80%
Brand Image Product code Product Stock Price from
Logitech diNovo Cordless Desktop for Notebooks (KB Layout UK English) keyboard Mouse included RF Wireless QWERTY Logitech diNovo Cordless Desktop for Notebooks (KB Layout UK English) keyboard Mouse included RF Wireless QWERTY
(show image)
967428-0120 diNovo Cordless Desktop for Notebooks (KB Layout UK English) 0.00
(excl. VAT)
0 (incl. VAT)
Logitech diNovo Cordless Desktop for Notebooks (KB Layout Norwegian) keyboard Mouse included RF Wireless QWERTY Logitech diNovo Cordless Desktop for Notebooks (KB Layout Norwegian) keyboard Mouse included RF Wireless QWERTY
(show image)
967428-0108 diNovo Cordless Desktop for Notebooks (KB Layout Norwegian) 0.00
(excl. VAT)
0 (incl. VAT)
Logitech diNovo Cordless Desktop for Notebooks (KB Layout Swiss) keyboard Mouse included RF Wireless QWERTY Logitech diNovo Cordless Desktop for Notebooks (KB Layout Swiss) keyboard Mouse included RF Wireless QWERTY
(show image)
967428-0250 diNovo Cordless Desktop for Notebooks (KB Layout Swiss) 0.00
(excl. VAT)
0 (incl. VAT)
Logitech diNovo Cordless Desktop for Notebooks (KB Layout Belgian) keyboard Mouse included RF Wireless AZERTY Logitech diNovo Cordless Desktop for Notebooks (KB Layout Belgian) keyboard Mouse included RF Wireless AZERTY
(show image)
967428-0123 diNovo Cordless Desktop for Notebooks (KB Layout Belgian) 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)