Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech Cordless Desktop LX 700 keyboard USB + PS/2

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Cordless Desktop LX 700
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
967418-0250
Category
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7883
This statistic is based on the 96850 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:34:17
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 5-year limited hardware warranty .
Long product name Logitech Cordless Desktop LX 700 keyboard USB + PS/2 :
The short editorial description of Logitech Cordless Desktop LX 700 keyboard USB + PS/2

Cordless Desktop LX 700 SD 105keys
More>>>
Logitech Cordless Desktop LX 700 keyboard USB + PS/2:
The official marketing text of Logitech Cordless Desktop LX 700 keyboard USB + PS/2 as supplied by the manufacturer

The Logitech® Cordless Desktop® LX 700 is an elite blend of form and function. With flexible navigation, premium media controls, and a rechargeable optical mouse, it gives you full command of your digital experience. And its design is a work of art—precise, sophisticated, and distinctive.
As attractive to the eye as it is to the touch :
-The sleek, ultra-flat design and Zero-Degree Tilt™ of the keyboard deliver a high level of ergonomic comfort, without changing the way you work.
-Keys and key layout have been completely refined for better feel and performance.
-The rechargeable 800 dpi optical mouse delivers exceptional comfort and control.
- Maximize your performance with the most advanced navigation features available in a keyboard-mouse combination.
The power and flexibility of two-handed navigation :
-Unique keyboard controls enhance your media experience and make it easier to access key applications and files. With scroll, pan, and zoom functions on the keyboard, navigation becomes quicker, easier, and more efficient, increasing comfort and productivity.
- The cordless optical mouse features a powerful scrolling system that includes Tilt Wheel Plus Zoom for scrolling in three dimensions, and convenient thumb buttons let you move effortlessly forward or back between web pages.
-With the ability to scroll vertically, pan horizontally, and zoom in and out of documents using either hand, the Cordless Desktop LX 700 lets you simultaneously zoom in with one hand while scrolling with the other, creating a completely new level of flexibility and convenience.
Instant access to your digital lifestyle :
-Logitech´s powerful MediaLife™ software provides quick access to all your digital media — music, pictures, and videos — in a single, intuitive interface.
-Advanced media controls let you quickly launch and control your favorite music/video software — as wells as ripping or burning a CD.
-With the innovative audio preset buttons, start playing your favorite Internet radio station or music playlist with a single press.
-Launch e-mail, Instant Messenger or Video IM with sleek one-touch controls. The Status button lets you change your IM status, letting people know whether you´re away or online.
Rechargeable convenience :
-Your wireless receiver doubles as a charging cradle for your mouse.
-Not having to replace batteries means less hassle and fewer expenses.
Secure, high-performance cordless :
- Logitech´s encrypted cordless technology creates a secure connection for interference-free, reliable performance.
- Fast RF connectivity ensures crisp, immediate mouse response.
Package Contents :
* Logitech Cordless LX 700 Keyboard
* Logitech Cordless Click! Plus Rechargeable Optical Mouse
* Receiver/charging base
* AC power supply
* USB to PS/2 adaptor
* 2 AA NiMH rechargeable batteries
* 2 AA alkaline batteries
* CD with software, comfort guidelines and Help Center
* Quick-Start Guide
* 5-year limited hardware warranty .

Short summary description Logitech Cordless Desktop LX 700 keyboard USB + PS/2:
This short summary of the Logitech Cordless Desktop LX 700 keyboard USB + PS/2 data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech Cordless Desktop LX 700, Wired, USB + PS/2

Long summary description Logitech Cordless Desktop LX 700 keyboard USB + PS/2:
This is an auto-generated long summary of Logitech Cordless Desktop LX 700 keyboard USB + PS/2 based on the first three specs of the first five spec groups.

Logitech Cordless Desktop LX 700. Connectivity technology: Wired, Device interface: USB + PS/2

Keyboard
Device interface *
USB + PS/2
Pointing device *
Mouse / wheel
Connectivity technology
Wired
Power
Battery type
2 AA NiMH rechargeable batteries / 2 AA alkaline batteries.
System requirements
Mac operating systems supported
No
Other features
Compatibility
IBM compatible PC
Minimum system requirements
IBM compatible PC Windows 98SE, Windows ME, Windows 2000, or Windows XP 1 USB port or 2 PS/2 ports CD-ROM drive
Internal
No
Compatible operating systems
Windows 98SE, Windows ME, Windows 2000, or Windows XP
I/O ports
Supports USB and 6-pin keyboard ports, USB and PS/2 mouse ports
Source Testseek summary Average rating
Reviews
Updated:
2016-11-15 01:29:59
Uk has collected 6 expert reviews for Logitech Cordless Desktop LX 700 keyboard USB + PS/2 and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-15 01:29:59
Nl heeft 6 proffesionele recensies verzameld voor Logitech Cordless Desktop LX 700 toetsenbord USB + PS/2. Het gemiddelde van deze proffesionele recensies is 78 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
78%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-15 01:29:59
Fr a recueilli 6 avis d’experts pour Logitech Cordless Desktop LX 700 clavier USB + PS/2 et la note moyenne est de 78 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
78%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-15 01:29:59
De hat 6 Expertenmeinungen über Logitech Cordless Desktop LX 700 Tastatur USB + PS/2 eingeholt. Das duchschnittliche Epertenrating ist 78 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
78%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-15 01:29:59
Testseek ha raccolto 6 recensioni da parte di esperti per Logitech Cordless Desktop LX 700 tastiera USB + PS/2 e la valutazione media da parte degli esperti è di 78 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
78%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-15 01:29:59
Es ha coleccionado 6 opiniones de expertos para Logitech Cordless Desktop LX 700 teclado USB + PS/2 y la calificación media es 78 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
78%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-15 01:29:59
Dk har samlet 6 ekspertanmeldelser for Logitech Cordless Desktop LX 700 tastatur USB + PS/2 og den gennemsnitlige ekspertbedømmelse er 78 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
78%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-15 01:29:59
Se har samlat in 6 experttester för Logitech Cordless Desktop LX 700 tangentbord USB + PS/2 och det genomsnittliga betyget är 78 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
78%
Source Review comments Score
zdnet.co.uk
Updated:
2016-11-15 01:29:59
This is a great programmable wireless keyboard/mouse combo at an easy-to-swallow price.
80%
pocket-lint.com
Updated:
2016-11-15 01:29:59
A very impressive keyboard - shame about the mouse...
70%
Tweakup.dk
Updated:
2016-11-15 01:29:59
Logitech er en af de producenter vi nok kender bedst p markedet for tilbehr til vores computere. Isr markedet for mus, tastatur og hjttalere har producenten efterhnden sat sig rigtigt godt p. Tastatur og mus er noget som har fet stor betydning ud over at...
0%
v3.co.uk
Updated:
2016-11-15 01:29:59
A smart way to rid your desk of keyboard cable clutter...
80%