location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech Media keyboard PS/2 Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Media Keyboard
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
967415-0403
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘Logitech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12118
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 5-year limited hardware warranty
Long product name Logitech Media keyboard PS/2 Black :
The long product name of Logitech Media keyboard PS/2 Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Media Keyboard
More>>>
Logitech Media keyboard PS/2 Black:
The official description of Logitech Media keyboard PS/2 Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Upgrade your PC's keyboard to the Logitech® Media Keyboard and enjoy premium comfort, high style, and a variety of extra buttons to make your digital media experience easier and more fun. Open your favorite media player and control music or video playback functions with a single touch. Navigate the Web or launch Microsoft Office applications from the keyboard. And the thinner, flatter design, with its refined key shape and layout, delivers an amazing level of comfort. It´s spill resistant, too.

- Higher standard of comfort and style: Precision refinements to key shape, feel, identification, and layout make keystrokes effortless and sure.
- One-touch keyboard controls: Control audio/video playback, access email, activate a webcam, launch Microsoft Office applications, and more… or reprogram the buttons to do whatever you want
- Easy two-hand navigation: Use your left hand for moving forward and back in your browser

Short summary description Logitech Media keyboard PS/2 Black:
This short summary of the Logitech Media keyboard PS/2 Black data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech Media Keyboard, Wired, PS/2, Black

Long summary description Logitech Media keyboard PS/2 Black:
This is an auto-generated long summary of Logitech Media keyboard PS/2 Black based on the first three specs of the first five spec groups.

Logitech Media Keyboard. Connectivity technology: Wired, Device interface: PS/2, Keyboard number of keys: 105. Product colour: Black

Keyboard
Connectivity technology *
Wired
Device interface *
PS/2
Keyboard number of keys
105
Design
Product colour *
Black
Mouse
Mouse included *
No
System requirements
Mac operating systems supported
No
Minimum system requirements
1 PS/2 port CD-ROM drive
Weight & dimensions
Keyboard dimensions (WxDxH)
530 x 55 x 254 mm
Keyboard weight
1.65 kg
Other features
Compatibility
PC
Internal
No
Compatible operating systems
Windows 98/ME/2000/XP
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 10:11:10
Uk has collected 1 expert review for Logitech Media keyboard PS/2 Black but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
hardwarecentral.com
Updated:
2017-03-01 10:11:10
You change your toothbrush. You change your tires. You even retire a favorite easy chair when one too many springs poke through the stuffing. But have you changed your PCs keyboard? You know, that battered old thing with years worth of crumbs and cof...
0%