Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech K Cordless DT Express BE 105keys USB PS2 keyboard USB + PS/2

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
K Cordless DT Express BE 105keys USB PS2
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
967407-0123?KIT
Category
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types:- USB is the most modern. You can recognize it by the rectangular connector.- PS/2 connectors are round. This type of connection is fairly commonly used by PC's.- Bluetooth is another modern (wireless) connection method.
Keyboards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byLogitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6852
This statistic is based on the 87775 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 85728 free Open Icecat users.
Info modified on: 04 Apr 2019 04:33:46
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 5-year limited hardware warranty
Long product name Logitech K Cordless DT Express BE 105keys USB PS2 keyboard USB + PS/2 :
The short editorial description of Logitech K Cordless DT Express BE 105keys USB PS2 keyboard USB + PS/2

K Cordless DT Express BE 105keys USB PS2
More>>>
Logitech K Cordless DT Express BE 105keys USB PS2 keyboard USB + PS/2:
The official marketing text of Logitech K Cordless DT Express BE 105keys USB PS2 keyboard USB + PS/2 as supplied by the manufacturer

Throw away that corded keyboard and mouse and start enjoying the convenience, simplicity, and freedom of cordless. The Logitech Cordless Desktop Express eliminates the hassle and clutter of cables all over your desk. Plus it offers a huge combination of extra features that will make your life a little easier. You can adjust audio volume, launch your web home page or your calculator with conveniently placed buttons on your spill-resistant keyboard. And the cordless optical mouse lets you work smoothly and freely on almost any surface.
- Use it just as easily as corded products.
- Stay protected with the spill-resistant keyboard .
- Conveniently control music volume, launch applications and web pages, and more right from the keyboard .
- Enjoy the smooth tracking and precision of the optical mouse .
Package Contents

* This package contains
* Logitech® Cordless Keyboard
* Logitech® Cordless Optical Mouse
* Compact PS/2 RF receiver
* 4 batteries
* Palm-rest
* CD with software, comfort guidelines and User's Guide
* QuickStart Guide
* 5-year limited hardware warranty

Short summary description Logitech K Cordless DT Express BE 105keys USB PS2 keyboard USB + PS/2:
This short summary of the Logitech K Cordless DT Express BE 105keys USB PS2 keyboard USB + PS/2 data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech K Cordless DT Express BE 105keys USB PS2, Wired, USB + PS/2

Long summary description Logitech K Cordless DT Express BE 105keys USB PS2 keyboard USB + PS/2:
This is an auto-generated long summary of Logitech K Cordless DT Express BE 105keys USB PS2 keyboard USB + PS/2 based on the first three specs of the first five spec groups.

Logitech K Cordless DT Express BE 105keys USB PS2. Connectivity technology: Wired, Device interface: USB + PS/2

Keyboard
Device interface *
The ports (sockets) where the device connects with other devices.
USB + PS/2
Pointing device *
Mouse / Scrolling wheel
Connectivity technology
The technology that enables connectivity of the device, e.g. wired or wireless.
Wired
System requirements
Mac operating systems supported
Mac operating systems e.g. OS X can be used with the device.
No
Minimum processor
The lowest speed that the computer processor can run at, or the minimum amount of processing capacity that can be used, for the computer and particular program(s) to function.
IBM-compatible computer
Other features
Compatibility
The other products, software and hardware this product can be used with.
PC
Minimum system requirements
IBM-compatible computer Available PS/2 keyboard port and PS/2 mouse port CD-ROM drive
Internal
The product is built in.
No
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Windows 98, NT 4.0, 2000, Me, or XP
I/O ports
An interface on a device to which you can connect another device.
PS/2 keyboard port and PS/2 mouse port
Customer service details
X