location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech OEM CORDLESS DESKTOP OPTICAL keyboard RF Wireless

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
OEM CORDLESS DESKTOP OPTICAL
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
967319-0100
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘Logitech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 62082
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:15:48
The date of the most recent change of this product data-sheet in Icecat.
Warranty: - 3-year guarantee.
Long product name Logitech OEM CORDLESS DESKTOP OPTICAL keyboard RF Wireless :
The long product name of Logitech OEM CORDLESS DESKTOP OPTICAL keyboard RF Wireless. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

OEM CORDLESS DESKTOP OPTICAL SEA GREY SINGLE PACK US (PC)
More>>>
Logitech OEM CORDLESS DESKTOP OPTICAL keyboard RF Wireless:
The official description of Logitech OEM CORDLESS DESKTOP OPTICAL keyboard RF Wireless as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

-Cordless Internet keyboard
- Keyboard features 9 hot-keys
- 2-channel, 27MHz cordless freedom
- RF data encryption and locking
-Detachable palm rest and tilt legs
- 3-button cordless optical mouse with scroll wheel
-Corded dual receiver with USB to PS/2 connectors
- 4x AA batteries included
- PS/2 connectivity
-Logitech® iTouch® on CD-ROM (optional installation).

Short summary description Logitech OEM CORDLESS DESKTOP OPTICAL keyboard RF Wireless:
This short summary of the Logitech OEM CORDLESS DESKTOP OPTICAL keyboard RF Wireless data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech OEM CORDLESS DESKTOP OPTICAL, Wireless, RF Wireless

Long summary description Logitech OEM CORDLESS DESKTOP OPTICAL keyboard RF Wireless:
This is an auto-generated long summary of Logitech OEM CORDLESS DESKTOP OPTICAL keyboard RF Wireless based on the first three specs of the first five spec groups.

Logitech OEM CORDLESS DESKTOP OPTICAL. Connectivity technology: Wireless, Device interface: RF Wireless

Keyboard
Connectivity technology *
Wireless
Device interface *
RF Wireless
Pointing device *
Mouse
Power
Battery type
4x AA batteries included
Mouse
Movement detection technology
Optical
System requirements
Mac operating systems supported
No
Minimum processor
IBM or compatible system
System requirements
Minimum system requirements
IBM or compatible system Windows 98, Me, NT 4.0, 2000, XP (USB requires Windows 98, Me, 2000, XP) Available PS/2 port (keyboard) Available USB or PS/2 port (mouse) Available CD-ROM drive for iTouch installation For Internet browser control: An Internet account Netscape Navigator 3.0+ or Microsoft Internet Explorer 3.0+ or AOL 4.0+
Other features
Compatibility
PC
Internal
No
Compatible operating systems
Windows 98, Me, NT 4.0, 2000, XP (USB requires Windows 98, Me, 2000, XP)
Keyboard function keys
105
I/O ports
Available PS/2 port (keyboard) Available USB or PS/2 port (mouse)
Brand Image Product code Product Stock Price from
Logitech Media keyboard PS/2 Black Logitech Media keyboard PS/2 Black
(show image)
967559-0120 Media Keyboard 0.00
(excl. VAT)
0 (incl. VAT)
Logitech Cordless Desktop® LX 500 keyboard RF Wireless Logitech Cordless Desktop® LX 500 keyboard RF Wireless
(show image)
967420-0914 Cordless Desktop® LX 500 0.00
(excl. VAT)
0 (incl. VAT)
Logitech Cordless Desktop® LX 700 keyboard USB + PS/2 Logitech Cordless Desktop® LX 700 keyboard USB + PS/2
(show image)
967418-0914 Cordless Desktop® LX 700 0.00
(excl. VAT)
0 (incl. VAT)
Logitech Cordless Desktop® LX 501 keyboard RF Wireless White Logitech Cordless Desktop® LX 501 keyboard RF Wireless White
(show image)
967419-0914 Cordless Desktop® LX 501 0.00
(excl. VAT)
0 (incl. VAT)
Logitech Cordless Desktop LX 700 FR 105keys keyboard USB + PS/2 Logitech Cordless Desktop LX 700 FR 105keys keyboard USB + PS/2
(show image)
967418-0101 Cordless Desktop LX 700 FR 105keys 0.00
(excl. VAT)
0 (incl. VAT)