Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech diNovo Media Desktop keyboard Bluetooth

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
diNovo Media Desktop
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
967312-0403
Category
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types:- USB is the most modern. You can recognize it by the rectangular connector.- PS/2 connectors are round. This type of connection is fairly commonly used by PC's.- Bluetooth is another modern (wireless) connection method.
Keyboards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6204
This statistic is based on the 85032 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 83078 free Open Icecat users.
Info modified on: 04 Apr 2019 08:00:14
The date of the most recent change of this product data-sheet in Icecat.
Long product name Logitech diNovo Media Desktop keyboard Bluetooth :
The short editorial description of Logitech diNovo Media Desktop keyboard Bluetooth

diNovo Media Desktop
More>>>
Logitech diNovo Media Desktop keyboard Bluetooth:
The official marketing text of Logitech diNovo Media Desktop keyboard Bluetooth as supplied by the manufacturer

Logitech's diNovo Media Desktop is a dramatically designed Bluetooth keyboard and MediaPad, optical mouse, and Bluetooth hub combination that transforms the user's work space. The visually striking diNovo keyboard gives first class comfort, while the separate MediaPad lets users remotely command today's PC digital media interface to enjoy favorite pictures and musical selections. The MediaPad also displays email or instant message notifications, media selection playback status, and provides smart calculator functionality. The ensemble includes Logitech's high-precision MX-900 rechargeable optical mouse. The diNovo also turns the PC into Bluetooth control center, letting users synchronize data between their Bluetooth PDAs, cell phones, and other devices, and their PCs.

Short summary description Logitech diNovo Media Desktop keyboard Bluetooth:
This short summary of the Logitech diNovo Media Desktop keyboard Bluetooth data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech diNovo Media Desktop, Wireless, Bluetooth, Mouse included

Long summary description Logitech diNovo Media Desktop keyboard Bluetooth:
This is an auto-generated long summary of Logitech diNovo Media Desktop keyboard Bluetooth based on the first three specs of the first five spec groups.

Logitech diNovo Media Desktop. Connectivity technology: Wireless, Device interface: Bluetooth, Keyboard number of keys: 105. Mouse included

Keyboard
Device interface *
The ports (sockets) where the device connects with other devices.
Bluetooth
Keyboard number of keys
105
Connectivity technology
Wireless
Power
Battery type
Description of battery supplied with the product, such battery form factor (e.g. AA/AAA).
AA
Mouse
Mouse included *
A mouse is included with this product.
Yes
Movement detection technology
Optical
Mouse
Scroll
Move displayed text or graphics in a particular direction on a computer screen in order to view different parts of them.
Yes
System requirements
Mac operating systems supported
Mac operating systems e.g. OS X can be used with the device.
No
Other features
Compatibility
The other products, software and hardware this product can be used with.
PC
Internal
The product is built in.
No
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Windows 2000, XP
I/O ports
An interface on a device to which you can connect another device.
1 x keyboard - generic - 6 pin mini-DIN (PS/2 style) 1 x USB - 4 PIN USB Type A
Source Testseek summary Average rating
Reviews
Updated:
2014-09-11 03:39:41
Testseek has collected 7 expert reviews for Logitech diNovo Media Desktop keyboard Bluetooth and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
83%
Source Review comments Score
pocket-lint.com
Updated:
2014-09-11 03:39:39
If the budget is limitless then this can go with your Cray supercomputer. The rest of you, stick to the cheaper cord/less models also in black.
80%
zdnet.co.uk
Updated:
2014-09-11 03:39:41
The DiNovo Media Desktop is the ultimate desktop set for media fanatics, but its sky-high price tag is hard to swallow.
82%
maximumcpu.net
Updated:
2014-09-11 03:39:39
Intro:With flat-panel monitors, pre-modded cases, and all the other bells and whistles a computer can have, the keyboard and mouse, or at least the keyboard, can be often overlooked as vital and stylish parts of a complete system. Today is the day whe...
Good laptopstyle keyboard, extremely comfortable mouse, bluetooth hub can be used for other devices, rechargeable mouse, exceptional looks...
Bad media pad lacks risers like keyboard has, some initial latency in bluetooth connections, high price, In the end, I give the diNovo Media Desktop a 9.5/10, its only true fault (which may or may not be a problem, depending on the size of the wallet of the r...
Bottom line Overall, the functionality and usage of the diNovo was very satisfactory, and even blew me away in some areas where I expected a wireless setup to lag behind. While often the old complaints were about latency problems, the only noticeable times this ex...
0%
Digitaltrends.com
Updated:
2014-09-11 03:39:39
Logitech’s diNovo keyboard and mouse are some of the most functional and beautiful desktop ornaments you will find.
90%
fastlanehw.com
Updated:
2014-09-11 03:39:39
During the past year Microsoft has been the king of the hill when it comes to Bluetooth keyboards and mice. It wasnt until just recently when Logitech released the highly anticipated diNovo Media Desktop did they finally meet their match.
0%
bonafidereviews.com
Updated:
2014-09-11 03:39:39
I have always liked the feel and the compact designs of most of the laptop keyboards but have never been able to find many keyboards with such features for the desktop, that is, until now. Logitech?s diNovo media desktop is an excellent combination of...
0%
Show all
Customer service details
X