location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech Internet Navigator French keyboard USB + PS/2 AZERTY

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Internet Navigator Keyboard French
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
967233-0101
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘Logitech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 81080
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Jul 2022 13:40:42
The date of the most recent change of this product data-sheet in Icecat.
standard (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty: 5-year guarantee
Long product name Logitech Internet Navigator French keyboard USB + PS/2 AZERTY :
The long product name of Logitech Internet Navigator French keyboard USB + PS/2 AZERTY. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Logitech® Internet Navigator™ Keyboard, Enhanced Function Keys, Mac, Multimedia Control, PC, PS/2, USB, Zero Degree Tilt™
More>>>
Logitech Internet Navigator French keyboard USB + PS/2 AZERTY:
The official description of Logitech Internet Navigator French keyboard USB + PS/2 AZERTY as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Work smarter, communicate better and have more fun with the Logitech Internet Navigator Keyboard. Easy navigation lets you quickly scroll through sites and documents as well as switch applications. The low-profile Zero-Degree Tilt™ keyboard with its detachable palm rest is designed for your comfort. Enhanced Function keys simplify the things you do most often. Gain one-touch access to your e-mail, instant messenger and webcam. Easily control your multimedia experience. Quickly access your files, pictures, music and the Web. Made by the keyboard experts at Logitech, it includes a five-year guarantee. USB and PS/2 connection; for Windows and Macintosh.

Short summary description Logitech Internet Navigator French keyboard USB + PS/2 AZERTY:
This short summary of the Logitech Internet Navigator French keyboard USB + PS/2 AZERTY data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech Internet Navigator Keyboard French, Wired, USB + PS/2, AZERTY

Long summary description Logitech Internet Navigator French keyboard USB + PS/2 AZERTY:
This is an auto-generated long summary of Logitech Internet Navigator French keyboard USB + PS/2 AZERTY based on the first three specs of the first five spec groups.

Logitech Internet Navigator Keyboard French. Connectivity technology: Wired, Device interface: USB + PS/2, Keyboard layout: AZERTY

Keyboard
Connectivity technology *
Wired
Device interface *
USB + PS/2
Keyboard layout *
AZERTY
System requirements
Minimum system requirements
Available USB or PS/2 port For Internet and email functionality: An Internet account Netscape Navigator 4.0+, Microsoft Internet Explorer 4.0+ or AOL 4.0+ For multimedia control: Sound card and speakers
Weight & dimensions
Keyboard dimensions (WxDxH)
510 x 60 x 244 mm
Keyboard weight
1.48 kg
Other features
Compatibility
PC, Mac
Internal
No
Compatible operating systems
Windows 98, NT 4, 2000, Me, XP Mac OS X
Brand Image Product code Product Stock Price from
Logitech Internet Navigator AR 133keyUSB keyboard USB Logitech Internet Navigator AR 133keyUSB keyboard USB
(show image)
967233-0113 Internet Navigator Keyboard AR 133keyUSB 0.00
(excl. VAT)
0 (incl. VAT)
Logitech INTERNET NAVIGATOR keyboard USB Logitech INTERNET NAVIGATOR keyboard USB
(show image)
967233-0250 KEYBOARD INTERNET NAVIGATOR 0.00
(excl. VAT)
0 (incl. VAT)
Logitech Internet Navigator keyboard USB + PS/2 Logitech Internet Navigator keyboard USB + PS/2
(show image)
967233-0100 Internet Navigator Keyboard 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)