Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech K 4xCordl DT Navig US USB PS2+free mouse keyboard RF Wireless

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
K 4xCordl DT Navig US USB PS2+free mouse
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
967232-0100?KIT
Category
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types:- USB is the most modern. You can recognize it by the rectangular connector.- PS/2 connectors are round. This type of connection is fairly commonly used by PC's.- Bluetooth is another modern (wireless) connection method.
Keyboards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byLogitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7547
This statistic is based on the 87667 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 85653 free Open Icecat users.
Info modified on: 04 Apr 2019 04:35:31
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 5-year guarantee
Long product name Logitech K 4xCordl DT Navig US USB PS2+free mouse keyboard RF Wireless :
The short editorial description of Logitech K 4xCordl DT Navig US USB PS2+free mouse keyboard RF Wireless

4xCordless Desktop Navigator US USB PS2 Qwerty White + Gratis Mini Mouse
More>>>
Logitech K 4xCordl DT Navig US USB PS2+free mouse keyboard RF Wireless:
The official marketing text of Logitech K 4xCordl DT Navig US USB PS2+free mouse keyboard RF Wireless as supplied by the manufacturer

The Logitech Cordless Desktop® Navigator™ is made for the way you work, play, and communicate - on and off your desk. Because it's cordless, you have complete freedom of operation - anywhere within two metres of your computer. The ultra-flat Zero-Degree Tilt keyboard feels great under your hands. And the cordless optical mouse provides greater accuracy and glides smoothly on almost any surface with no mouse ball to clean.
C-ordless freedom through multi-channel digital radio technology with secure encryption .
-Powerful optical sensor for twice the speed and twice the accuracy of standard optical mice .
-One-touch access to email, instant messenger and webcam .
-Complete control of music and videos .
-Windows and Macintosh compatible.

Short summary description Logitech K 4xCordl DT Navig US USB PS2+free mouse keyboard RF Wireless:
This short summary of the Logitech K 4xCordl DT Navig US USB PS2+free mouse keyboard RF Wireless data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech K 4xCordl DT Navig US USB PS2+free mouse, Wireless, RF Wireless

Long summary description Logitech K 4xCordl DT Navig US USB PS2+free mouse keyboard RF Wireless:
This is an auto-generated long summary of Logitech K 4xCordl DT Navig US USB PS2+free mouse keyboard RF Wireless based on the first three specs of the first five spec groups.

Logitech K 4xCordl DT Navig US USB PS2+free mouse. Connectivity technology: Wireless, Device interface: RF Wireless

Keyboard
Device interface *
The ports (sockets) where the device connects with other devices.
RF Wireless
Pointing device *
Cordless Optical Mouse
Connectivity technology
The technology that enables connectivity of the device, e.g. wired or wireless.
Wireless
Power
Battery type
Description of battery supplied with the product, such battery form factor (e.g. AA/AAA).
4 AA batteries
System requirements
Mac operating systems supported
Mac operating systems e.g. OS X can be used with the device.
Yes
Other features
Compatibility
The other products, software and hardware this product can be used with.
PC / Mac
Internal
The product is built in.
No
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Microsoft Windows 2000 / NT4.0, Apple MacOS X, Microsoft Windows 98/ME, Microsoft Windows XP
I/O ports
An interface on a device to which you can connect another device.
1 x keyboard - generic - 6 pin mini-DIN (PS/2 style) 1 x mouse - generic - 6 pin mini-DIN (PS/2 style) 1 x USB - 4 PIN USB Type A
Customer service details
X