location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech Cordless Desktop Comfort Laser keyboard Mouse included RF Wireless

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Cordless Desktop Comfort Laser
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
967230-0403
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘Logitech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: only logistic data imported
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7550
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 5 Years
Long product name Logitech Cordless Desktop Comfort Laser keyboard Mouse included RF Wireless :
The long product name of Logitech Cordless Desktop Comfort Laser keyboard Mouse included RF Wireless. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Cordless Desktop Comfort Laser & Mice, 2 x PS/2
More>>>
Logitech Cordless Desktop Comfort Laser keyboard Mouse included RF Wireless:
The official description of Logitech Cordless Desktop Comfort Laser keyboard Mouse included RF Wireless as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Get total comfort for long days of developing, transcribing or just chatting, while you enjoy the freedom of a wireless keyboard and wireless laser mouse.

Extreme Comfort

Take it easy.

- Ergonomic Split-key Design: Enjoy more comfortable typing experience.
- Detachable Soft-touch Palm Rest: Get extra support for your wrists.
- 3-Way Adjustable Tilt Legs: Customize your keyboard angle.
Zero-Degree Tilt™: Reduce fatigue with a remarkably natural typing feel.
- Sculpted Laser Mouse: Rest your hand on gently contoured sides and soft rubber grips.

Convenience

Simplify life.

- One-Touch Controls: Access music, video, volume, email, internet and more.
- Connectivity: Easily connect your keyboard to 1 USB or 2 PS/2 ports.

Mouse Precision

Go exactly where you want to go.

- Laser Engine: Get accuracy in all applications on virtually any surface.
- Tilt Wheel plus Zoom™: Go side to side or in and out on photos and spreadsheets alike.

Short summary description Logitech Cordless Desktop Comfort Laser keyboard Mouse included RF Wireless:
This short summary of the Logitech Cordless Desktop Comfort Laser keyboard Mouse included RF Wireless data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech Cordless Desktop Comfort Laser, RF Wireless, Mouse included

Long summary description Logitech Cordless Desktop Comfort Laser keyboard Mouse included RF Wireless:
This is an auto-generated long summary of Logitech Cordless Desktop Comfort Laser keyboard Mouse included RF Wireless based on the first three specs of the first five spec groups.

Logitech Cordless Desktop Comfort Laser. Device interface: RF Wireless. Mouse included