Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech Cordless Desktop Deluxe US PS2+Mouse USB+PS/2 keyboard

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Cordless Desktop Deluxe US PS2+Mouse
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
967224-0100
Category
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types:\
\
- USB is the most modern. You can recognize it by the rectangular connector.\
\
- PS/2 connectors are round. This type of connection is fairly commonly used by PC\'s.\
\
- Bluetooth is another modern (wireless) connection method.
keyboards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 16616
This statistic is based on the 75497 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73765 free Open Icecat users .
Info modified on: 21 Nov 2017 01:41:26
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3-year warranty
Long product name Logitech Cordless Desktop Deluxe US PS2+Mouse USB+PS/2 keyboard :
The short editorial description of Logitech Cordless Desktop Deluxe US PS2+Mouse USB+PS/2 keyboard

Cordless Desktop Deluxe US PS2+Mouse
More>>>

Logitech Cordless Desktop Deluxe US PS2+Mouse USB+PS/2 keyboard:
The official marketing text of Logitech Cordless Desktop Deluxe US PS2+Mouse USB+PS/2 keyboard as supplied by the manufacturer
The best match made on the Internet. Get the cordless mouse and keyboard duo that offers comfort on all levels. Our comfortable Zero-Degree Tilt™ keyboard provides superior typing comfort. And with the customizable function key commands the distance between your favorite applications and email is just one touch away. Our gently curved cordless mouse is a familiar fit in your hand. Don't forget that our advanced digital radio technology lets you work anywhere within six feet of your computer. So sit back and stretch out. This duo is simple, comfortable, and affordable.
- Cordless freedom through multi-channel digital radio technology with secure encryption.
- One-touch access to email, instant messenger, and webcam
-Integrated controls for music and videos
-Comfortable mouse with three buttons and scroll wheel
- Windows and Macintosh compatible.
Short summary description Logitech Cordless Desktop Deluxe US PS2+Mouse USB+PS/2 keyboard:
This short summary of the Logitech Cordless Desktop Deluxe US PS2+Mouse USB+PS/2 keyboard data-sheet is auto-generated and uses the product title and the first six key specs.
Logitech Cordless Desktop Deluxe US PS2+Mouse, USB + PS/2
Long summary description Logitech Cordless Desktop Deluxe US PS2+Mouse USB+PS/2 keyboard :

Logitech Cordless Desktop Deluxe US PS2+Mouse. Device interface: USB + PS/2

This is an auto-generated long summary of Logitech Cordless Desktop Deluxe US PS2+Mouse USB+PS/2 keyboard based on the first three specs of the first five spec groups.
Keyboard
Device interface *
The ports (sockets) where the device connects with other devices.
USB + PS/2
Pointing device *
Mouse / Scrolling wheel
Design
Internal
The product is built in.
No
System requirements
Mac operating systems supported
Mac operating systems e.g. OS X can be used with the device.
Yes
Minimum processor
The lowest speed that the computer processor can run at, or the minimum amount of processing capacity that can be used, for the computer and particular program(s) to function.
IBM-compatible or Macintosh system
Other features
Compatibility
The other products, software and hardware this product can be used with.
Windows and Macintosh
Other features
Minimum system requirements
IBM-compatible or Macintosh system Windows 98, Windows NT 4.0, Windows 2000, Windows Me, Windows XP, or Mac OS X Available USB port or PS/2 keyboard port and PS/2 mouse port CD-ROM drive or Internet and email functionality • An Internet account • Netscape Navigator 4.0 or higher, or Microsoft Internet Explorer 4.0 or higher, or America Online 4.0 or higher
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Windows 98, Windows NT 4.0, Windows 2000, Windows Me, Windows XP, Mac OS X
Peripheral/ interface devices
CD-ROM / Sound card and speakers
I/O ports
An interface on a device to which you can connect another device.
USB port or PS/2 keyboard port and PS/2 mouse port
X