location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech TypeAwayTM EN 63keys PDA f Palm keyboard

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TypeAwayTM Keyboard EN 63keys PDA f Palm
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
967208-0100
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘Logitech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 46575
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 03:54:57
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 year warranty
Long product name Logitech TypeAwayTM EN 63keys PDA f Palm keyboard :
The long product name of Logitech TypeAwayTM EN 63keys PDA f Palm keyboard. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

TypeAwayTM Keyboard EN 63keys PDA f Palm
More>>>
Logitech TypeAwayTM EN 63keys PDA f Palm keyboard:
The official description of Logitech TypeAwayTM EN 63keys PDA f Palm keyboard as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

TypeAway is an ultra slim, lightweight folding handheld keyboard. Its innovative design features a built-in cradle: no batteries or cable are required. The responsive and comfortable keys enable fast data entry and shortcuts give you instant access to your favorite applications. This keyboard is compatible with Palm m125, m500, m505 and m515 series.

Short summary description Logitech TypeAwayTM EN 63keys PDA f Palm keyboard:
This short summary of the Logitech TypeAwayTM EN 63keys PDA f Palm keyboard data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech TypeAwayTM Keyboard EN 63keys PDA f Palm, 200 g, PC, Mac, Microsoft Windows 95/98, Microsoft Windows 2000 / NT4.0, Microsoft Windows Millennium Edition,..., 1 x docking / port replicator

Long summary description Logitech TypeAwayTM EN 63keys PDA f Palm keyboard:
This is an auto-generated long summary of Logitech TypeAwayTM EN 63keys PDA f Palm keyboard based on the first three specs of the first five spec groups.

Logitech TypeAwayTM Keyboard EN 63keys PDA f Palm. Keyboard weight: 200 g. Compatibility: PC, Mac, Compatible operating systems: Microsoft Windows 95/98, Microsoft Windows 2000 / NT4.0, Microsoft Windows Millennium Edition,..., I/O ports: 1 x docking / port replicator

System requirements
Mac operating systems supported
Yes
Weight & dimensions
Keyboard weight
200 g
Other features
Compatibility
PC, Mac
Other features
Internal
No
Compatible operating systems
Microsoft Windows 95/98, Microsoft Windows 2000 / NT4.0, Microsoft Windows Millennium Edition, Palm OS 4.0, Microsoft Windows XP
Keyboard function keys
63
I/O ports
1 x docking / port replicator
Brand Image Product code Product Stock Price from
Logitech TypeAwayTM FR 63keys PDA f Palm keyboard Logitech TypeAwayTM FR 63keys PDA f Palm keyboard
(show image)
967208-0101 TypeAwayTM Keyboard FR 63keys PDA f Palm 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)