location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech Harmony 1000 Advanced Universal Remote remote control

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Harmony 1000 Advanced Universal Remote
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
966230-0403
Category:
These devices make it possible to control your home equipment from a distance. Never get up again!
Remote Controls Check ‘Logitech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15459
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 year
Long product name Logitech Harmony 1000 Advanced Universal Remote remote control :
The long product name of Logitech Harmony 1000 Advanced Universal Remote remote control. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

966230-0403 Harmony 1000 Advanced Universal Remote, charging station, lithium-ion battery, ac adapter
More>>>
Logitech Harmony 1000 Advanced Universal Remote remote control:
The official description of Logitech Harmony 1000 Advanced Universal Remote remote control as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Step up to the ultimate in universal remotes. Experience a new standard in simplicity with even the most complex components. With just one touch you can start watching, listening or playing. And you’ll be proud to display the Harmony 1000’s sleek brushed aluminum and iconic color LCD.

- One-Touch Control: Choose the activity you want to do, not the component you want to turn on.
- Up to 15 Components: Control video, audio, gaming—even lights and appliances.
- Learning Port: Add favorite functions from an old remote just by pointing it at your Harmony.
- 3.5" Color Touch Screen: Navigate through all your options with ease.
- Charging Station: Put your remote in its own home and forget about changing batteries.
- Help Button: Confused Let the Help Button figure it out for you.
- Online Wizard: Plug into a USB port and walk right through initial setup or adding equipment.
- Incredible Compatibility: From laser disc to Blu-Ray disc, find your components in our 175,000-device database.

Short summary description Logitech Harmony 1000 Advanced Universal Remote remote control:
This short summary of the Logitech Harmony 1000 Advanced Universal Remote remote control data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech Harmony 1000 Advanced Universal Remote, Lithium-Ion (Li-Ion), Microsoft Windows 2000/XP/Vista

Long summary description Logitech Harmony 1000 Advanced Universal Remote remote control:
This is an auto-generated long summary of Logitech Harmony 1000 Advanced Universal Remote remote control based on the first three specs of the first five spec groups.

Logitech Harmony 1000 Advanced Universal Remote. Battery technology: Lithium-Ion (Li-Ion). Compatible operating systems: Microsoft Windows 2000/XP/Vista

Battery
Battery technology
Lithium-Ion (Li-Ion)
System requirements
Mac compatibility
Yes
Optical drive required
Yes
System requirements
USB required
Yes
Indication
Battery charge indicator
Yes
Other features
Compatible operating systems
Microsoft Windows 2000/XP/Vista
Source Testseek summary Average rating
Reviews
Updated:
2011-08-10 06:12:39
Uk has collected 46 expert reviews for Logitech Harmony 1000 Advanced Universal Remote remote control and the average expert rating is 77 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
77%
Source Review comments Score
techradar.com
Updated:
2011-08-10 06:12:38
Most universal remote controls are based on the simple notion of replacing your existing remotes with one handset, and advanced users can set up macros - sequences of commands for several devices.The Harmony series takes this as a starting point: tell...
Good Activity-based control, Simple setup process, Backlit touch-screen...
Bad May not be as good as all your existing remotes...
Bottom line Most universal remote controls are based on the simple notion of replacing your existing remotes with one handset, and advanced users can set up macros - sequences of commands for several devices.The Harmony series takes this as a starting point: tell...
90%
shinyshiny.tv
Updated:
2011-08-10 06:12:39
Kat from Shiny Media talks to Toby from Logitech about their new Harmony remote control, which can control up to twenty different devices at once. Come back tomorrow to see a video preview of the Pure-Fi Dream from Logitech as well.
0%
whathifi.com
Updated:
2011-08-10 06:12:39
Logitech's Harmony remotes just keep getting better. The 1000 model distinguishes itself with a rectangular design and touchscreen control. It's responsive and intuitive to operate, and feels great in your hand, too.It's supplied with a charging dock a...
Good Looks and feels great, pleasure to setup, use, bags of functionality...
Bad We've loved Logitech remotes in the past and this is possibly the coolest...
100%
overclockersclub.com
Updated:
2011-11-05 13:17:20
Ok, I know everyone has done this, as I know I did all the time until now. You sit down and turn on the TV, then you have to grab the cable box remote to change it to the channel that you want to watch. Wait! The volume is too low so you have to get...
Good Worked flawlessly, Will replace up to 15 of you remote controls, Works up to 100 feet thru walls with the Wireless Extender, Can control you home furnishings like lights, blinds and fireplaces equipped with RF technology, Comfortable and easy to use...
Bad Pricey but worth if for the benefits...
Bottom line I must admit, it takes some time to get used to the power that the Harmony 1000 offers, but once you do, watch out. This thing will simplify your couch commando experience so much that the only thing I could not get it to do was bring me a beer. Setup...
0%
novo.press
Updated:
2011-11-05 13:17:30
You could say that a universal remote control is a home theatres best friend. Thats because a universal remote can eliminate the clutter of multiple remotes and significantly simplify the operation of a home theatre. Logitech Harmony remotes are so...
0%
hometheaterreview.com
Updated:
2011-08-10 06:12:38
Home theaters are becoming more and more complicated. With each component coming with its required remote control, as the number of components in your system grows, so does your need for a good universal remote. Sure, those with the dough can easily ge...
Good Crestronlike looks to awe all your friends with simple setup and control of even complicated theaters, Access to the largest database of IR codes in the industry and exceptional customer service, Rechargeable lithium ion battery keeps the remote everready, Large color touch screen sure to be the envy of friends...
Bad The Harmony RF extender should be included with the remote for the $499 price...
Bottom line While the Harmony 1000 is a great remote that can easily be the focal point of any consumer-level home theaters, it would benefit from a customizable touch screen and a few more hard buttons. The RF relay should come with the remote, as its own IR emit...
80%
ld2.ciol.com
Updated:
2011-08-10 06:12:38
The Logitech Harmony 1000 is pure eye candy when it comes to universal remotes. Slim, stylish, clad in brushed aluminum, a 3.5-inch touchscreen, backlit buttons and the vertical charging dock all make for a device you'll love to show off! Using i...
90%
Digitaltrends.com
Updated:
2011-08-10 06:12:38
Video Review: The Logitech Harmony 1000 universal remote is designed to be the control center for your home entertainment system. It comes with a 3.5-inch color touch screen and can control up to 15 separate components.The design and layout are both s...
0%
remotecentral.com
Updated:
2011-08-10 06:12:38
The Harmony 1000 is the companys first full color touchscreen design and, as with other Harmony models, is programmed completely over the Internet. It uses an activity-based concept to merge all of your A/V components into intuitive tasks containing...
0%
technewsworld.com
Updated:
2011-08-10 06:12:38
At $499, the Harmony isnt the cheapest universal remote on the market, but it does a great job going beyond the typical features of such devices. The ability to integrate your whole lifestyle into once small remote makes things so much easier. Also...
Bottom line At US$499, the Harmony isnt the cheapest universal remote on the market, but it does a great job going beyond the typical features of such devices. The ability to integrate your whole lifestyle into once small remote makes things so much easier. Also...
0%
v3.co.uk
Updated:
2011-08-10 06:12:38
Logitechs Harmony devices are a nice idea - theyre universal remote controls that allow you to control your TV, DVD player and other devices all with a single handheld control. The only problem with previous models in the Harmony range is that they w...
Good Controls multiple devices simultaneously; easy to use touch-sensitive interface...
Bad Expensive; initial setup process can be time-consuming...
Bottom line Great for home cinema buffs, but the high price limits its appeal...
60%
audaud.com
Updated:
2011-08-10 06:12:39
We reviewed some time ago what was at the time Logitech's top universal remote - the Model 880. Now at double that unit's price, Logitech has a touch-sensitive 3.5" display screen-using new model which is designed to offer the ordinary consumer an alte...
Bottom line A marketing director for Logitech said that the average setup time for users of the 1000 is from a half hour to 1.5 hours. He said it depends how familiar you are with your AV equipment. Well, I’m very familiar, but I will admit I had some odd ducks to...
0%
devhardware.com
Updated:
2011-08-10 06:12:39
When Logitech released the Harmony 1000 in early 2007, they were targeting those people looking for an easy to use tablet-style remote control. Read on to see how programming the device matches up to its actual operation.This remote is easy to use once...
Bottom line The performance of the controls is very good. The touch-screen works very well and has just the right amount of sensitivity. I dont find any performance issues with this remote when it comes to operating the functions. There is a problem with the bat...
0%
trustedreviews.com
Updated:
2011-08-10 06:12:39
The remote control hasn't been around long in the overall scheme of life on Earth, but its evolution over the past thirty years has mirrored that of human kind in an eerily similar way. From its humble sonic-click hunter-gatherer-like beginnings, the rem...
Bottom line The only question remaining is that of value: £250 is a lot of money to spend on a remote, however good it is. But if you have a complicated hi-fi and AV setup, there's no more powerful way of controlling everything at once.It's a bit of a fiddle to get t...
80%
hardwaregeeks.com
Updated:
2011-08-10 06:12:39
When I first wrote that we would have a review for the Harmony 1000, I posted a picture of the device. One of the responses from a member on our forums was that it wasnt a remote it was a PDA. That is exactly what it is, a couch potatos PDA.The Harm...
100%
tech2.com
Updated:
2011-08-10 06:12:39
Log into Logitechs website these days and the first thing you see is a huge image of their swanky new product, the Logitech Harmony 1000. For the uninitiated, this is a universal remote control, an upgraded version of Logitechs 880 model. As the name...
Bottom line Now the bad part: probably the one point that will render this whole review pointless. Yes, you guessed it, that factor is the exorbitant price tag of Rs 27,995. This is the price quoted by the company, so it should be cheaper elsewhere online. Yours t...
50%
i4u.com
Updated:
2011-08-10 06:12:39
I remember the days when a universal remote meant sitting down with a book of codes and entering them all until you found one (hopefully) that worked with your TV or other components. I am glad to say that one of the great things with modern remotes li...
Good Easy to program, Can operate 15 different devices, Attractive design...
Bad Touchscreen lacks tactile feel, some commands for complex devices are buried deep in multi-page menus...
Bottom line The Logitech Harmony 1000 is a great universal remote. Even while it is one of the cheapest touchscreen remotes, it will still leave some with sticker shock over its price. However, if your home theater is complex and you want a slick and easy to use w...
90%
tomsguide.com
Updated:
2011-08-10 06:12:39
Introduction If you buy a PC with Windows Media Center installed you usually get a remote control with it. But it will be a TV style remote control crammed with buttons, meaning you have to navigate up and down lists of tracks or tap in the name of a f...
0%
pcmag.com
Updated:
2011-08-10 06:12:39
The Harmony 1000 is one slickly crafted remote. Its got a big, beautiful, color touch-screen LCD thats roughly 3 by 2 inches. The case also has a nice brushed-metal top with several hard buttons, too. But although the device looks really nice, I su...
Good Beautiful remote. Easy to program. Large database of supported devices. Comes with a charging station that displays the remote handsomely.
Bad Does not come with a RF receiver. Buttons on the LCD are close together and cannot be moved.
Bottom line The Logitech Harmony 1000 is easy on the eyes with its big, bright LCD touch screen and brushed-metal styling. You also get the same legendary ease of use and dead-simple setup Harmony remote users know and love. Thats why its a shame this device rel...
60%
avrev.com
Updated:
2011-08-10 06:12:39
The first TV remote was made by Zenith in 1950. Called “Lazy Bones,” it allowed you to change the channels and to turn the TV on and off. It came with a 20-foot wire connecting it to the set. The first wireless remote also came from Zenith in...
0%
bigbruin.com
Updated:
2011-08-10 06:12:39
For those with a spouse or child without the patience to master the electronics in the house, this may be a life saver. No longer will you be summonsed to drop whatever you are doing in order to start a DVD or video tape! And no more complaints once yo...
Good Extremely easy setup through computer interface, On screen help available on the remote control, Control home theater items and computers, as well as appliances and lights, Easy to create "Activities" simplify the use of multiple components for one task...
Bad Serious investment, Not particularly convenient for all uses, ie channel surfing, Two handed operation...
Bottom line As a long time user of Logitechs mice, keyboards, and speakers I have grown to expect great things from all of their products. The Harmony 1000 Universal Remote and Wireless Extender definitely fit in with their more established product lines, and do...
0%
avrev.com
Updated:
2011-08-10 06:12:39
The Harmony 1000 Advanced Universal remote is quite simply the closest most of us will ever come to the likes of Creston or AMX, and it is far easier to program than either. Its drop dead gorgeous looks, sleek lines and beautiful touch screen display w...
0%
thegeekbeat.com
Updated:
2011-08-10 06:12:39
Logitech’s line of programmable remotes have long been the king of multi-device controllers, allowing users not just to control a device, but to cluster device operations into tasks that make it easy to run even the most complex home entertainment s...
90%
jivemagazine.com
Updated:
2011-08-10 06:12:39
JIVE Magazine has a history with the Harmony remotes from Logitech. In fact this review is one in a long line of reviews of their multi-function remotes. Their high end remote series is nothing new to us. Then came the Harmony 1000 and our jaws hit the...
100%
Digitaltrends.com
Updated:
2011-08-10 06:12:39
Because of their exceptional products, fair pricing and generally positive customer feedback, Logitech has long been a household name for computer keyboards, mice, speakers, headphones and more. In recent years (thanks to acquiring Harmony), Logitech h...
Good Recognizes over 145,000 devices Compatible with Z-wave home automation Semi-customizable interface Greatly reduces clutter Color display...
Bad Setup can be slow and tedious Poor battery life with default settings RF use requires expensive add-ons No hard buttons for some common controls...
Bottom line Logitechs Harmony 1000 remote control is a very useful, high-tech device that almost any home theater enthusiast would greatly benefit from. It keeps the clutter of remotes from overtaking your media center or coffee table. It intelligently controls m...
75%
homecinemachoice.com
Updated:
2011-08-10 06:12:39
PDF-file...
90%
Computerpoweruser.com
Updated:
2011-08-10 06:12:39
Harmony 1000 $499.99 Logitech www.logitech.com CPU Rating: 3.5 Specs: Rechargeable Lithium-Ion battery; USB charging station; 175,000+ devices supported; 3.5-inch touchscreen With a gorgeous 3.5-inch QVGA touchscreen, black-on-brushed aluminum face, an...
35%
examiner.com
Updated:
2014-11-12 07:11:39
It all sounds too easy with product features (from Amazon) such as:But it is that easy.First, if wondering if the Harmony remote supports particular electronics, know that Harmony 1000 supports more than electronic 5,000 brands and 225,000 devices. So to...
80%