location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech Harmony 550 Advanced remote control

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Harmony 550 Advanced
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
966208-0403
Category:
These devices make it possible to control your home equipment from a distance. Never get up again!
Remote Controls Check ‘Logitech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9761
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 08:00:15
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1-year warranty
Long product name Logitech Harmony 550 Advanced remote control :
The long product name of Logitech Harmony 550 Advanced remote control. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Harmony® 550 Advanced Universal Remote
More>>>
Logitech Harmony 550 Advanced remote control:
The official description of Logitech Harmony 550 Advanced remote control as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Throw away the cheat sheet and get intuitive, one-touch control over all your home entertainment components. Want to watch a movie? Play some music? Just say so and let Harmony do the rest. It’s easy enough for the houseguests, for the babysitter, for the kids—and of course for you.

Command
One trigger finger is all you need.

- One-Touch Control: Choose the activity you want to do, not the device (component) you want to turn on.
- Up to 12 Components: Control video, audio, gaming—even lights and appliances.
- Customizable Buttons: Put your most frequent activities at your fingertips.
- Sound and Picture Buttons: Configure your preferences with just one button.
- Learning Port: Add favorite functions from an old remote just by pointing it at your Harmony.

Comfort and Convenience
Never get numb-thumb again.

- Comfort-Grip Shape: Hold on comfortably and reach all the buttons with ease.
- Fully Backlit Controls and LCD Display: Navigate even in movie-theater darkness.
- Help Button: Confused? Let the Help Button figure it out for you. (No one else has one.)

Simple Setup

It doesn’t get easier than this.
- Online Wizard: Plug into a USB port, connect to the internet, and walk right through initial setup or adding equipment.
- Incredible Compatibility: From laser disc to Blu-Ray® disc, find your components in our device database.
- Free Support: Expect total customer satisfaction, whether you have a problem or just a question.

Short summary description Logitech Harmony 550 Advanced remote control:
This short summary of the Logitech Harmony 550 Advanced remote control data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech Harmony 550 Advanced, AAA, USB, Windows 2000, XP, Vista, Macintosh OS X 10.3

Long summary description Logitech Harmony 550 Advanced remote control:
This is an auto-generated long summary of Logitech Harmony 550 Advanced remote control based on the first three specs of the first five spec groups.

Logitech Harmony 550 Advanced. Battery type: AAA. Cables included: USB. Compatible operating systems: Windows 2000, XP, Vista, Macintosh OS X 10.3

Battery
Battery type
AAA
Number of batteries supported
4
Packaging content
Cables included
USB
Batteries included
Yes
System requirements
Mac compatibility
Yes
Optical drive required
Yes
USB required
Yes
Other features
Compatible operating systems
Windows 2000, XP, Vista, Macintosh OS X 10.3
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 23:37:47
Uk has collected 6 expert reviews for Logitech Harmony 550 Advanced remote control and the average expert rating is 79 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
79%
Source Review comments Score
hometheaterreview.com
Updated:
2011-10-03 23:37:41
The Harmony 550 is the smallest and simplest of the Harmony remotes, but don't let that fool you. All the good things Harmony is known for are here, just in smaller doses. The 550 is capable of controlling a dozen components and has a black and white L...
Good The Harmony 550's famous setup software and Help button, Userdefinable macros and LCD display buttons, Low cost, Fully backlit buttons and LCD display...
Bad Limited LCD size and fewer buttons per page, Runs on regular batteries, Plain shape makes handling slightly less comfortable, Only controls 12 components, still more than enough for most...
Bottom line The Harmony 550 offers the budget-minded entrance into the world of Harmony remotes, and given its likeness to all the other Harmony remotes, it might be the best buy of all of them. Still able to control more components than most people have in their...
90%
tuaw.com
Updated:
2011-10-03 23:37:43
I recently obtained a Logitech Harmony universal IR remote control, and while the Harmony series is not that new, I thought it would be worth taking a look at here on TUAW. I havent seen that much about using the Harmony with Macs, so in the following...
0%
legitreviews.com
Updated:
2011-10-03 23:37:44
I recently decided to integrate my old stereo system that had been collecting dust with my TV and DVD-Recorder. My plan was to connect the TV and Stereo via RCA cables, but I ran into a couple of problems: For one, the remote of the Stereo system...
Bottom line The Logitech Harmony 550 Universal Remote is by far the best remote I have ever used period. Its compatabilty and usability is second to none. Gone are the days of struggling with progamming the right code in for each device, and having a remote wh...
0%
Geek.com
Updated:
2011-10-03 23:37:45
Having lots of A/V devices makes for a great A/V experience, especially if they’re high quality. Unfortunately, having multiple devices means you end up with a bunch of remotes, and the more complex the devices, the larger your remotes. Nowadays...
0%
Techloop.net
Updated:
2011-10-03 23:37:47
The average home entertainment setup usually consists of a TV, DVD player, VCR and possibly a DVR. That kind of setup can probably be controlled with a cheap universal remote, however, when you start adding more to the mix, like a surround sound syste...
73%