location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech Harmony Advanced - Xbox 360 remote control

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Harmony Advanced - Xbox 360
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
966200-0403
Category:
These devices make it possible to control your home equipment from a distance. Never get up again!
Remote Controls Check ‘Logitech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8428
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 08:00:15
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1-year limited warranty
Long product name Logitech Harmony Advanced - Xbox 360 remote control :
The long product name of Logitech Harmony Advanced - Xbox 360 remote control. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Harmony® Advanced Universal Remote for Xbox 360®
More>>>
Logitech Harmony Advanced - Xbox 360 remote control:
The official description of Logitech Harmony Advanced - Xbox 360 remote control as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Make your Xbox 360® part of your home entertainment family. Touch just one button to power on everything you need to play a game. Navigate Xbox menus with X, Y, A and B buttons. And of course, for the rest of the family, you can add up to 11 other components.

360° Command
One trigger finger is all you need.

- One-Touch Control: Choose the activity you want to do, not the component you want to turn on.
- Up to 12 Components: Control Xbox 360®, home theater, audio—even lights and appliances.
- Customizable Buttons: Put your most frequent activities at your fingertips.
- Learning Port: Add favorite functions from an old remote just by pointing it at your Harmony.

Comfort and Convenience
Never get numb-thumb again.

- Comfort-Grip Shape: Hold on comfortably and reach all the buttons with ease.
- Fully Backlit Controls and LCD Display: Navigate even in movie-theater darkness.
- Help Button: Confused? Let the Help Button figure it out for you. (No one else has one.)

Simple Setup
It doesn’t get easier than this.

- Online Wizard: Plug into a USB port and walk right through initial setup or adding equipment.
- Incredible Compatibility: From laser disc to Blu-Ray® disc, find your components in our 175,000-device database.
- Free Support: Expect total customer satisfaction, whether you have a problem or just a question.

Short summary description Logitech Harmony Advanced - Xbox 360 remote control:
This short summary of the Logitech Harmony Advanced - Xbox 360 remote control data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech Harmony Advanced - Xbox 360, LCD, AAA, USB, 10 MB, Windows 98, 2000, XP, Vista, Mac OS X 10.3

Long summary description Logitech Harmony Advanced - Xbox 360 remote control:
This is an auto-generated long summary of Logitech Harmony Advanced - Xbox 360 remote control based on the first three specs of the first five spec groups.

Logitech Harmony Advanced - Xbox 360. Display: LCD. Battery type: AAA. Cables included: USB. Minimum storage drive space: 10 MB. Compatible operating systems: Windows 98, 2000, XP, Vista, Mac OS X 10.3

Display
Display
LCD
Battery
Battery type
AAA
Number of batteries supported
4
Packaging content
Cables included
USB
Printed user guide
Yes
Packaging content
User Guide on CD-ROM
Yes
System requirements
Minimum storage drive space
10 MB
Mac compatibility
Yes
Optical drive required
Yes
USB required
Yes
Other features
Compatible operating systems
Windows 98, 2000, XP, Vista, Mac OS X 10.3
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 23:24:04
Uk has collected 8 expert reviews for Logitech Harmony Advanced - Xbox 360 remote control and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
83%
Source Review comments Score
goodgearguide.com.au
Updated:
2011-11-05 12:34:35
The Logitech Harmony for Xbox 360 is an excellent universal remote control that adheres to the Harmony legacy while also remaining fairly affordable compared to other remotes on the market.
Good Excellent design, easy to use, wide range of device support...
Bad None to speak of The Final Word The Logitech Harmony for Xbox 360 is an excellent universal remote control that adheres to the Harmony legacy while also remaining fairly affordable compared to other remotes on the market.
Bottom line The Logitech Harmony for Xbox 360 is an excellent universal remote control that adheres to the Harmony legacy while also remaining fairly affordable compared to other remotes on the market.
90%
canadahifi.com
Updated:
2011-11-05 12:34:36
Logitech Harmony Advanced Universal Remote Control for Xbox 360 How many remotes do you have to grab and how many buttons do you have to press in order to watch a DVD at your house? The Harmony Advanced Universal Remote for Xbox 360 is designed to pro...
0%
brighthub.com
Updated:
2011-10-03 23:24:01
Free up space on your coffee table for nachos and beer with Logitechs universal remote for the Xbox 360! Harmony Universal Remote for Xbox 360Rating If there is one thing my fiancé hates about my video game habit it’s the clutter that it create...
100%
laptopgamers.com
Updated:
2011-10-03 23:24:01
MEET HARMONY Logitech has always been one of the most trusted names for computer peripherals and has slowly expanded their product line to cover more consumer electronics products. Today, we’ll take a close look at the Harmony Advanced Universal Remote...
0%
techgage.com
Updated:
2011-10-03 23:24:04
Harmony Remotes from Logitech are considered to be some of the best on the market because of their functionality and reliability. One reason many people have held off picking one up is because of their relatively high price. Some people just dont car...
Bottom line This is an impressive remote control, especially if you have never used an all-in-one solution like this before. The fact that it works with the Xbox 360 may be the selling point for anyone. The remote packs some awesome functionality and the online da...
70%
xtremerigs.net
Updated:
2016-12-29 19:56:55
Welcome to another Extreme Rigs radiator review. This time we'll be taking a close look at the Nemesis 360 GTS X-Flow from HWLabs which was released back in 2014.We reviewed the regular Nemesis 360 GTS for the Extreme Rigs Rad Round Up 2015, and we have a...
Bottom line the Nemesis 360 GTS XFlow is an excellent slim radiator. While it's not perfect it would still be our first choice for any build where space constraints meant that a slim rad must be used and this is why it earns a Silver Award.Where to buy:  Performance...
76%